-
Description: The IEEE standard defines a serial highway interface system using byte-organized messages, and configured as a unidirectional loop to which are connected a system controller and up to sixty-two CAMAC crate assemblies in accordance with ANSI/IEEE Std 583-1982, or other controlled
-
Description: Standard Docs
-
Description: , characteristics, and test methods not specifically covered in this standard shall comply with the following documents insofar as they are applicable: American National Standard General Requirement for Synchronous Machines, ANSI C50.10-1977 Test Procedures for Synchronous Machines, IEEE 115-
-
-
Description: 400 Volts and Below, Low Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and
-
Description: Institute. In 1982, the advisory board was superseded by the Electrical and Electronic Standards Board. The responsibility assigned to HVACC was to review and evaluate existing ANSI-approved standards and other related standards for the purpose of developing a Draft Standard for unit
-
Supplier: ValueTronics International, Inc.
Description: The 514360-5 is a voltage detector from Megger. Features: 4.16 to 13.8 kV 2.3 kV Spline fitted for attachment to a universal hot line pole 4 to 14.5 kV Electronic, with red LED and audible indication Seven models Continuous
-
Description: .90.1-1974 (R1979) [12], Y14-15a-1970 and ANSI Y14.15b-1973. ANSI/IEEE C37.91-1985 E131, ANSI/IEEE [6] ANSI 224.21-1957 (R1971), American C37.93-1976 [141, ANSI/IEEE C37.95-1973, National Standard Method for Measurement(R1980)[1 51 ,
-
Supplier: TelephoneStuff.com
Description: - Maximum flame retardancy - Meets UL 486D, CSA C22.2 No. 198.2, ANSI C119.1, Western Underground Guids Nox. 2.4, 2.5, MIL-DTL-23053/15, IEEE 383 Vertical Flame Test, ANSI C37.20.2, ICEA S-19-8 and NEMA insulation thickness requirements - Continuous operating temperatutre
- Material: Polyolefin
- Type: Heat Shrink Tubing
-
Supplier: ValueTronics International, Inc.
Description: The 514360-7 is a voltage detector from Megger. Features: 24.94 to 69 kV 14 kV Spline fitted for attachment to a universal hot line pole 24.3 to 72.5 kV Electronic, with red LED and audible indication Seven models Continuous
-
Supplier: ValueTronics International, Inc.
Description: detectors provide audible and visual indication of the presence of phase-to-ground ac voltages, in accordance with ANSI C84.1-1982 standards. The 6.9-kV model is equipped with a telescopic pole. All other models are fitted for universal spline mounting on a hot line pole rated for the
-
Supplier: ValueTronics International, Inc.
Description: indoors. The beeper-style electronic detectors provide audible and visual indication of the presence of phase-to-ground ac voltages, in accordance with ANSI C84.1-1982 standards. The 6.9-kV model is equipped with a telescopic pole. All other models are fitted for universal spline
-
Supplier: CSA Group
Description: . 1.6 With respect to construction and tests of electrical features, the requirements of this Standard complement those of ANSI Z21.21/CSA 6.5. 1.7 This Standard does not apply to water valves of connection size larger than 2-inch pipe size or pressure rating above 1600 k
Codes, Standards, and Regulations
(217 Companies)
ANSI Roller Chain Sprockets
(245 Companies)
Roller Chain
(317 Companies)
Evaporators
(300 Companies)