Products/Services for Aquarium Pharmaceuticals Tap Water Filters
-
Water Filters - (314 companies)How to Select Water Filters Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK Water filters accept liquids of poor or unknown purity and discharge a clear, clean output. How Water Filters Work Water filters...TriggerAssembly / Element TypeFilter Medium Material
-
Filtration Equipment - (1219 companies)...particle decreases from bottom to top of the bed. This granular bed forms the filter media. Sand filters are clarifying equipment used, although a cake may form on the surface. They are used almost exclusively for water conditioning. Vacuum Filtration...
-
Storage Tanks and Process Tanks - (1645 companies)Pharmaceutical processing. Plastic processing. Power generation. Energy processing. Water applications. Video Credit: Xerxes Corporation. Specifications. The most important parameters to consider when specifying storage tanks and process tanks...
-
Electric and Magnetic Water Filters - (33 companies)Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater. Electric and magnetic water filters use electrical and magnetic fields and energy to treat water and wastewater. The electric treatment...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Biotechnology and Pharmaceutical Manufacturing Services - (454 companies)Biotechnology and pharmaceutical manufacturing services activate pharmaceutical ingredients, sterilize biomedical components and materials, validate processes or packaging, and formulate drug or medicinal preparations on a contract basis. How...
-
Pharmaceutical and Medical Gases - (65 companies)Pharmaceutical and medical gases are pure fluids which are used to synthesize, sterilize, or insulate processes or products which contribute to human health. They are also administered to patients as therapy. Pharmaceutical and medical gases...
-
Water Coolers - (68 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
-
Ultrapure Water Equipment - (38 companies)Ultrapure water equipment is used to provide high-purity deionized water (DI water) to the semiconductor and pharmaceutical industries. It is also used in alloy metal fabrication, the manufacture of medical devices, laboratory applications...
-
Water Quality Testing Instruments - (330 companies)...the device. Filters can be added for special signal processing or filtering. Event-triggered water quality testing instruments can capture or log data only when a specific event occurs. Extreme environment water quality testing instruments are designed...
Product News
-
Asahi/America, Inc.
THERMOPLASTICS IN PHARMACEUTICALS INDUSTRY surface to combat biofilm development in manufacturing settings. As some of us are familiar with, the laboratory water specification across these research types will be ASTM-I, ASTM-II, or ASTM-III type water. * ASTM Type I is ultrapure water used in the electronics industry and for biological applications. * ASTM Type II is used for high purity laboratory use and for producing pure chemical mixtures. * ASTM Type III removes 90-99% of contaminants using reverse osmosis directly from tap water... (read more)Browse Diaphragm Valves Datasheets for Asahi/America, Inc. -
WATTCO
3 USES OF IMMERSION HEATERS IN PHARMACEUTICAL help produce the steam needed to clean these filters. Screw plug immersion heaters for water vessels are ideal for this steam cleaning and can help keep microbial contamination in labs to a minimum. As an added side benefit, they can reduce the need to replace sterile filters repeatedly. Immersion Heaters for Use in Autoclaves. Invented in 1879 by French microbiologist Charles Chamberland, autoclaves are machines that kill pathogenic microbes. They are sterilizers that use steam to kill bacteria... (read more)Browse Immersion Heaters Datasheets for WATTCO -
Griffin Filters, LLC
THE RIGHT SOLUTION FOR PHARMACEUTICAL DUST A major concern for pharmaceutical facilities is the safe, efficient collection of fine dust generated at various manufacturing stages. This is most important for very fine sub-micron dusts and powders which pose a health threat to employees as well as cross contamination issues for high purity products. Griffin Filters ' Dust Collectors are designed to efficiently collect particulate materials from any dry process. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
Baker
Pharmaceutical Compounding Pharmaceutical Compounding. USP 797 and USP 800 provide the guidelines for compounding sterile preparations and the standards for safe handling of hazardous drugs to minimize risk to healthcare personnel, patients, and the environment. Baker is proud to provide support to pharmaceutical professionals to help them stay current on the latest issues about aseptic preparation of parenteral drug products. Follow us on: Facebook. YouTube. LinkedIn. twitter. Instagram. Our company blog. The Baker... (read more)Browse Clean Benches Datasheets for Baker -
DFT Inc.
DFT® TLW® Axial Flow Wafer Tapped Lug Check Valve DFT 's model TLW (R), a Tapped Lug Wafer check valve, was built to address safety requirements and precautions in refinery and chemical applications but is relevant for any industry where studs are required not to be exposed to fire, corrosion, or other harsh chemicals. DFT has engineered and manufactured this tight sealing, non-slam, axial flow wafer check valve with a 1-piece solid-body construction (to prevent leak paths) and no exposed studs, which could affect the integrity of the valve... (read more)Browse Check Valves Datasheets for DFT Inc. -
Nitto Seiko America
Self-Tapping Screw Fastener - GizaTite® GizaTite Self-Tapping Screw Fastener is very unique self-tapping screw for plastic fastening. It shows not only very high ability of anti loosening under hard vibration and large temperature change, but also contribute to raise productivity by preventing cracking of boss thanks to it's sharp thread angle which relieves internal stress. Also, as Giza Tite can be manufactured from aluminum, it will help weight saving of your products. (read more)Browse Screws Datasheets for Nitto Seiko America -
inTEST Thermal Solutions
VR Series Pharmaceutical Refrigerators The new North Sciences VR Series Biomedical & Pharmaceutical Refrigerators offer high performance to support sample protection. High Performance Pharmacy Vaccine Refrigerator. -2 to +10. 1 & 2 Door configurations. Dual-glass door design prevents condensation. Temperature control using large LED display. Our ISO 9001 manufacturing produces highly reliable biomedical freezers and medical grade refrigerators. (read more)Browse Laboratory Refrigerators Datasheets for inTEST Thermal Solutions -
Burkert Fluid Control Systems
Solutions for Pharmaceutical Grinding Systems As a manufacturer of pharmaceutical grinding systems, shredding systems and their infrastructure, hygiene is your top priority. Complex designs and a lack of fluidic control automation can often make residue-free cleaning more difficult. At the same time, the space requirement is large and the installation is extremely complex. Find out here how you can save money, space and time with modular valve clusters from B urkert. (read more)Browse Control Valves Datasheets for Burkert Fluid Control Systems -
Precision Polymer Engineering Ltd.
Pharmaceutical - Medical Rubber Seals PPE offers a full range of sealing solutions for pharmaceutical and bio-analytical industries where both mechanical and chemical properties are crucial, and hygienic sealing capability is critical. PPE's grades of medical rubber have been specially developed to produce medical seals which withstand a wide range of process media, potent active pharmaceutical ingredients (API's) and aggressive cleaning regimes used to clean pipework and vessels. PPE material grades are Federal Drug Administration... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Control Instruments Corp.
PrevEx for Chemical & Pharmaceutical Processes Chemical and pharmaceutical facilities use a variety of hazardous gases and solvents in their production processes. Whenever these substances are transported, processed or stored, the potential risks are high for hazardous conditions. These substances must be continuously monitored to protect personnel and facilities from accidental releases or leakage. Our various lines of hazardous gas monitoring systems benefit the chemical and pharmaceutical industry in the following applications: LFL... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp.
-
Can carotenoids mediate the potentially harmful effects of ultraviolet light in Silurana (Xenopus) tropicalis larvae?
Tadpoles were maintained in 2-l plastic tanks filled to a depth of 5.5 cm with filtered tap water treated with Proper pHÒ 7.0 (API Aquarium Pharmaceuti- cals , Mars Fishcare, Chalfont, PA, USA) for the dura- tion of the study.
-
Glutamate, of the Endogenous Primary α‐Amino Acids, Is Specifically Released from Hair Cells by Elevated Extracellular Potassium
30-33 cm; 350-400 g) of either sex were obtained from Imlay City Fish Farm (Imlay City, MI, U.S.A.) and housed in well aerated tap water at 4°C with Ammo-Carb filtration ( Aquarium Phar- maceuticals , Inc.)without food for …
-
Breeding, paternal behavior, and their interruption inBetta splendens
6) The aged tap water usedin the breeding tanks was softened by filtration through an ion-exchange resin ( Aquarium Pharmaceuticals , Inc., Perkasie, Pennsylvania).
-
The Effects of Coal Tar Based Pavement Sealer on Amphibian Development and Metamorphosis
The water was conditioned by passing tap water over an activated carbon and zeolite filter followed by the addition of Stress Coat ( Aquarium Pharmaceuticals , Chal- font, PA) and allowed to come up to room tem- perature.
-
Establishing and maintaining a low-cost zebrafish breeding and behavioral research facility
… tanks 2 100-W heaters (lO-in. Visi-Therm) 2 aquarium thermometers 2 comer filters (Penn Plax Clear Free) 3 replacement filter cartridges (Penn Plax, 2 … … Total for set-up Water Conditioning (Optional) Tap water deionizer ( Aquarium Pharmaceuticals ) 2 deionizer refill cartridges …
-
Calcium and phosphorus supplementation decreases growth, but does not induce pyramiding, in young red‐eared sliders, Trachemys scripta elegans
The water in each tank was changed completely every week and tap water was added to maintain the water level even with the basking area. The water was con- tinuously filtered using corner filters ( Aquarium Pharmaceuticals , Chalfont, PA) run by air pumps (Rolf C. Hagen, Montreal, Canada).
-
Tamoxifen protects against 17α‐ethynylestradiol‐induced liver damage and the development of urogenital papillae in the rainbow darter ( Etheostoma caeruleum )
In the laboratory, the darters were transferred to a 208-L glass aquarium with aeration and bio- logical filtration containing approximately 150 L of City of Mankato (MN, USA) tap water dechlorinated with Kordon Novaqua (Navalek, Haywood, CA, USA). Water-quality parameters were measured with a stan- dard colorimetric aquarium water testing kit (Aquarium Phar- maceuticals , Chalfont, PA, USA) and reported (mean Ϯ stan- dard deviation) as follows: Temperature, 23.1 Ϯ 1.0ЊC (as determined with a mercury thermometer); pH …
-
Uptake and depuration of pharmaceuticals in reclaimed water by mosquito fish ( Gambusia holbrooki ): A worst‐case, multiple‐exposure scenario
Meanwhile, the remaining 33 fish were kept in a separate 70-L aquarium filled with clean tap water as a control group. … from the aquarium, each fish was rinsed with deionized water to remove any pharmaceutical residue from its … All water samples were filtered immediately after collection and stored in the dark at or below 4 …
-
Comparative evaluation of the toxicity and genotoxicity of cadmium in amphibian larvae ( Xenopus laevis and Pleurodeles waltl ) using the comet assay and the m...
… a variety of genotoxic agents such as industrial chemicals, biocides, agrochemi- cals, and pharmaceuticals (for general review … The amphibian males and females were then placed together in normal tap water filtered through active charcoal at 22 6 2 8C. … for Xenopus, the pair was separated and viable eggs were maintained in an aquarium also containing nor …
-
Assessment of Jatropha curcas L. biodiesel seed cake toxicity using the zebrafish (Danio rerio ) embryo toxicity (ZFET) test
… were free of macroscopically discernable symptoms of infection, and not treated with any pharmaceutical (acute or prophylactic … … the laboratory, the spawners underwent initial ac- climation with careful addition of dechlorinated water equal to about … Spawners were maintained in an aquarium with a mini- mum loading capacity of 1-L water per … … prepara- tions included cleaning the aquarium interior with detergent and rinsing for several times with tap water. Excess filtering rates that may have caused heavy perturbation of the water was avoided.