-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 24" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges
- Material: PVC/CPVC
-
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 18" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol
-
Supplier: Superlok - Mako Products
Description: materials of Stainless steel ASTMA182 F316/F316L, Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: Kuriyama of America, Inc.
Description: All sizes except 1/2", 5" and 8" comply with Mil-Spec A-A-59326 for interchangeability 5" Size complies with ASTM specs for interchangeability 1/2" x 1/2" are not specified under Mil Specs All 8" and 10" female couplers supplied with 4 locking handles, safety
- English Size: 2 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: Superlok - Mako Products
Description: materials of Stainless steel ASTMA182 F316/F316L, Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CONTACT MOLDED "FIBERGLASS" (GLASS-FIBER-REINFOR CED THERMOSETTING RESIN) FLANGES
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MACHINE MADE "FIBERGLASS" (GLASS-FIBER-REINFOR CED THERMOSETTING RESIN) FLANGES
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR TENSION STRENGTH OF SEW-THROUGH FLANGE BUTTONS
-
Supplier: ASTM International
Description: flanges, Type A, or flange-on-pipe, Type B. 1.3 This specification is based on flange performance and does not cover design. 1.4 These flanges are designed for use with pipe and tanks that are manufactured to Specifications D2996, D2997, D3262,
-
Supplier: ASTM International
Description: This specification covers the requirements for materials, workmanship, performance, and dimensions of circular contact-molded "fiberglass" (glass fiber reinforced thermosetting resin) flanges for use in pipe systems and tank nozzles. This specification does not address flange design or
-
Supplier: ASTM International
Description: This specification covers the requirements for materials, workmanship, performance, and dimensions of circular contact-molded "fiberglass" (glass fiber reinforced thermosetting resin) flanges for use in pipe systems and tank nozzles. This specification does not address flange design or
-
Supplier: ASTM International
Description: with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Note 1-Contact molded flanges are covered in Specification D5421. Note 2-There is no similar
-
Description: Wrought Copper Solder-Joint Pressure Fittings This Standard Practice covers nominal size 1/8 through 8 straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B 88, at pressures and temperatures shown in Table A 1. The
-
Supplier: FITOK GmbH
Description: Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE
- Configuration: All Ports Same Type, Multiple Port Type / Adapter
- Fitting Connection / Port Type(s): Compression Fitting
- Flange OD: 0.0625 to 1.5 inch
- Materials of Construction: Steel - Stainless
-
Supplier: Honeywell International, Inc.
Description: 3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED X 4
- Connection: Bolt Flange
- Material: Cast Iron
- Media Temperature: -22 to 250 F
- Valve Size: 4 inch
-
Description: ASTM A182 F6a 20 Bolts ASTMA193B7 10 Gasket 316+Flexible Graphite 21 Sleeve ASTMA216WCB 11 Stem 2Cr13 22 Refueling nozzle H62 API Ball Valve with Bellows Dimensions DN NPS Dimensions(mm) L D D1 D2 b f n-fd H RF BW 150LB 100 4 229 305 229 190.5 157 24 1.6 8
- Connection: Bolt Flange, Butt Weld
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 0.1250 to 1 inch
-
Supplier: Caplugs
Description: DCC series caps are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either a black conductive polyethylene copolymer or
- Material: Other
-
Supplier: NIBCO INC.
Description: . ABS is resistant to a wide variety of materials ranging from sewage to commercial household chemical formulations. ABS is lightweight, safe to handle and easy to install. Meets ASTM D 2661 and D 3311. These standards provide the material and test requirements as well as the
- Category: Adapter, Coupling, Elbow, Tee, Wye
- Connection: Weld, Flange
- English Size: 1.25 to 6 inch
- Size: English
-
Supplier: NIBCO INC.
Description: design, FKM O-ring, Female thermo-seal socket fusion connections, Black handle, Do not use or test with compressed air or other gases ASTM D3222 Type I material
- Connection: Threaded, Bolt Flange, Union, Socket Weld / Solder
- Material of Construction: Polypropylene (PP), PVDF
- Media Temperature: 280 F
- Pressure Rating: 150 psi
-
Supplier: DeZURIK, Inc.
Description: pressure without damage. The body has raised face end connections with drilled and tapped lugs. High Flow Capacity The 100% round port design allows high flow capacity and minimum pressure drop. DeZURIK’s KGC-ES valve seat I.D. is equal to the inside diameter of standard
- Actuation: Mechanical Device, Pneumatic, Other
- Body Material: Stainless Steel, Steel, Other
- Connection: Clamp Flange
- Pressure Rating: 2 to 150 psi
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4”
- Head Type: Flat Head, Hexagon Head, Washer Head, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Screw Type: Other
-
Supplier: Goulds Water Technology, a xylem brand
Description: , Volute type casing with 3? 125# flanged, horizontal discharge conforming to ANSI standards Tandem mechanical seal system in an oil filled seal chamber. Each seal operates independently to ensure fail safe performance Explosion Proof Motor for use in hazardous locations. Rated Class 1,
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Volute type casing with 4?, 125#, flanged, horizontal discharge conforming to ANSI standards Tandem mechanical seal system in an oil filled seal chamber. Each seal operates indepentently to ensure fail safe performance Explosion Proof Motor for use in hazardous locations. Rated Class 1,
-
Supplier: SAE International
Description: at least one dimension of the cross section 75 mm (3 in) or greater. (Size groupings for tensile property classification are listed in ASTM A 6/A 6M Table A.) d Bar Size Shapes -Hot-rolled flanged sections having a maximum dimension of the cross section less than 75 mm (3 in).
-
Supplier: Waterman Industries, Inc.
Description: applications where sedimants material must be flushed from the system. Seating Design Options: -Bronze to bronze -Neoprene to bronze Standard Features Seats: Bronze ASTM B-584 Alloy 844. Neoprene on Bronze, optional. Neoprene D-2000 Grade BC 520. Bodies(frame), Covers(disc), and
-
Supplier: Dynisco
Description: Features and Benefits Attaches to process using a single M18 pressure port or flange mounting Effective solution for online viscosity or melt index monitoring No waste stream, tested sample is returned to process Online ASTM D1238 melt flow rate, ISO 1133
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 10000 to 1.00E8 cps
- Industry / Application: Plastics / Polymers
- Shear Rate Range: 0.1000 to 4000 sec -1
-
Supplier: Waterman Industries, Inc.
Description: ; graphite impregnated bronze bushings and lubrication fittings - or any combination thereof. Standard shopcoat paint is an asphaltic base dipping enamel. All special coatings are available and include Epoxy and Coal Tar Paints or total galvanizing per ASTM A-123. Anchor bolts are not
Find Suppliers by Category Top
Featured Products Top
-
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL
More Information Top
-
Power Plant Replacement Study
80 PVC, ASTM D1785 SOLVENT CEMENT, ASTM D2564 WHERE FLANGE OR THREAD REQUIRED .
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 14 - Reference Standards
… Pipe, Steel, Black and Hot-Dipped, Zinc-Coated Welded and SeamlessTable 603ASTM A74-2009, Standard Specification for Cast Iron Soil Pipe and Fittings303.G.6.a, Table 703 ASTM A126-2004 (R2009), Standard … … Iron Castings for Valves, Flanges , and Pipe FittingsTable 603 … … Specification for Acrylonitrile- Butadiene-Styrene(ABS) Plastic Pipe, Schedules 40 and 80Table 603ASTM D1785 -2006, Standard Specification …