Products/Services for AutoCAD Drawings Hydraulic Fittings
-
Hydraulic Fittings - (286 companies)Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic systems. Hydraulic...SizeCategoryConnection
-
Pipe Fittings - (1911 companies)...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings...
-
Gas Fittings - (82 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Pneumatic Fittings - (207 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Sanitary Fittings - (109 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Drawing Software - (22 companies)There are different types of drawing software to choose from depending on the application. Some of the most well-known drawing software options include: computer-aided design (CAD). mechanical computer-aided design (MCAD). computer-aided manufacturing (CAM). AutoCAD...
-
Hose Fittings - (1187 companies)...hydraulic or pneumatic systems. Defining this system is the first step to determining the appropriate fittings for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical solvents. Hydraulic fittings...
-
Tube Fittings - (1111 companies)...correspond to either hydraulic or pneumatic systems. The basic system type is the first step to determining the type of fittings right for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical...
-
Hydraulic Valves - (675 companies)...is sandwiched between two fittings. Standards. ISO 6403 --Flow and pressure valves for hydraulic systems. ISO 6263 --Hydraulic fluid power - compensated flow-control valves - mounting surfaces. SAE J748 --Hydraulic directional control valves, 3000 psi...
-
Grease Fittings - (65 companies)...to seals. Types of Grease Fittings. There are many different types of products. Hydraulic fittings are available in threaded, thread-forming, drive, or rivet styles. Grease fittings also include button-head, protruding, bayonet-style, and plug...
Product News
-
Kuriyama of America, Inc.
Staplelok Hydraulic Mining Fittings Available options: Rapid Staplelok Male. Super Rapid Staplelok Male. Super Rapid Staplelok Female. Rapid Staplelok Staple, D Type, Stainless Steel. Super Rapid Staplelok Staple, D Type, Stainless Steel. Learn More (read more)Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
MAIN Manufacturing Products, Inc.
Custom and Stock Hydraulic Flanges and Fittings MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters. Click an item below to learn more: SAE Flanges. Square Flanges. Adapters/Fittings. Find-A-Flange. Create-A-Flange (read more) -
Arizona Sealing Devices, Inc.
Threaded Aluminum Plugs for Hydraulic Fittings Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Arizona Sealing Devices, Inc., located in Chandler, Arizona, started out in 1989 and is an ISO9001: 2008/ AS9120A Certified Distributor of mainly o-rings. Over the years our mission to provide high quality components and a progressive approach to customer service has led to a tremendous... (read more) -
Ametek Solartron Metrology
CAD Product Drawings for Sensors Solartron Metrology Product Drawings are available in 2D PDF and 3D Step and Solidworks formats. DP/S. DZ/S. DP/V. DT/P. DJ/P. DT/S. DP/P. Drawings not listed can be requested by contacting sales.solartronmetrology@ametek.com and will be sent out as soon as possible. (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
New York Blower Company (The)
Drawings on Demand Drawings on Demand can generate a fan drawing package specifically tailored to the user 's application requirements. Included are the abilities to select the fan 's rotation, discharge position, accessories, motor frame size and u?base. Once selected, a complete drawing package will be available to print, save, or view. There is also the option to include the fan 's Installation and Maintenance Manual in the drawing package. To access this tool click here. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Trelleborg Sealing Solutions Americas
Hydraulic Seals within the cylinder. In such applications, the function of Hydraulic Seals goes far beyond preventing fluid leakage. Hydraulic Seals in our E-Catalog. Use our CAD Service to download seal profiles direct to your CAD drawings. Watch our Hydraulic Seals film. Turcon M12 -superior PTFE seal material for hydraulic. We also offer an e-Learning program on sealing technology: Hydraulic Seals - Lesson 1: Basics. Complete e-Learning portfolio. Hydraulic Cylinder Seals: Performance and Durability. Hydraulic... (read more)Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
E-Z LOK
Dimensional Drawings for Wood Inserts Drawings for Wood Inserts include E-Z Knife TM-Knife Thread, E-Z Hex TM- Hex Drive-Flanged, E-Z Hex-Hex Drive-Flush and E-Z Fin TM- Finserts. (read more)Browse Threaded Inserts Datasheets for E-Z LOK -
Hyperion Materials & Technologies
Composite blanks for wire drawing Wire Dies. Carbide dies and polycrystalline diamond (PCD) and diamond composite blanks for wire drawing. Hyperion Materials & Technologies manufactures a wide range of premium products for the wire drawing industry, from polycrystalline diamond (PCD) and tungsten carbide die blanks to rough core dies and diamond compounds for polishing of wire drawing dies. We have developed the revolutionary Versirion (R) and Versimax (R) diamond composite die blanks for outstanding wire drawing performance... (read more)Browse Wire Drawing Dies Datasheets for Hyperion Materials & Technologies -
E-Z LOK
Dimensional Drawings for Metal Inserts Drawings for E-Z LOK TM (Solid Wall) Threaded Inserts for Metal include Series 329, 329-Screw Locking, 319, 313, 335, 3353, 450, 550, 650, 303, 316, 416, 453, 653 and Automotive Inserts. Also included are E-Z Coil TM Inserts for Metal featuring Corse, Fine and Spark Plug. (read more)Browse Threaded Inserts Datasheets for E-Z LOK -
E-Z LOK
Dimensional Drawings for Plastic Inserts E-Z Press TM Inserts Inserts for Thermoset Plastics and Thermoplastics include 240- BR Series, 240-CR Series, 260-BR Series, 260- CR Series and 260-RS Series. E-Z Sonic TM Ultrasonic Inserts for Thermoplastics feature Tapered and Straight styles. (read more)Browse Threaded Inserts Datasheets for E-Z LOK
-
Automation of the design of agricultural water management projects
The elevation data needed for the hydraulic design of the irrigation or drainage network are automatically transferred from AutoCAD to LOTUS l-2-3 or PASCAL written program, and the output calculated is transferred to AutoCAD for drawing maps. .... In the same way, the number of pipes, fittings , and other components, required for the development of…
-
Development of Gas Network Analysis System--《Gas & Heat》2011年05期
PAN Da-wei,LIU Wen-jun(Hangzhou Urban & Rural Construction Design Institute Co.,Ltd.,Hangzhou 310003,China); Fitting of Gas Network Hydraulic Calculation with Measured Data[J];Gas & Heat;2005-10. .... Gas Group, Beijing 100011,China);The computer forming method of the waterpower calculation drawing in gas networks … on Hydraulic Computation and Automatic Cartography System of Gas Pipe Network Based on AutoCAD [J];Shanghai Gas…
-
CR4 - Thread: 3D Hydraulic adaptor drawings in DWG
3D Hydraulic adaptor drawings in DWG. .... anybody know of a good web site to download 3D blocks of hydraulic fittings (ideally with the .... I don't mind if it's in AutoCAD or Solidworks flavour!
-
MODELING RUNOFF FROM VARIABLE SOURCE AREAS IN HUMID, SHALLOW WATER TABLE ENVIRONMENTS
…van Genuchten model has two parameters, α and n, which are adjusted to fit soil water retention … residual water content (θr), van Genucht- en parameters α and n, and saturated hydraulic con- ductivity (Ks .... Digitized contours were handled in AutoCad , and elevation points and break lines were added to the image. .... The AutoCad drawing was imported into a Geographic Information System (GIS, ArcView v3.2) to generate a…
-
CR4 - Thread: What Do You Think of SolidWorks?
Anyone with even a basic understanding of autocad knows that you do not draw parts and then bring them into an assembly in acad. .... My projects I referenced, are ~100+ part Industrial hydraulic power units and machines. .... of the parts i had drawn in ACAD, and convert them over to SW(such as fittings ).
-
Fabrication and Investigation of Copper Rotor Bar on 0.5HP Induction Motor-A
Performance and Economical Study
…the original rotor for 0.5HP motor so that the new design will fit into the stator .... The pressing station which consists of hydraulic press could apply a maximum force of 10 tons. .... This machine needs to be set-up by inserting the AutoCAD drawing into the EDM control panel.
-
Robotics/Design Basics/Design software - Wikibooks, open books for an open world
• Professional CAD software: AutoCAD . .... • GPL vector drawing software: Inkscape Wikipedia:Inkscape. .... views with overly simplified dimensioning methods that likely do not correctly convey the fit , form or function .... Pneumatic & Hydraulic Simulation[edit] .
-
CR4 - Thread: Linear Movement of Heavy Pedestals
Wanting to provide a solution that is effective & safe [among all the other ideal features that we could cram in w/o making it a project deemed fit to be rejected purely … the motion of the hydraulic portion of the system … operated simultaneously to lift the pedestal from each side & a scissor linkage for imparting motion [more about it in my next post in a few moments that it would take to draw a rough sketch in AutoCAD for clarity]Thank you…
-
To Study the Working Performance of Manual Transmission Manufacturing in Vietnam for Light Truck
Layout o f counter sharf in fitted structure in. .... l^ciiimition digitally meaisuriiig instruments, with the stance of tested calculation and usage of active updated software to draw the details of gearbox, on AutoCAD program, In addition with solid cubic element .1-dimension photos, (Figure No 〇. .... The gearboxes to be made are reducer box for construction machines, hydraulic box (high capacity box)... low…
-
Forebay Computational Fluid Dynamics Modeling for The Dalles Dam to Support Behavior Guidance System Siting Studies
Pacific Northwest National Laboratory (PNNL) used computational fluid dynamics (CFD) simulations of the hydraulic conditions in The … of the engineered structures, and the evolution of the models as needed to fit the changing requirements .... The bathymetry data from the general model were delivered as AutoCAD drawing with contours and point data for elevation.