Products/Services for Baker Pump Jacks
-
Pumpjacks - (18 companies)Pumpjacks are over-ground mechanical drives that convert the rotary motion of a motor to a reciprocating piston of a pump shaft in an oil well. They consist of a number of mechanical parts which are described in the image below. Image...
-
Hand Pumps and Foot Pumps - (284 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Scaffolding - (181 companies)...include: Independent or birdcage scaffolding. Single pole scaffolding. Baker 's scaffolding. Cantilever scaffolding. Frame scaffolding. Hanging or swing stage scaffolding. Pump jack scaffolding. Roll and fold scaffolding. Tube and clamp scaffolding...
-
Lifting Jacks - (389 companies)These are simple hydraulic lever jacks that use a mechanical advantage of high pressure small diameter piston, or the master, pumping fluid into a large diameter piston 's chamber or the slave cylinder. The two are mounted next to each other on the base...
-
Pallet Jacks - (318 companies)Corrosion resistant. Pallet jacks that are stainless steel or galvanized have an enriched structure to maintain functionality in corrosive environments. These jacks may have grease fittings and a specialized hydraulic pump. Image credit: Forklift America...
-
Phone Jacks and Plugs - (194 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1169 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Piston Pumps and Plunger Pumps - (600 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
Product News
-
Baker
Baker Rebrand Announcement For a combined 150 years, each of our Baker companies have aimed to deliver reliable performance driven technologies, and products and services that add value to your life 's work under the following brands: Baker, Baker Ruskinn, and CleanAir by Baker. We are pleased to announce a new direction for our Brand under a new visual identity and singular name for our global organization and the full range of performance technologies. Our new brand identity provides for a more harmonized and unified... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Baker -
Baker
Baker ReCO2ver Incubator ReCO2ver TM. Rapid Recovery Incubator. Absolute precision. Maximum protection. At Baker, it is our job to deliver optimal "Environments for Science " TM. Our ReCO2ver TM and ReCO2ver TM Plus incubators have been designed with that in mind, providing precision control over the environmental conditions your cells require to thrive while delivering unprecedented recovery over those conditions after they have been interrupted. Why? Because your work depends on it!. IN ALL SCIENTIFIC RESEARCH... (read more)Browse Incubators Datasheets for Baker -
New Pig Corporation
PIG® Poly Deck with Pallet Jack Pockets Fork pockets are spaced to fit most pallet jacks; deck can be moved fully loaded with properly secured drums (straps not included). 2,000 lb. UDL capacity is strong enough to support two fully loaded steel or poly drums; PIG decks will never buckle or bow. Low-profile 6.5"H design is easy to load or unload; pumps and funnels are easy to access. 22-gallon sump catches leaks, drips and spills during drum transfers. Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion... (read more)Browse Pallets Datasheets for New Pig Corporation -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Amphenol Communications Solutions
Miniature Jack Connector Amphenol's 3.5mm diameter miniature jack connector is a family of connectors used for analog signals, primarily audio. Available in 3 to 5 contacts, the connector comes with innovative contact design for robustness and high mating cycles. The miniature jack connector is designed with Surface Mount (SMT) termination. Amphenol's 3.5mm diameter miniature jack connector is a family of connectors used for analog signals, primarily audio. This solution is commonly used for composite video and audio... (read more)Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
Rego Electronics Inc.
RJ45 & RJ11 Jacks A Registered Jack (RJ) is a standardized network interface for telecommunications and data equipment to service provided by both local and long distance exchange carriers. The standard design for these connectors and wiring are named RJ11, RJ14, RJ21, RJ45, RJ48, etc. Rego's RJs include 10P10C, 8P8C, 6P6C, 6P4C, 6P2C. We offer a full range of RJ45 8P8C and RJ11 6P4C for Ethernet and Modem applications. If you are unable to locate the product you're looking for, please contact us for assistance... (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Modular Keystone RJ45 Jacks for PCBs & Panels A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications to support the high-speed performance requirements of Gigabit Ethernet applications, are now available from Keystone Electronics Corp. Manufactured for increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications... (read more) -
Omni Pro Electronics, Inc.
Io Audio Technologies new Tiny Jack (TJ) Series Omni Pro has announced Io Audio Technologies ' release of the new Tiny Jack (TJ) Series of Horizontal PCB 1/4in Phone Jacks. The series is offered with a choice of full or half-threaded nose options to accommodate a wide range of panel thicknesses. The TJ Series features a slim design with a high packing density in black, plastic housing for audio and control. The Io Audio TJ Phone Jack series provides a switched-contact design making them appropriate for design-in applications where... (read more)
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
On June 21, 2005, a crew furnished by D-J’s to an oil field operator, Baker/MO Services, Inc. (Baker), was re-leveling a pump jack on Baker ’s Riley G-16 lease.
-
Photovoltaic‐powered piston‐type water pump controlled by a linear motor
The gear-motor type of water pump used as the control in this research is manufactured by Baker Manufacturing, Evansville, Wisconsin, USA and is their model Monitor ZA Pump Jack , containing the ZA Jack Actuator, cast iron cylinder, spring held pump rod…
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Members/New Active Members
…AMERICAN TUBE BENDING COMPANY, INC. ASSOCIATED AVIATION UNDERWRITERS ASSOCIATED FOUNDRIES & MANUFACTURERS, INC. BAKER STEEL & TUBE … AIRCRAFT ENGINEERING CORPORATION GUIBERSON DIESEL ENGINE COMPANY W. & L. E. GURLEY HANNA ENGINEERING WORKS - HASKELITE MANUFACTURING CORPORATION HAYES INDUSTRIES, INC. HIGGINS AIRCRAFT, INC. THE INTERNATIONAL NICKEL COMPANY JACK & HEINTZ, INC. JACOBS … ROHR AIRCRAFT CORPORATION ROMEC PUMP COMPANY ROOSEVELT FIELD, INC…
-
Characterization of the electrogenic sodium pump in cardiac Purkinje fibres
Thus, assuming a typical turnover rate for each Na pump of 150 sec-' ( Baker & Willis, 1969), one obtains a value of about 1000 Na pump sites gm-2 from the estimates of Na transport. .... We thank P. Flatman, I. M. Glynn, J. J. B. Jack , D. Noble, J. M. Ritchie, A…
-
Generation of ultrahigh frequency acoustic waves for the characterization of complex materials
Documented campus events such as: conference attended by Janet Reno, James A. Baker III, and Jack Kemp; visits by Vanessa and Colin Redgrave, and Hakeem Olajuwon; sports such as college basketball and Beer Bike. .... oscillators and amplifiers, homebuilt picosecond Nd:YAG lasers, argon-ion, diode, and diode- pumped solid state lasers.
-
Moving Drill Barges - Safety
…a subcommittee of the panel It will be recalled that the C P BAKER blowout, fire, and … An accounting of these changes is needed to assure proper trim and stability for the floatlng rigs and to prevent excessive unsymmetrical loading on the legs of mobile, jack -up platforms On platforms … has included ballast tanks, pumps , and valves, located such…
-
Ammonium action on post‐synaptic inhibition in crayfish neurones: implications for the mechanism of chloride extrusion
This observation in cat spinal motoneurones has subsequently been repeated and confirmed in a variety of vertebrate and invertebrate preparations (Llina's, Baker & Precht, 1974; Raabe & Gumnit, 1974 … 1974; Nicoll, 1978; Hino, 1979; Iles & Jack , 1980; Deisz & Lux .... Thus it was suggested that NH3/NH4+ inhibits an outward Cl- pump , which under normal conditions maintains intracellular…
-
Front Matter
…of the cat ALBANO, J. D. M., BROWN, B. L., GOULD, R. P., JACK , P. M. B .... Uptake of orthophosphate by rabbit vagus nerve fibres ATWATER, I. and MEISSNER, H. P. Electrogenic sodium pump in fl-cells of islets of Langerhans BAKER , P. F. and CRAWFORD, A. C.
-
The role of bicarbonate in GABAA receptor‐mediated IPSPs of rat neocortical neurones.
…necessarily imply that the postsynaptic cell is equipped with an inwardly directed chloride pump (cf. Kaila et … clearly indicate that a positive shift in EIPSPA alone (i.e. at constant synaptic conductance) can lead to a substantial decrease in the efficacy of inhibition (Lux, 1971; Llinas, Baker & Precht, 1974; Raabe & Gumnit, 1975; Jack , Noble & Tsien, 1975).
-
Enhancing Marginal Field Development Economics by Leasing Operated Production Facilities
Four new wells have been drilled, with electrical submersible pumps (by Baker Hughes Centrilift) being used to provide artificial lift of the well fluids to the production facilities. .... • Rowan Drilling: The Rowan Gorilla VII jack -up configured as a mobile offshore production and drilling…