-
Supplier: Proto® Industrial Tools
Description: BEAM TYPE 13 1/2 INCH OVERALL LENGTH 0 TO 800 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.83 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
- Drive Size: 0.3750 inch
- Length: 13.5 inch
- Torque: 0.0 to 800 In-lbs
- Type: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.44 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
- Drive Size: 0.5000 inch
- Length: 16.38 inch
- Torque: 0.0 to 1800 In-lbs
- Type: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM TYPE 48 1/2 INCH OVERALL LENGTH 200 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.7500 inch
- Length: 48.5 inch
- Torque: 2400 to 7200 In-lbs
- Type: Torque Wrench
-
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM TYPE 21 7/16 INCH OVERALL LENGTH 40 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.5000 inch
- Length: 21.44 inch
- Torque: 480 to 3000 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights This CDI Torque 3/8-Inch drive Newton meter dial torque wrench is designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. This series features a sturdy torsion beam design for dependable
- Torque: 0.0 to 619 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights This CDI Torque 3/8-Inch drive Newton meter dial torque wrench is designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. This series features a sturdy torsion beam design for dependable
- Torque: 0.0 to 310 In-lbs
- Type: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 120 TO 600 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH THUMB SCREW ADJUSTMENT
- Drive Size: 0.3750 inch
- Features: Ratcheting
- Length: 17.12 inch
- Torque: 120 to 600 In-lbs
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 20 TO 100 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH THUMB SCREW ADJUSTMENT ACCURACY +/- 4 PERCENT
- Drive Size: 0.3750 inch
- Features: Ratcheting
- Length: 17.12 inch
- Torque: 240 to 1200 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque range is 0 to 9 Newton meters 1/4-Inch drive Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a sturdy torsion beam design for dependable long life and accuracy Easy to read laser
- Torque: 0.0 to 79.65 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque range is 0 to 18 Newton meters 3/8-Inch drive Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a sturdy torsion beam design for dependable long life and accuracy Easy to read laser
- Torque: 0.0 to 159 In-lbs
- Type: Torque Wrench
-
Supplier: Accuris
Description: WRENCH, TORQUE, INDICATING, DEFLECTING BEAM
-
Supplier: RS Components, Ltd.
Description: Meets the requirements of the USA Government Specification GGG-W-00686c with calibration certified and traceable to the US National Institute of Standards and Technology. Accuracy ±4% in both directions over a range from 20 to 100% of full scale. Patented torque beam design will
- Drive Size: 0.2500 inch
- Drive Type: Specialty/Other Drive
- Length: 10 inch
- Torque: 0.0 to 88.5 In-lbs
-
Supplier: RS Components, Ltd.
Description: Meets the requirements of the USA Government Specification GGG-W-00686c with calibration certified and traceable to the US National Institute of Standards and Technology. Accuracy ±4% in both directions over a range from 20 to 100% of full scale. Patented torque beam design will
- Drive Size: 0.2500 inch
- Drive Type: Specialty/Other Drive
- Length: 10 inch
- Torque: 0.0 to 88.5 In-lbs
-
Supplier: RS Components, Ltd.
Description: Meets the requirements of the USA Government Specification GGG-W-00686c with calibration certified and traceable to the US National Institute of Standards and Technology. Accuracy ±4% in both directions over a range from 20 to 100% of full scale. Patented torque beam design will
- Drive Size: 0.3750 inch
- Drive Type: Specialty/Other Drive
- Length: 14.96 inch
- Torque: 0.0 to 619 In-lbs
-
Supplier: RS Components, Ltd.
Description: Meets the requirements of the USA Government Specification GGG-W-00686c with calibration certified and traceable to the US National Institute of Standards and Technology. Accuracy ±4% in both directions over a range from 20 to 100% of full scale. Patented torque beam design will
- Drive Size: 0.5000 inch
- Drive Type: Specialty/Other Drive
- Length: 21.65 inch
- Torque: 0.0 to 2212 In-lbs
-
Supplier: Mountz, Inc.
Description: Wrenches: Click Wrenches, Dial Torque Wrenches, Beam Wrenches, Cam-Over & Break-Over Wrenches Air Tools: Impact Wrenches, Drills, Pulse Tools, Grinders, Percussive Tools, Air Screwdrivers, Nutrunners, DC Controlled Nutrunners Mountz Labs Are:
- Capabilities: Force, Weight, or Torque Instruments
- Location: North America, United States Only, Southern US Only, Southwest US Only, Europe Only
- Services: Calibration Service, Calibration Documentation, Rapid Turnaround
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To reduce
- Hole Size (Diameter): 0.7500 inch
- Length: 2 inch
- Type: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To reduce
- Length: 2 inch
- Type: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To reduce
- Hole Size (Diameter): 0.3750 inch
- Length: 1 inch
- Type: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To reduce
- Hole Size (Diameter): 0.7500 inch
- Length: 3 inch
- Type: Expansion Anchors
Find Suppliers by Category Top
More Information Top
-
Variability of Mechanical Torque‐Limiting Devices in Clinical Service at a US Dental School
The deflected beam device will be referred to in this article as a beam torque wrench .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5678/EID-THESIS.pdf?sequence=1
.............................................42 Figure 19 – P3 International Kill A Watt meter ....................................................43 Figure 20 – Illustration of how a beam torque wrench works ...............................44 Figure 21 – Tohnichi handheld torque gauge used for low torque applications....45 Figure 22 – Magtrol’s Micro Dyne …
-
Wrenches - Wrench Sets and Torque Wrenches - Grainger Industrial Supply
○ Flat Beam Torque Wrenches (8) .
-
Influence of Bolt Tightening Torque, Wire Size, and Component Reuse on Wire Fixation in Circular External Fixation
… miniature CEF systems, slotted bolts from the SBF CEF system, and combination cannulated/slotted fixation bolts from the IMEX CEF system were tested to determine their tightening torque at failure using factory-calibrated torque wrenches (Flat beam torque wrench , model 5347A22; McMaster Carr …
-
New Items Wrenches - Hand Tools - Grainger Industrial Supply
○ Flat Beam Torque Wrenches (3) .
-
Force Torque from Cole-Parmer
CDI Quick-Set Split- Beam Torque Wrenches (3 .
-
Fusion materials semiannual progress report for period ending December 31, 1999
A deflecting beam torque wrench (O– 150 ft-lbs. torque range) was used to shear the weld joints.
-
Finite element analysis of unimorph rectangular piezoelectric diaphragm actuators with experimental verification
A spring-type force gauge (Armstrong Industrial beam torque wrench ) was used to ensure that uniform torque was applied to each bolt when tightening the clamping bolts.