-
Supplier: RS Components, Ltd.
Description: Provides Longer Life for Screws and Nuts, 5º Action Angle, Bigger and bi-directional size marking for easy identification, Switch for Quick change of right and left direction Handle Type = Straight Overall Length = 136 mm Finish = Chrome Material = Alloy Steel
- Drive Size: 0.3937 inch
- Features: Ratcheting
- Length: 5.35 inch
- Type: Spanner Wrench
-
Supplier: RS Components, Ltd.
Description: Provides Longer Life for Screws and Nuts, 5º Action Angle, Bigger and bi-directional size marking for easy identification, Switch for Quick change of right and left direction Handle Type = Straight Overall Length = 154 mm Finish = Chrome Material = Alloy Steel
- Drive Size: 0.5118 inch
- Features: Ratcheting
- Length: 6.06 inch
- Type: Spanner Wrench
-
Supplier: RS Components, Ltd.
Description: Provides Longer Life for Screws and Nuts, 5º Action Angle, Bigger and bi-directional size marking for easy identification, Switch for Quick change of right and left direction Handle Type = Straight Overall Length = 190 mm Finish = Chrome Material = Alloy Steel
- Drive Size: 0.6693 inch
- Features: Ratcheting
- Length: 7.48 inch
- Type: Spanner Wrench
-
-
Supplier: RS Components, Ltd.
Description: Provides Longer Life for Screws and Nuts, 5º Action Angle, Bigger and bi-directional size marking for easy identification, Switch for Quick change of right and left direction Handle Type = Straight Overall Length = 160 mm Finish = Chrome Material = Alloy Steel
- Drive Size: 0.5512 inch
- Features: Ratcheting
- Length: 6.3 inch
- Type: Spanner Wrench
-
Supplier: Transcat, Inc.
Description: bi-directional tightening Actuation accuracy: +/- 3 % tolerance of the scale set torque Dual scale N·m and Ibf·ft
- Torque: 124 to 619 In-lbs
-
Supplier: Transcat, Inc.
Description: certificate allowing for operations to be traced back. Calibrated to a permitted +/- 3 % deviation and better. The specifications of the standard (+/- 4 %) are exceeded. For controlled bi-directional tightening DMUK only for controlled clockwise-tightening Models DMK: 1/2" mushroom
- Torque: 354 to 1770 In-lbs
-
Supplier: Transcat, Inc.
Description: certificate allowing for operations to be traced back. Calibrated to a permitted +/- 3 % deviation and better. The specifications of the standard (+/- 4 %) are exceeded. For controlled bi-directional tightening DMUK only for controlled clockwise-tightening Models DMK: 1/2" mushroom
- Torque: 531 to 2655 In-lbs
-
Supplier: Transcat, Inc.
Description: certificate allowing for operations to be traced back. Calibrated to a permitted +/- 3 % deviation and better. The specifications of the standard (+/- 4 %) are exceeded. For controlled bi-directional tightening DMUK only for controlled clockwise-tightening Models DMK: 1/2" mushroom
- Torque: 531 to 2655 In-lbs
-
Supplier: Mountz, Inc.
Description: tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external
- Drive Size: 0.7500 inch
- Length: 34 inch
- Torque: 886 to 4428 In-lbs
- Type: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque and angle and feature a user-friendly multiple mode menu-driven platform with Date,
- Drive Size: 6 inch
- Length: 24.6 inch
- Torque: 354 to 3540 In-lbs
- Weight: 2.9 lbs
-
Supplier: Bluetools
Description: -60Hz) Output: 9VDC, 200mA Data Storage/Recall: 3500 Measurements Serial Output Port: RS-232 (true), 300-19.2K Baud, and Mitutoyo (Statistical Protocol) Rechargeable Ni-Cad Batteries Reads Bi-directionally (CW and CCW) Contact
Find Suppliers by Category Top
Featured Products Top
-
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Scalable rotary actuators with embedded shape memory alloys
Based on this bi - directional actuator, SMA ratchet mechanisms with minimum feature sizes of about 200 micron have been developed.
-
Development and testing of a multi-level chevron actuator based positioning system
A central shuttle with oppositely facing ratchet teeth helps attain bi - directional motion using two different sets of chevron actuators viz., 1) Side chevron actuators, one on each side and 2) Top chevron actuator, coupled to a counter ratcheting system.
-
Current R&D Status of Ocean Energy Utilization In Japan
The ratchet mechanism converts the bi - directional rotation of the driving pulley into a unidirectional rotation of the shaft which is then accelerated by gearbox.
-
Dynamics Model of the Float-Counterweight Wave Energy Converter Considering Vertical And Horizontal Motions of the Float
The ratchet mechanism converts the bi - directional rotation of the driving pulley into a unidirectional rotation of the shaft which is then accelerated by the gearbox.
-
A Refined Model For Float Type Energy Conversion Device
The ratchet mechanism converts the bi - directional rotation of the driving pulley into a unidirectional rotation of the shaft which is then accelerated by the gearbox.
-
Weightless Testing of a “Ratchetless” Extravehicular Activity Wrench
The 3/8“-drive ISS Ratchet Wrench is a high-torque wrench with a bi - directional knob to control the ratcheting direction.
-
Swarm Networks in Brownian Environments
The ratchet thus imposes a direction on a (originally) bi - directional wire.
-
Simplifying Brownian Cellular Automata: Two States and an Average of Two Rules Per Cell
The ratchet thus imposes a direction on a (originally) bi - directional wire.
-
2006 Initial Transmission Proposal: 2006 Transmission and Ancillary Service Rate Schedules and General Rate Schedule Provisions.
Bi - directional Real Power Flow For points other than those specified in section 2(b), the Power Factor Penalty Charge will not be applied, and no new Ratchet Demand for reactive power will be established, at a specific point if the metered …
-
Federal Register > Friday, December 20, 2002 > [67 FR 78090] 2004 Transmission Rate Case; Public Hearing and Opportunities for Public Review and Comment
Bi - directional Real Power Flow.-For points other than those specified in section 2(b), the Power Factor Penalty Charge will not be applied, and no new Ratchet Demand for reactive power will be established, at a specific point if the metered …