Products/Services for Boiler Water Condensate Polishing Cartridge Filtration Filter
-
Condensate Polishers - (20 companies)Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes. Condensate...Market
-
Water Filters - (314 companies)...are filtration forms particularly effective against organics. Magnetic filters remove ferrous particles. Gravity or pressure is used to push the water through the system. Specifications. The filtration grade (micron rating) indicates smallest particle size...
-
Water Softeners - (219 companies)Water softeners remove the hard calcium and magnesium minerals from water. Water softeners remove hard calcium, magnesium, and other minerals from water. They are the least costly solution for treating hard water. Other common water softening...
-
Ion Exchange Equipment - (424 companies)...with both cation and anion exchange resins. The net effect is the removal of electrolytes and a yield of purified water. Condensate polishing reduces particulate matter and dissolved contaminants in condensates from utility power plants. Ion...
-
Filtration Equipment - (1219 companies)...particle decreases from bottom to top of the bed. This granular bed forms the filter media. Sand filters are clarifying equipment used, although a cake may form on the surface. They are used almost exclusively for water conditioning. Vacuum Filtration...
-
Filtration System and Filter Repair Services - (23 companies)Filtration system and filter repair services inspect, refurbish, repair, and clean filtration systems, tramp oil separators, centrifuges, coolant recycling units, coalescers, lubricant recovery systems, wash water clarifiers, and filtration...
-
Boilers (industrial) - (593 companies)...boilers. However, they are more complex to construct and are less tolerant of poor water quality, requiring water treatment and/or solids filtering in order to operate effectively. These boilers are selected when steam demand and steam pressure...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Condensate Pumps - (189 companies)...on Engineering360. Materials. The base material of a condensate pump is important to consider, since condensate is not pure water. The media may contain dust, microbes, water treatment chemicals, sulfuric acid, or nitric acid based on the application and system...
-
Filter Housings - (135 companies)...options and represent an optimal solution for sub-micron filtration. In biological blocks, their primary objective is sterile water production of exceptional purity. Media filter cartridges: The instruments function as water treatment systems that affect...
Product News
-
Hilliard Corporation (The)
Filter Cartridge Testing The HILCO lab performs a vast array of tests that include analyzing industrial fluids, filter cartridge and filtration equipment component's, filter cartridge and filtration equipment performance. The testing performed is used in product development, evaluating potential customer problems/needs and competitor performance. Applications. Chemical & Petrochemical Processing - Material Handling - Mid Stream Gas - Oil & Gas - Power Generation - Waste Water - (read more)Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Hilliard Corporation (The)
Filter Cartridge Testing from Hilliard The HILCO lab performs a vast array of tests that include analyzing industrial fluids, filter cartridge and filtration equipment component 's, filter cartridge and filtration equipment performance. The testing performed is used in product development, evaluating potential customer problems/needs and competitor performance. Applications Chemical & Petrochemical Processing; Material Handling; Mid Stream Gas; Oil & Gas; Power Generation; Waste Water. (read more) -
Hilliard Corporation (The)
HILCO® Industrial Filter Cartridges Hilliard offers a full line of quality Hilco cartridges for virtually every application, with a variety of sizes, filtration efficiencies and dirt-holding capacities. All of their filter cartridges are developed to provide long service life and high quality. Hilco cartridges feature quality design and construction. Many different media are specially selected, formulated and fine tuned on a regular basis to provide the most effective combination of fluid compatibility, particle-separation... (read more)Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Camfil APC
Replacement Filter Cartridges for Dust Collectors performance. Techniques used to manufacture the media packs of this cartridge are unique and have never been applied to a cylindrical industrial dust collection filter before. Synthetic beads hold the pleats of the cartridge open with wide pleat spacing not found in competitive cartridges, which are packed too tightly to maximize media use. The wider spacing of the HemiPleat design exposes more media to the air stream and results in lower pressure drop as well as improved cartridge release characteristics... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
Acme Engineering Products
Immersed Electrode Hot Water Boiler ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industrial plants, mining operations, etc. Any voltage up to 20 KV, 3 phases, 3 wires and centerline grounded line... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ifm electronic gmbh
How ifm sensors optimize water filtration systems Watch > > >How can ifm sensors optimise a water filtration system for clean drinking water? [Use-Case]. Learn more about our solutions for water filtration: ifm ultrasonic sensors: https://www.ifm.com/de/en/category/20... ifm conductivity sensors: https://www.ifm.com/de/en/category/20... ifm vibration sensors: https://www.ifm.com/de/en/category/20... Water - a scarce resource: ifm continues to support companies in reducing consumption by using water efficiency in all required processes... (read more) -
Acme Engineering Products
High Voltage Immersed Electrode Hot Water Boiler ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. Learn why to choose a high voltage boiler. (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME Immersed Electrode Hot Water & Steam Boilers ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Thermon, Inc
Packaged Hot Water Boilers (HW, VW) All Caloritech TM Packaged Hot Water Boilers are 100% efficient with over 98% of the energy consumed transferred directly to the water. They come in 5 different series. HWB. The Caloritech TM HWB Packaged Horizontal Hot Water Boiler is designed for use in applications where a clean, safe, quiet and reliable source of hot water is required and is ideal for use in dual energy systems: electric-oil or electric-gas. VWB. The Caloritech TM VWB Packaged Vertical Hot Water Boiler is designed for use... (read more)Browse Boilers (industrial) Datasheets for Thermon, Inc -
Acme Engineering Products
Economical, Compact Electric Hot Water Boiler Performance and Reliability in a Small Package. ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products
-
Siemens awards water treatment contract for new Severn Power station | Archive | Process Engineering
To achieve the required performance, Watercare is to supply an externally regenerated condensate polishing system with resin transfer between two cartridge - filtration , mixed-bed operator condensate polishing sets and a common multiple vessel regeneration plant. The boiler make-up water treatment plant for the project, which takes its input from a challenging and variable feed water supply, incorporates media filtration, a reverse osmosis membrane system and ion-exchange polishing technologies, said Watercare.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > CORROSION
… removal of dissolved oxygen from the makeup water prior to its entrance into the steam/ water cycle. Condensate returns often require purification or polishing . Condensate polishing can be achieved with specially designed filters , softeners, or mixed-bed ion exchangers. Industrial boilers typically use softeners and/or filters (e.g., electromagnetic or cartridge filtration).
-
Boiler Water Treatment Principles and Practice
Most CR recovery or polishing solutions employ a fixed installation, but mobile retrofits increasingly are being provided … See Figure 9.4d for a schematic layout of a mobile boiler condensate conditioning plant. 9.4.1 Condensate Strainer- Filter Units As with the basic pretreatment of MU water for smaller boiler plants applications, various sieves, screens, cyclones … Also bag, cartridge , and candle filters (with or with- out a filter aid) are employed (see section …
-
Practical Boiler Water Treatment Handbook
Mixed bed ion exchangers are used for polishing condensate . Metallic oxides and colloidal hydroxides are removed during filtration . Filtration using powdex process – involving a patented material (ie.) nylon wounded cartridge filter coated with a … But care must be exercised to minimize the leakage of resin as it lowers the pH of boiler water and increases the concentration of ammonia in the steam.
-
Crits Notes on Water and Ion Exchange
oil removal may be done with cartridge filtration , precoat/cellulose filtra- tion, or alum/anthracite granular filtration. I— CONDENSATE POLISHING —POWDERED RESIN SEPTUM FILTRATION APPLICATION—Hot zeolite filters are applied to condensates from industrial boilers with operating pressures lower than 600 psi … To produce a soft water free of Ca, Mg, and other multivalent cat- .
-
The Chemical Treatment of Boiler Water
This can be done by raising the pH of the condensate to prevent the corrosion of alu- minum brass or admiralty brass in condensers, by filtration , and by demin- eralizing (" polishing ") the condensate . This process also protects the boiler and turbine in the event of a condenser leak. … is, of course, an incidental advantage, but the primary purpose of demineralizing feed water is to prevent … … purification of condensate by the Powdex* process, in which a Nylon-wound filter cartridge is coated with …
-
Deionization - Power industry experience using Micro-Media Filtration and short-bed ion exchange
a system consisting of cartridge filters Following the successful start up and consistent operation of the Unit 2 water treatment system, the plant … … the feed source for the water treatment system (WTS)toproducehigh-purity(<0.1µS/ cm) boiler make up. Short-bed IX for condensate polish- ing .
-
Draft environmental impact statement for the siting, construction, and operation of New Production Reactor capacity. Volume 3, Sections 7-12, Appendices A-C
… waste from equipment and floor drains, including bearing and seal leakage and oily wastes; waste from the radioactive liquid waste tieatment system; backwash from the condensate polishing system; preoperational fluid system … … metal-cleaning waste; auxiliary boiler blowdown; and circulating water system waste. … the radioactive solid waste system (all low-level wastes) include dry, lightweight, compactible items such as clothing, paper, and glassware; spent resin beads from various plant demineralizers; spent powdered resin from the condensate polishing system; spent filter cartridges containing resin fines, corrosion …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1326_web.pdf
Part of this water (1000 m3 /day) will be used as boiler make-up water for the nuclear power reactors. … plant will be used for the make-up process water requirement (after necessary polishing operations) for the … The condensate from the isolation heat exchanger is returned back to the power station de-aerator section … The pre-treatment for the RO plant is presently conventional using chlorination, clarifloculation, sand filtration , acid dosing, anti-scalant dosing, dechlorination and 5µ cartridge filtration.