Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Qnnect, formerly Hermetic Solutions Group are experts in the intricate physical and chemical requirements for solder and braze preforms and we are well qualified to assist customers select the best material for any application.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. LTB718CSP is an eutectic aluminum/silicon composition that melts over a narrow temperature range of 577°C to 582°C (1070°F to 1080°F). Nominal composition: 88%Al/12%Si
- Approvals / Conformance: AMS, Other
- Brazing Filler Alloys: Aluminum Alloy Braze
- Flux Coated: Yes
- Form / Shape: Preform
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Lucas-Milhaupt offers several products for brazing carbide and diamond cutting tools. These materials typically include nickel or manganese (or both) to facilitate wetting of the carbide and increase bond strength. Many of these alloys are also available in a Tri-metal form. These Trimet®
- Brazing Filler Alloys: Silver Alloy Braze
- Form / Shape: Preform, Strip / Sheet / Foil
- Melting Range: 1270 F
-
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Brazing Filler Alloys: Gold Alloy Braze
- Form / Shape: Paste, Powder, Strip / Sheet / Foil, Solid Wire
- Melting Range: 1947 F
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: specialty applications. The Braze family of alloys is available in strip, wire, powder, paste, preforms as well as clad tri-metal products and flux-cored wire.
- Approvals / Conformance: ASTM / UNS
- Brazing Filler Alloys: Silver Alloy Braze
- Conductivity: 6.09E11 µS/cm
- Form / Shape: Paste, Powder, Preform, Strip / Sheet / Foil, Solid Wire
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Brazing Filler Alloys: Silver Alloy Braze
- Form / Shape: Paste, Powder, Strip / Sheet / Foil, Solid Wire
- Melting Range: 1760 F
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Brazing Filler Alloys: Copper Alloy Braze
- Form / Shape: Paste, Strip / Sheet / Foil, Solid Wire
- Melting Range: 1756 to 1875 F
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Brazing Filler Alloys: Silver Alloy Braze
- Form / Shape: Paste, Strip / Sheet / Foil, Solid Wire
- Melting Range: 1580 to 1673 F
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These alloys are vacuum grade filler metals that have their compositions specifically controlled to fabricate joints exposed to high vacuum on electron devices. These alloys must be brazed in high purity atmosphere or vacuum. Premabraze alloys consist of only certified "pure" materials, this
- Approvals / Conformance: ASTM / UNS
- Brazing Filler Alloys: Silver Alloy Braze
- Conductivity: 6.09E11 µS/cm
- Form / Shape: Paste, Powder, Preform, Strip / Sheet / Foil, Solid Wire
-
Supplier: ASTM International
Description: This specification covers brazing filler metals for use in electron devices in a nonoxidizing atmosphere. Material covered by this specification consists of vacuum grade (Grades 1 and 2) brazing filler metals manufactured in the form of strip, wire, or preforms made by blanking
-
Supplier: AMADA Weld Tech
Description: Packed with advanced features, the Windows®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be operated as either a stand-alone unit or fully integrated into
- Brazing Process: Specialty / Other Brazing Process
- Equipment Type: Complete System
- Features & Technology: Automated (Robot / CNC), Programmable / Recall
-
Supplier: SAE International
Description: This specification covers a manganese alloy in the form of powder, preforms and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: Indium Corporation
Description: alloys), and its long-term reliability make this alloy desirable for lid sealing applications. Braze Alternative: Eutectic AuSn, with a tensile strength of 275 MPa (40,000 pounds/square inch), provides a great alternative to brazes when high strength must be achieved at soldering
- Form / Shape: Preform
- Lead Free: Yes
- Soldering Filler Alloys: Other
Find Suppliers by Category Top
Featured Products Top
-
indicating paints were used to determine the time to temperature. A solder wire preform was placed on the part to allow for repeatable placement of solder in every joint. Four tops or four bottom joints can be heated at one time within 2-3 minutes for this soldering application. Full article... (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Ambrell Induction Heating Solutions -
Radyne Brazing Systems feature low cost and quick change-over tooling to rapidly switch production to different parts. Features like these make Radyne brazing systems the ideal flexible solution for any brazing operation. BrazeMaster and BrazeMaster CA Deliver the (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
The VersaPower®Xtreme™ benchtop induction power supplies provide a premium model for the brazing/heat treating customer who needs advanced features, rugged design, and outstanding speed.
(read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
The Watson from Norlok Technology, now capable of fastening up to 18ga stainless steel. All the benefits of clinching in a lightweight version that gives you the portability you need.
(read more)
Browse Datasheets for Norlok Technology, Inc. -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable.
(read more)
Browse Datasheets for Northwire, Inc. -
As the world of welding, manufacturing, and fabrication continues to evolve and become more competitive, the success of any organization often hinges on the strength of its salesforce. As part of a continuing effort to create resources and training opportunities for our industry, the American Welding Society (AWS) launched "Solution Selling for Welding," an online course designed to help...
(read more)
Browse Datasheets for American Welding Society (AWS) -
One of the best ways to advance your welding career is by earning an AWS Certification. Professional welding certifications can enhance your career, your lifetime earning potential, and provide you the opportunity to leverage your expanded knowledge and expertise across your current and future professional roles.
(read more)
Browse Datasheets for American Welding Society (AWS) -
Shearing Cutoffs Cold and Friction Flying Saws Thermatool equipment has the technology and application you need in the automotive, fire safety, fitness, recreational equipment and recreational marine construction industries. Brazing and (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
Thermatool equipment is manufactured to provide the most advanced, reliable, field-proven High Frequency (HF) welding technology available in the world today.
(read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
Thermatool's Harden and Temper Systems feature Solid State Induction power supplies, HAZControl Technology product heating modeling and control system, as well as a high technology modular precision quench system.
(read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group
Conduct Research Top
-
Brazing brass tube and fitting assemblies [OH]
This smaller assembly was fluxed and placed into the induction. heating coil. A braze pre-form was placed onto the tube and. the induction power was turned on. After 28 seconds the braze. pre-form had flowed and made a perfect fillet. The parts were. then rinsed with warm water to remove the flux
More Information Top
-
Principles of Brazing
In consequence, flux-cored solders are adequate for use in air, while brazing rods intended for use in ambient atmosphere must be provided with a higher volume of flux, achieved by an external coating on the braze preform .
-
Brazing
In addition, they have to be cut and bent to make brazing preforms .
-
ZPRBR2005P145
Metallographic cross section through a 100 lm (4 mils) tri-foil braze preform .
-
ZPRBR2005P106
Consequently, lithiumcontaining self-fluxing brazes are suitable for use only in high-quality-controlled atmospheres with components and braze preforms that have been cleaned so as to leave only the thinnest possible surface oxide.
-
ZPRBR2005P207
The latter is usually much thinner than 50 lm (2 mils), which is thinner than a typical braze preform .
-
ZPRBR2005P001
In consequence, flux-cored solders are adequate for use in air, while brazing rods intended for use in ambient atmosphere must be provided with a higher volume of flux, achieved by an external coating on the braze preform .
-
Microstructural and Mechanical Characterization of Actively Brazed Alumina Specimens
Braze preforms were fabricated from 0.076 mm (0.003 in) thick foil stock obtained from Wesgo .
-
Miniature Incandescent Lamps as Fiber-Optic Light Sources - Nasa Tech Briefs :: NASA Tech Briefs
• Two commercially available contact pad brazing preforms made of a silver/ copper/indium/titanium alloy that has a liquidus temperature of 715 °C are needed for attaching (by brazing) the filament to two contact pads.
-
Braze Process Optimization Involving Conventional Metal/Ceramic Brazing with 50Au-50Cu Alloy
(C) Braze Volume: Another important variable is the thickness and size of the braze preform (wire, washer, disk) used.