-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 7000 psi
- Features: Multistage Compressor, 2 Stage, 3 Stage, More Than 3 Stages
- Flow Capacity: 125 SCFM
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 60 to 6000 psi
- Features: Explosion Proof
- Mounting Options: Skid / Base Plate Mounted
-
Supplier: Accuris
Description: BREATHING AIR COMPRESSOR (BAC), PORTABLE, DIESEL
-
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
- Flow Capacity: 5 to 2600 SCFM
-
Supplier: Accuris
Description: LARGE CAPACITY HIGH PRESSURE BREATHING AIR COMPRESSOR (HPBAC)
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 3000 to 6000 psi
- Features: Integral Cooler, Integral Dryer, Explosion Proof
- Flow Capacity: 5 to 2600 SCFM
-
Supplier: GENERON
Description: concept to completion. FEATURING Pressures up to 155 psig (10.7 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 2000 cfm (3400m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Breathing Air Food processing Instrument Air Medical Semi
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2000 SCFM
- Horse Power: 20 to 500 HP
-
Description: types of compressor are excluded: with a shaft input less than 2 kW; with an effective discharge pressure less than 0,5 bar or exceeding 50 bar; supplying air for breathing, diving or surgery, such used for air brake systems; ejektors.
-
Supplier: Universal Air & Gas Products Corp.
Description: can be modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house engineering
- Discharge / Operating Pressure: 3000 to 6000 psi
- Features: Integral Cooler, Integral Dryer, Explosion Proof
- Mounting Options: Portable, Trailer / Truck
- Power Source: Hydraulic, Gasoline, Diesel
-
Supplier: CSA Group
Description: types of compressor are excluded: with a shaft input less than 2 kW; with an effective discharge pressure less than 0,5 bar or exceeding 50 bar; supplying air for breathing, diving or surgery, such used for air brake systems; ejektors.
-
Supplier: ENMET Corporation
Description: P/N 03462-001, AFS-50 Air Filtration System for Supplied-Air Respirators The AFS-50 Air Filtration System by ENMET is designed to provide workers with high quality breathing air from a compressor, when equipped with an optional CO monitor. The AFS-50 system
- Filter Type: Coalescing
- Maximum Air Volume: 50 SCFM
- Maximum Inlet Pressure: 150 psi
- Port Specification: 1/2" NPT
-
Standards and Technical Documents - On Board Oxygen Generating Systems (Molecular Sieve) -- AIR825/6Supplier: SAE International
Description: , respectively air provided by any compressor or by the aircraft engine (so called: Bleed Air), and to provide this oxygen enriched air or product gas as supplemental oxygen for breathing gas supply of crew and passengers onboard aircraft. The distribution system
-
Supplier: SAE International
Description: This part of SAE J1649/1 specifies quality classes of industrial compressed air for general use (e.g., for workshops, the construction industry, pneumatic transport, etc.) without consideration of the quality of the air when it is discharged from the compressor. The quality
-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA Specially compounded tube minimizes extraction of particulates while in service. Pin-pricked jacket. Hose complies with CGA Grade E Breathing Air Standards. Overall air quality depends on all system components. Blue colored cover for ease
- Construction Options: Reinforced
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.4000 inch
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA Specially compounded tube minimizes extraction of particulates while in service. Pin-pricked jacket. Hose complies with CGA Grade E Breathing Air Standards. Overall air quality depends on all system components. Blue colored cover for ease
- Construction Options: Reinforced
- Inside Diameter: 0.2500 inch
- Outside Diameter: 0.4850 inch
- Product Form: Hose (including Duct)
-
Supplier: SAE International
Description: , respectively air provided by any compressor or by the aircraft engine (so called: Bleed Air), and to provide this oxygen enriched air or product gas as supplemental oxygen for breathing gas supply of crew and passengers onboard aircraft. The distribution system
-
Supplier: Process Sensing Technologies USA
Description: The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Mobil Industrial Lubricants
Description: Mobil Rarus 800 Series air compressor lubricants are intended primarily for the lubrication of severe-duty reciprocating air compressors but are not recommended for air compressors used in breathing-air applications. They are engineered to meet or
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Flash Point: 518 F
-
Description: directions. The discussion of high-bypass turbofans has been expanded in keeping with their great commercial importance. Propulsion for civil supersonic transports is taken up in the current context. The chapter on hypersonic air breathing engines has been expanded to reflect interest
-
Supplier: Caterpillar Oil & Gas
Description: C7 ACERT™ (Hazardous Location) Optional Equipment Air Compressors Air compressor governor Air Inlet System Precleaner Air inlet elbow Charging System Cooling System
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: CSA Group
Description: , installation, maintenance, and cleaning of compressor/purificat ion-type breathing air systems have been added. f) Sample collection for compressed breathing air analysis have been added. g) Recommended analytical procedures for the analysis of compressed
-
Supplier: Caterpillar Oil & Gas
Description: ordered. C32 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Air Inlet System Air cleaner Air inlet adapters Turbocharger outlet adapters Air lines
- Application: Industrial
- Displacement: 32.12 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
Find Suppliers by Category Top
More Information Top
-
Federal Register > Thursday, January 8, 1998 > [63 FR 1152] Respiratory Protection
The paragraph sets performance standards for the operation and maintenance of breathing air compressors and cylinders, establishes methods for ensuring breathing air quality, and sets requirements for the quality of purchased breathing air.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Respiratory Protection > [FDBK DOL osha.pre] S...
The paragraph sets performance standards for the operation and maintenance of breathing air compressors and cylinders, establishes methods for ensuring breathing air quality, and sets requirements for the quality of purchased breathing air.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 1997 > [FDBKF2003...
Instead, he was required to use a separate breathing air compressor .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312084048204 ] Small Ent...
More broadly, you are required to establish or continue a respiratory protection program that follows performance standards for the operation and maintenance of breathing air compressors , methods for ensuring breathing air quality, and requirements for the quality of purchased breathing air.