-
Supplier: RS Components, Ltd.
Description: purpose line filters for DC applications up to 125VDC. Available with or without a circuit breaker. Available with feedthrough capacitors for added high frequency performance. Available in both flange mound (DCF) and bulkhead mount (DCB) configuration Accessory Type = Filter
-
Supplier: Allied Electronics, Inc.
Description: The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT
- Filter Type: Three Phase
- Package / Mounting: Bulkhead Mount
- Rated Current: 30 amps
- Rated Voltage: 440 volts
-
Supplier: Allied Electronics, Inc.
Description: The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT
- Filter Type: Three Phase
- Package / Mounting: Bulkhead Mount
- Rated Current: 20 amps
- Rated Voltage: 440 volts
-
-
Supplier: Richardson RFPD
Description: , the converter contains a built-in EMI filter, so no active external filter components are required. The RPR20 is available in three case styles: a low profile flat top case, a ribbed case with a built-in heatsink and the baseplate case for high vibration or bulkhead
- Input Voltage (VIN): 40 to 160 volts
- Output Power: 20 watts
- Output Voltage (Volt): 12 volts
Find Suppliers by Category Top
Featured Products Top
-
minimal air resistance and pressure drop. Easy snap-in configuration. Qualtek's Plastic Fan Filter Assemblies fit fan sizes from 40mm to 120mm. Media (PPI) range from 30PPI, 45PPI, 60PPI and 100PPI In stock and ready to ship through our world-wide distribution network (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
QFWC-45 Series 45W Wall Mount USB Type C PD Power Supply, Single Output QFWC-30 Series 30W Wall Mount USB Type C PD Power Supply, Single Output (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced Vishay’s release of its new CLP Series of ESD Protection Diodes/EMI Filters. The series includes three types of devices: Single-line ESD Protection Diodes, a 4-line ESD Protection Diode Array and a 2 (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for New Yorker Electronics Co., Inc. -
., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
internal power modules. The AC-DC input stage boosts the input voltage to generate 115Vac at 60Hz/400Hz, or 230Vac at 50Hz. The output is regulated to ±6% from no load to full load; ±2% is available on request. Typical conversion efficiency is 78% at full load. Heavy filtering on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
electronic equipment used on rolling stock. Heavy filtering on the input and output ensures compliance with EN 50121-3-2. They also meet EN 61000-4-2 (ESD), EN 61000-4-3 (RF Immunity), EN 61000-4-4 (Fast Transients), EN 50155 (Surge), EN 61000-4-6 (Conducted Immunity) EMI: EN50121-3-2 and EN 50155 (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Phoenix Contact - 2891929 - Industrial Ethernet Switches - Industrial Unmanaged Switch - Allied Electronics
SINGLE PHASE EMI FILTER , HIGH ATTENUATION, 30 A ACCESSORY, BULKHEAD INTERFACE, RJ45 ETHERNET CONNECTOR .
-
Laird Technologies Releases Dual-Band 5-GHz Antenna
▪ Filters … of 2400-2850 MHz 12dBi and 4900-5850 MHz 16dBi, the company's patented RJ45 -ECS field replaceable … … eliminate the need for drilling: seven for cable configurations and one for a bulkhead connector-only configuration. … is a global market leader in the design and supply of electromagnetic interference ( EMI ) shielding, thermal management …
-
Manufacturing Engineering and Process II
In addition, the HR911105A is a RJ45 port connector with integrated magnetics and indicator LEDs, which can … improve EMI suppression. The POL-sensor is consisted by the blue color light filter , the linear analyzer and the photorectifier. … bollard supporting structures include part of deck plate and stiffeners, longitudinal and transverse bulkhead and reinforcement girders …
-
Vibration, Structural Engineering and Measurement II
… W. Yan, W.Q. Chen, C.W. Lim and B. Cai: Application of EMI Technique for Crack … The direct filtering frequency method [2] is adopted to calculate the three dynamic characteristic parameters of the … … fully submerged, half-submerged and fully emerged and having wave diffractions at the bulkhead and wave reflections … The system RJ45 uses ethernet interface, and ethernet controller uses CS8900A, which can finish medium access control …
-
Advanced Composite Materials
If there is △P test mouth on the intake duct, then pull down bulkhead , mount vacuum table … Except that the air filter are dirty to be plugged can make △P increased, other reasons usually … … on the stairs machine, attaching the stairs machine to switch using network cable ( RJ45 ), then attaching the … … by“the Fundamental Research Funds for the Central Universities”,K50510020029 Keywords: ballast, ZVS, dead time, half bridge inverter, EMI .