Products/Services for Bulldog Electrical Panels
-
Circuit Breakers - (952 companies)MCBs, with the added advantage of allowing adjustable trip currents. A 3-pole MCB; a 2-pole MCCB; miniature breakers within a residential panel. Image credit: Miniphysics | Electrical Engineering Portal | Eugbug. Medium Voltage. Medium-voltage...Trip Unit TypeMolded Case Circuit BreakerMiniature Circuit Breaker
-
Control Panels - (705 companies)...requirements for industrial control panels. This section covers the following design considerations: Enclosure sizing, spacing, and rating. Electrical supply ratings. Short circuit current ratings (409.110 requires proper labeling of SCCR ratings...
-
Solar Panels - (181 companies)...is relatively inexpensive, but produces much less power. As such, the solar panels made from these photovoltaic cells must be larger to produce the same amount of energy. A UV-sensitive photo cell converts UV radiation to electrical energy. Crystal Type. Symbol...
-
Digital Panel Meters - (611 companies)Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout. Digital panel meters are digital displays intended to be mounted in a panel, such as a control panel. They typically read some type...
-
Electrical Connectors - (2582 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
-
Analog Panel Meters - (160 companies)Analog panel meters measure and display processes and electrical variables with a simple dial display. Analog panel meters are instruments that measure variables such as pressure, flow, temperature, speed, current, and voltage. They display values...
-
Control Panel Services - (306 companies)...include: custom access control panels. custom electrical control panels. custom motor control panels. custom pump control panels. Typically, these specialized control panels are electronic, hydraulic, or pneumatic (air) with buttons, touch screen...
-
Flat Panel Displays - (771 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Patch Panels - (232 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available...
-
Composite Panels - (160 companies)Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
Product News
-
Kooltronic, Inc.
Ultra-Slim, Door-Mount Electrical Panel AC Unit Access Series closed-loop air conditioners from Kooltronic feature an ultra-slim 5-inch depth, versatile installation options, and a compact footprint - ideal for limited-space electrical enclosures and door-mount applications. The Access Series cabinet cooling units are designed to meet a capacity of up to 2,000 BTU/H and can be configured for applicable enclosure IP designations and/or voltage needs. Ideal for door-mount applications. 2,000 BTU/H cooling capacity. Ultra-slim 5-inch depth... (read more)Browse Enclosure Air Conditioners Datasheets for Kooltronic, Inc. -
Majestic Transformer Co.
Customizable Electrical Transformers Since the early 1940 's Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer... (read more)Browse Power Transformers Datasheets for Majestic Transformer Co. -
Tecmark Corporation
Safe Switching of Electrical Devices Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the TBS300 and TBS400 air switches. Basic Construction. 1/4" quick connect electrical terminals/li >. Silicone diaphragm material. Durable thermoplastic construction. Through-panel or surface mounting. UL Recognized, Canadian and United States, as an operating control. Switches available with international approvals. Available Features. SPST... (read more)Browse Air Switches Datasheets for Tecmark Corporation -
Majestic Transformer Co.
Custom Designed Electrical Transformers Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer... (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Altech Corp.
Altech Digital Panel Meters Used to monitor the performance of electrical equipment, Digital Panel Meters are instruments that display an input signal in digital form. Primarily used in process control equipment as they are an affordable option to present data from instrumentation such as thermocouples, humidity and pressure sensors. They are also used in applications such as displaying voltage or current information. Meter Types. Multi Function Meters. Ampere Meters. Voltage Meters. Frequency Meter. Power Factor Meter... (read more)Browse Digital Panel Meters Datasheets for Altech Corp. -
ZAGO Manufacturing Company, Inc.
ZAGO Panel Bushing Seals Bushing Seals are Buy American Act, DFARS, REACH and RoHS compliant. They are sleek, user friendly, tough, reusable, and manufactured in malleable, yet extremely resilient gray silicone. With a durometer hardness of 35-55, ZAGO Panel Bushing Seals are perfect for protecting toggle switches on boats, electrical components, and rugged military equipment. They meet MIL-DTL-5423, and they are ready for shipping. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch > > >Established Company... (read more) -
Majestic Transformer Co.
Custom Electrical Transfomers designed for you Custom Electrical Transformers. Since the early 1940 's Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement... (read more)Browse Power Transformers Datasheets for Majestic Transformer Co. -
Kooltronic, Inc.
Electrical Enclosure Heaters & Humidity Control When the relative humidity rises above 60%, condensation will begin to form on the electronics housed within an enclosure. To prevent this dangerous moisture build-up, Kooltronic offers a selection of enclosure fan heaters that help maintain consistent temperatures and prolong the life of sensitive electronics. Several models of high-performance fan heaters and compact PTC heaters are available, and all models are DIN rail mountable. > > Browse Electrical Enclosure Heaters (read more) -
Majestic Transformer Co.
Custom Electrical Transformer For Your Application Since the early 1940 's Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer... (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Wilcoxon Sensing Technologies
Ultrasound Leak Detection & Electrical Inspection a characteristic of a specific gas, the receiver detects the turbulent airflow of any compressed gas. Detecting and repairing one leak of an expensive gas can save more than the price of the leak detection kit kit. Repairing one compressed air leak can save $250-$18,500 per year. Detect ultrasound created by corona discharge, tracking, and arcing from a safe distance, with no need to remove electrical panels. Ultrasound produced by electricity escaping in high-voltage lines or jumping across gaps... (read more)
-
The Genealogy Of A Corporation: I-T-E
Also, ac- quired other area BullDog agents. Also Stan- dard Electrical & Manufacturing of Dallas, TX was a substantial manufacturer of switch boards and panel boards.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… skin response'),(41188,'electrical storm'),(41189,'electrical switch'),(41190,'electrical system'),(41191,' electrical work'),(41192,'electrically' … … 42263,'england'),(42264,'english'),(42265,'english bean'),(42266,'english breakfast tea'),(42267,'english bulldog '),(42268,'english … … 43620,'ethician'),(43621,'ethicism'),(43622,'ethicist'),(43623,'ethics'),(43624,'ethics committee'),(43625,'ethics panel '),(43626,'ethiopia' …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 electrical_storm_N 0,0,0,0,0 electrical_system_N 0,0,0,0,0 electrical _work_N 1,0 … … english_bean_N 0,0,0,0,0 english_breakfast_tea_N 0,0,0,0,0 english_ bulldog _N 0,0 … … ethical_motive_N 0,0,0,0,0 ethics_committee_N 0,0,0,0,0 ethics_ panel _N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 electrical_switch_N 0,0,0,0,0 electrical_system_N 0,0,0,0,0 electrical _work_N 1,0 … … english_bean_N 0,0,0,0,0 english_breakfast_tea_N 0,0,0,0,0 english_ bulldog _N 0,0 … … ethical_motive_N 0,0,0,0,0 ethics_committee_N 0,0,0,0,0 ethics_ panel _N 0,0 …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: sphecoidea%1:05:00:: gall_wasp%1:05:00:: tenthredinidae%1:05:00:: camponotus%1:05:00:: bulldog _ant%1:05:00 … … 06:00:: digital_subscriber_line%1:06:00:: dime_bag%1:06:00:: dining-hall%1:06:00:: dinner_service%1:06:00:: diplomatic_pouch%1:06:00:: dirndl%1:06:01:: dishpan%1:06:00:: disk_clutch%1:06:00:: display_ panel %1:06:00:: distributor_cap%1 … … 00:: ejection_seat%1:06:00:: electrical _contact%1:06:00:: electric_frying_pan%1 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… stem_N|134 birch_leaf_miner_N|1 birch_N|12 defoliation_N|1 formicidae_N|2 carpenter_ant_N|1 fire_ant_N|1 subtropical_J|48 anthill_N|1 enslave_V|3 slave_ant_N|1 slave-making_ant_N|2 bulldog _ant_N|1 genus_myrmecia_N|1 amazon_ant_N|1 … … automaton_N|2 reverberation_N|2 gauge_N|13 barometer_N|6 methyl_N|3 ethyl_chloride_N|1 local_anesthetic_N|7 capillary_vessel_N|1 vasoconstrictor_N|5 hypertensin_N|1 physiologically_R|8 angiotensin_N|6 vasopressor_N|1 l-shaped_J|2 bracket_N|8 bulldozer_N|2 moldboard_N|4 suspension_bridge_N|17 orinoco_river_N|3 ciudad_bolivar_N|1 depiction_N|8 brace_V|22 sock_N|10 goad_N|4 molding_N|24 heraldry_N|11 announce_V|39 electrical _circuit_N|8 switchboard_N|1 positively_R|14 electrode_N|26 … … steel_N|120 hammer_V|12 vietnamese_J|5 long_sleeve_N|6 panel _N|30 tunic_N|7 trouser_N|35 great_hall_N|1 …
-
Sleep Apnea: Pathogenesis, Diagnosis and Treatment
… increase is not fully maintained during sleep in either humans or the English bulldog , a natural animal … Conversely, increasing the upper airway motor tone by electrical stimulation improves airway patency and can prevent obstructions … The top panels show average levels of lingual EMG determined during successive 10-second intervals over 2 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102915904,2,'alligator_clip%1:06:00::'). sk(102916065,1,' bulldog _wrench%1:06:00 … … 00::'). sk(102955247,3,'condenser%1:06:01::'). sk(102955247,4,' electrical _condenser%1:06:00 … … 00::'). sk(103097890,1,'controlled_substance%1:06:00::'). sk(103098140,1,'control_ panel %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102812088,2,'alligator_clip',n,1,0). s(102812249,1,' bulldog _wrench',n,1 … … 2,0). s(102850314,3,'condenser',n,1,1). s(102850314,4,' electrical _condenser',n,1 … … 1,0). s(102985822,1,'controlled_substance',n,1,0). s(102986072,1,'control_ panel ',n,1 …
-
Breaker Compatibility - Self Help Forums
Electrical - Existing Home Electrical Repair / Remodeling Ideas / Problem Solving Solutions I have a Bulldog panel and I was wondering if Pushmatic breakers are 100%compatible with this panel?