Products/Services for Bundy Tube Fittings
-
Tube Fittings - (1111 companies)Tube fittings connect runs of tubing (for in-line, offset, multi-port, and mounting configurations) to other tubing sections, pipe, hose, or other components. Systems are typically configured with straight sections connected by fittings...SizeMaterialType
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Tube and Pipe Bending Machines - (316 companies)Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...
-
Tubing - (2354 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
-
Hose Fittings - (1187 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
-
Pipe Fittings - (1911 companies)...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings...
-
Hydraulic Fittings - (286 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pneumatic Fittings - (207 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Gas Fittings - (82 companies)...the Tube Fitting Learn More page. Features. Features should be selected based on the desired application. Examples of gas fitting features include: Gas bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections...
-
Sanitary Fittings - (109 companies)American Petroleum Institute. Tubes and pipes are often interchangeable in industry, the main difference typically being how their dimensions are specified. Generally, tubes and their fittings are defined with exact rather than nominal dimensions...
Product News
-
NewAge Industries
Plastic Barbed Tube Fittings for Soft Tubing Thermobarb (R) plastic fittings feature: High impact strength. Excellent chemical resistance. REACH and RoHS compliant. Free of phthalates. Made in USA. NewAge (R) Industries stocks Thermobarbs in styles such as tees, wyes, elbows, straight connectors, adapters, and reducers. Sizes range from 1/8" through 1" tubing I.D. Learn more and see the Thermobarb installation video. (read more)Browse Tube Fittings Datasheets for NewAge Industries -
RLS LLC
RLS Refrigeration Press Fittings Press Fittings will become even more important. Faster and Easier. RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. Tube ends are prepped in nearly the same way as brazing, but the press tool does all the connection work for you in just seconds. You not only eliminate the time-consuming... (read more) -
RLS LLC
Copper Press Fittings Copper Press Fittings. RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. Tube ends are prepped in nearly the same way as brazing, but the press tool does all the connection work for you in just seconds. You not only eliminate the time-consuming brazing process, but also the time and effort... (read more) -
NewAge Industries
Compression Fittings for Pure Fluid Applications Pureloc (R) compression fittings are made from durable PFA fluoropolymer and work best with rigid and semi-rigid tubing made from materials like fluoropolymer, nylon, polyethylene, and polypropylene. Pureloc is a multi-part fitting that works by compressing, or squeezing, the O.D. of the tubing. In general, compression fittings offer superior sealing characteristics over push-to-connect fittings but are more complicated to install. Each Pureloc fitting is supplied with installation instructions... (read more)Browse Tube Fittings Datasheets for NewAge Industries -
RLS LLC
Flame-Free RLS Press Fittings Press Fittings will become even more important. Faster and Easier. RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. Tube ends are prepped in nearly the same way as brazing, but the press tool does all the connection work for you in just seconds. You not only eliminate the time-consuming... (read more)Browse Tube Fittings Datasheets for RLS LLC -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
RLS LLC
Mastering Efficiency with RLS Press Fittings Don't miss our latest contractor video. This new video captures a day in the life of Jamie Christensen of Elevated Mechanical as his firm installs a 26-ton Mitsubishi CITY MULTI VRF system - with a little help, of course, from some RLS press fittings. WATCH NOW. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch > > > >RLS Rapid Locking System. Here's a quick look at the many advantages of using RLS flame-free press fittings to make reliable copper tube connections in high-pressure HVAC... (read more)Browse Tube Fittings Datasheets for RLS LLC -
NewAge Industries
Comparison of Fittings For Plastic & Rubber Tubing When you 're using plastic tubing or rubber hose, you will, in most cases, need to attach it to something ... a piece of equipment or another section of tubing. Fittings or connectors are a common means to accomplish this and come in many different materials -- polyethylene, nylon, PVDF, fluoropolymer, stainless steel, brass -- so you can select the best match for your application. There are many styles of fittings, from simple barbed varieties to multi-component compression types to heavy duty... (read more)Browse Tube Fittings Datasheets for NewAge Industries -
Zatkoff Seals & Packings
THE SD 7200 TUBE COATING DISPENSER Learn more about the value of the SD 7200 Tube Coating Dispenser, its benefits, and product specifications by downloading our product brochure. THE SD 7200 TUBE COATING DISPENSER OFFERS PRECISION OTHER & BENEFITS. Many medical devices are created with plastics joined together with solvents. The typical method for assembly was to dip plastic components into the solvent and blot away the excess. While an effective adhesive mechanism, there are a number of disadvantages to using this method... (read more) -
NewAge Industries
Fittings Installation Videos Show Proper Steps These videos offers instructions along with helpful tips for installing fittings available from NewAge (R) Industries. Averaging under four minutes in length, the videos highlight points such as twisting a barbed fitting when inserting it and making sure tubing is cut cleanly at a 90 degree angle. Videos on clamp installations and how to cut tubing are also available. (read more)Browse Tube Fittings Datasheets for NewAge Industries
-
Steering Conversions for Left Hand Drive Vehicles.
New steel bundy tube brake lines of the correct bore must be fitted as necessary.
-
LPG Fuel System Approval.
Copper brazed steel piping to Australian Standard AS 1751 (" bundy " tubing ) or equivalent with an outside diameter of 6 mm and a wall thickness of at least 0.71 mm. LPG HIGH PRESSURE PIPE CONNECTORS AND FITTINGS MOT Reference NOTE: Steel or stainless steel connectors and fittings …
-
ZASMHBA0001385
Torch brazing is often used to join copper and Bundy steel tube assemblies for the heating, air conditioning, and refrigeration industries. … including small joints for jewelry parts, large-diameter (75 mm, or 5 in.) tubes, and fitting joints.
-
Butt Welded Pipe Fitting Exporters, Butt Welded Pipe Fitting Selling Leads (Page 3)
Welded Steel Pipe Our welded steel pipes come into butt-weld pipes, arc welded tubes, Bundy tubes and resistance weld... Shijiazhuang Rensheng Pipe Fitting Co., Ltd.
-
National Code of Practice for Light Vehicle Construction and Modification.
Hydraulic pipes must be made from steel bundy tube complying with SAE J1047 or equivalent. … not be machined to reduce the diameter of the spindle in order to fit the bearings of …
-
Design and construction of a thermophotovoltaic generator using turbine combustion gas
COOLMGMODULE The cooling module fits aroundthe emitter and is designed to cany the thennophotovoltaic cells and insure … The central designof the cooling module ISbased on !4 inch square copper tubing The rubing was soldered … … were mounted to copper plates that were fastened to the insii of the bundies with high temperature …
-
condensers tube,China condensers tube Manufacturers, Suppliers - ECOL
Details for tube condenser1) Material: Bundy tube (steel tube coated with copper): 4.76 x 450mm, 6.35 ... can supply the items according to customers' drawings or samples. … customer designed fabricated Chemical reactors, Storage Tanks, Blenders, Condensers and all its accessories, pipes, fittings and sections.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61495/HTL_TR_1967_047.pdf?sequence=1
Gambill and Bundy (6) and Bergles and Morton (1). tape fit is said to exist when there is no measurable gap between the tape and tube wall; whereas a "snug" tape fit exists when a gap of .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61479/HTL_TR_1965_034.pdf?sequence=1
57 E. V. Seymour, "A Note on the Improvement in Performance Obtainable From Fitting Twisted-Tape Turbulence … 58 W. R. Gambill and R. D. Bundy , "High-Flux Heat Transfer Characteristics of Pure Ethylene Glycol … 60 A. E. Bergles, "Subcooled Burnout in Tubes of Small Diameter," ASME Paper No. 63-WA …