-
Supplier: Inductotherm Group
Description: quality, high strength brazed joints. Whilst offering a wide range of standard vacuum aluminum brazing furnace designs for a variety of applications, Consarc also has the flexibility to design for bespoke or individual customer requirements. Features Closely spaced ribbon
- Application: Brazing / Soldering
- Height: 550 to 2100 mm
- Length (Chamber / Tube): 610 to 7000 mm
- Width / Tube O.D.: 425 to 1500 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The FN Series Electric Box Furnaces feature extremely uniform temperature gradients over a wide temperature range, and atmosphere tight construction. Two uniformity ranges are offered: +/-10°F (+/-5°C) and +/-5°F (+/-3°C). Several important features are combined to achieve
- Application: Annealing, Brazing / Soldering
- Atmosphere: Air / Oxidizing, Inert, Reducing, Salt Bath
- Configuration: Box
- Controller Type: Programmable
-
Supplier: L&L Special Furnace Co., Inc.
Description: ceramic field applications include ceramic bisque firing, thin film processing, glazing, and decorating. Brazing, calcining, drying, melting of glass and metals, glass annealing and bending, enameling, and sintering are just some of the other applications XLE furnaces are used for.
- Application: Aging, Annealing, Brazing / Soldering, Drying, Heat Treating, Quenching
- Atmosphere: Inert
- Configuration: Box
- Controller Type: Programmable
-
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLC SERIES Atmosphere Retort Furnaces represent an advanced design which emphasizes process quality and control as well as operator safety. The control system, alloy retort and flow system are completely integrated as one unified system. Any application requiring 100% hydrogen or a mix of
- Application: Annealing, Brazing / Soldering
- Atmosphere: Air / Oxidizing, Inert, Reducing, Salt Bath
- Configuration: Other
- Controller Type: Programmable
-
Supplier: Plansee SE
Description: isostatic pressing (HIP). And for any questions you have about sintering, brazing, annealing and heating systems, we are the right people to ask. Is your process not yet on the list? That makes it all the more exciting. Because we regularly develop hot zones for new thermal processes in
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Process Temperature: 1000 to 2800 C
-
Supplier: L&L Special Furnace Co., Inc.
Description: The JSC SERIES is an electric Bell/Shuttle Lift furnace with a bell type "top hat" alloy low dew point retort. The system normally includes one plug insulated base, one retort, one furnace, one separate insulated "parking" base, and an overhead hoist and shuttle system. The control
- Application: Annealing, Brazing / Soldering
- Atmosphere: Air / Oxidizing, Inert, Reducing, Salt Bath
- Configuration: Other
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature in Air Atmosphere: 2750°F / 1510°C In Reducing Atmosphere: 2500°F / 1371°C TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature insulating
- Application: Aging, Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing, Reducing
- Configuration: Box
- Controller Type: Single Set Point
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Foundry / Melting, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel
- Application: Annealing, Brazing / Soldering, Heat Treating, Preheating, Other
- Atmosphere: Air / Oxidizing
- Configuration: Top Loading
- Controller Type: Single Set Point
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is
- Application: Aging, Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Configuration: Top Loading, Other
- Controller Type: Single Set Point
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Foundry / Melting, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing,
- Application: Annealing, Brazing / Soldering, Firing / Sintering
- Atmosphere: Air / Oxidizing
- Configuration: Top Loading
- Controller Type: Single Set Point
-
Supplier: L&L Kiln Mfg. Inc.
Description: L&L Kiln Mfg., Inc. announces the development of a line of large industrial-grade Bell-Lift kilns designed for industrial ceramics and other industrial applications. The first model is 100 cubic feet (66" wide by 48" deep by 54" high). Larger and smaller models can be built. The kiln reaches 2350°F
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Foundry / Melting, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Abbott Furnace Company
Description: Furnace brazing is a recognized alternative to traditional metal joining techniques. Abbott Furnace Company's continuous belt brazing furnaces ensure consistent brazing results by offering superior temperature and atmosphere control. Features: Alloy or
- Application: Brazing / Soldering
- Atmosphere: Inert, Reducing
- Configuration: Continuous / Conveying
- Heat Source / Transfer: Combustion, Natural Gas
Find Suppliers by Category Top
More Information Top
-
Brazing
A prototype CAB braze furnace design is shown in Fig. 3.7 and is currently envisioned for use in a typical aluminum heat-exchanger man- ufacturing plant.
-
ZBRSE2003P015
A prototype CAB braze furnace design is shown in Fig. 3.7 and is currently envisioned for use in a typical aluminum heat-exchanger manufacturing plant.
-
Thermal Modeling of the Controlled Atmosphere Brazing Process Using Virtual Reality Technology
ABSTRACT In this paper is a description of a simple virtual reality (VR) - controlled atmosphere brazing ( CAB ) furnace created using the virtual reality technology based on the physics of a simple thermal model.
-
ZHTP00903P05
Michigan Brazing LLC, Howell, Mich., (www.michiganbrazing.com) installed a controlled atmosphere brazing ( CAB ) furnace line from Seco/Warwick to expand production of aluminum radiators.
-
The Effect of Nocolok Potassiumfluoridezincate Flux on Evaporator Corrosion Resistance
This trend is current in heat exchanger technology brazed by Controlled Atmosphere Brazing ( CAB ) furnace .
-
Hierarchical process control by combining SPC and soft computing methods
The proposed algorithm will be implemented in the controlled atmosphere brazing ( CAB ) furnace to braze aluminum heat exchange components.
-
ZCP2001HT277
Fig. 1) Controlled Atmosphere Brazing ( CAB ) furnaces for these two .
-
A Numerical Simulation of the Thermal Process in Controlled Atmosphere Brazing (CAB) of an Aluminum Heat Exchanger
There is a growing number of aluminum heat exchangers that are brazed in a controlled atmosphere brazing ( CAB ) furnace [1].
-
ZHTP00705P034
Booth 1415 Seco/Warwick, Meadville, Pa., manufactures heat treating equipment including aluminum heat treatment, solution heat treat & aging, general heat treat furnaces, process atmosphere generators, vacuum furnaces , CAB brazing , and aluminum reverb melting & holding systems.
-
ZCP2012IBSCMPD
CAB brazing using glass furnace To accomplish the task of brazing Al foam with microchannel tube, it is considered that Sil flux may be a good choice for bonding of tube surface and foam ligament when they are in good contact with …