-
Supplier: Baumer Ltd.
Description: oil complying withdemands from FDA for use in the food and pharmaceutical industries. The electronics are located in a separate sealed housing giving FlexBar HRT superb resistance to moisture. Cable connection is via gland or plug. The HART® communication features on-line
- Accuracy: 0.1000 ±% FS
- Display: Digital
- Electrical Output: Analog Current, HART® Protocol
- Media: Liquid
-
Supplier: TE Connectivity
Description: Body Features Port Material : 316 SS Configuration Features Electrical Connection : 1/2 MNPT Conduit Fitting with Gland Cable Seal Pressure Port/Fitting : PTFE Coated Elastomeric
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 15 psi
- Meter Technology: Other
- Output: Analog Current
-
Supplier: TE Connectivity
Description: Body Features Port Material : 316 SS Configuration Features Electrical Connection : 1/2 MNPT Conduit Fitting with Gland Cable Seal Pressure Port/Fitting : PTFE Coated Elastomeric
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 13 psi
- Media Type: Liquid
- Meter Technology: Other
-
-
Supplier: SensorsONE, Ltd.
Description: , controllers and panel displays. Depending on the installers preference the sensor can be supplied with an integral cable gland to prevent tampering once installed or a DIN plug for more convenience during installation.
Find Suppliers by Category Top
Featured Products Top
-
Seal out moisture and contaminants that can damage equipment and devices and provide protection against environmental influences. Ensure that cables stay securely in place, reduce stress on termination points and more. Altech "Cord Grips" meet all national and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
Protect your outdoor electronics with a breathable waterproof cable gland Milvent® IP68 grade breathable and waterproof (read more)
Browse Cable Glands Datasheets for Shenzhen Milvent Technology Co., Limited -
Benefits: Reliable connections for gathering data. Sealed for wet applications. Flexibility on glands and seals for demanding environments. Stainless steel for best longevity and hot sterilization (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
hold. It also acts as a battery compartment. An M16 cable gland can be fitted in place of the battery compartment, allowing for cable connection to the host machine. The extended range now consists of 12 standard sizes with external dimensions from 4.64" x 4.72" x 3.14" to 6.61" x 9.44" x 5 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
sealing process. This sheath is then placed through a sealing gland. This process allows the fiber optic cable to be sealed without the use of epoxies and with minimal out-gassing. The (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
cable gland. The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current and increased noise immunity). To view the product (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
inverter converts 24Vdc (21-230Vdc range) input to 230Vac continuous at 50Hz. Custom input/output values are readily available. Input and output are via sealed circular connectors, cable glands or custom connections. Key Specifications (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
optic feedthrough (FSA). The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the sealing process. The sheath is then placed through a seal fitting (also known as a sealing gland), allowing the fiber optic cable to be sealed without (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
-ratings. Key features IP66-rating provides protection from the ingress of water, fog, dust, sand, oil, salt, insects and other environmental contaminants; Diecast aluminum packages – robust, durable; I/O connectors: sealed cable glands or custom (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
– high frequency; Application-specific vents for pressure equalization; Sealed, circular connectors, MIL connectors or cable glands; Internal module ruggedized and conformal coated; 0°C to +50°C operating temp. range for full specification (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Principles of Marine Bioacoustics
Assembly drawing of the USRD J9 transducer; 1, rubber seals ; 2, rubber O-rings; 3, cable gland ; 4, magnet; 5, lead; 6, rubber jacket; 7, grille; 8, slit filled with silicone oil response 9, magnesium diaphragm ; 10, diaphragm housing; 11, front pole …
-
Repeater design for the Newfoundland¿Nova Scotia link
Outside the brass cover is a larger chamber closed by a flexible polyvinylchloride (p.v.c.) diaphragm and containing p.i.b.—a viscous liquid—which prevents sea water coming into direct contact with the bulkhead seal and the gland assembly. … clamps for attaching the repeater housing to the armour wires of the sea cable , and the housing …
-
The Technology of High-Performance Artificial-Lift Operation of Oil and Gas Wells in the Complicated Conditions of the Arctic Fields
Reciprocating motion of the traveler precludes the opportunity to use traditional, such as face and gland seals . In this regard, the cavities of the stator and inverter cable glands will be protected against ingress of formation fluids by a external diaphragm .
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
… sets/conveyor belts/gaskets/seals/o-rings/stops/rings/discs/plugs; cases; plywood; paperboard cartons/boxes/cases/containers; paper tape/labels/stickers/manuals/printed materials/posters; felt (HTSUS Subheading 5602.21); transmission/conveyor belts; glass containers; stainless steel strips/coils/bars/rods; steel tubes/pipes/profiles/bars/rods/pipe fittings/sleeves/elbows/unions/bends/rings/grommets/gaskets/connectors/couplings/adapters/bushings/nipples/elbows/plugs/ferrules/flanges/bellows/inserts/ glands /containers/grills/netting/fencing/stops/caps/dowels/pins/leaf springs/plug seals /ring seals/straps/extensions; steel fasteners … … and motors; pneumatic engines/motors/cylinders/actuators; diaphragm pumps; air compressors; air … … extension); mercury vapor lamps; diodes; light emitting diodes; electronic simulators; demonstration kits; ethernet cables ; electric cables; connecting …
-
CR4 - Thread: Difference between IS & NIS cable
Previous in Forum: Confusion in Choosing Snubber/Syphon and Diaphragm Seal You might be interested in: Cable Glands , Cable Laying Services, Cable Assemblies .
-
The Development And Utilisation Of The Fluid-Filled Electrical Connector
Based on the well-proven "stuffing- gland deslgn" but wlth many detall refinements such as the lntroductlon of flexlble diaphragms and lnternal boot seals . … protectlon agalnst water lngress and allows the termlnatlon to be remade In the event of cable damage.
-
High voltage cable practice
For the purposes of faujt loca- tion the cable run is divided into sections by semi-stop … These are similar to ordinary joints but have stuffing glands giving an almost perfect oil seal except for the slow migration through the compressed insulation. A diaphragm designed to rupture at 500 lb/in2 is in each of two safety heads connected to …
-
Innovative Solutions Enable Production Start of China's First Marginal Subsea-Tieback Oil Field
Because the cable pigtail had a set length and could not be cut shorter, a reusable cable -end seal against seawater ingress became necessary. This de- vice incorperated effective gland packing and was filled with silicon gel. A water-pressure-compensation diaphragm was also included.
-
Innovative Solutions Make China''s First Marginal Subsea tie Back oil Field Into Production
Due to the cable pig tail has set length and can’t be cut shorter, cable end sealing from sea water ingress become necessary. This device incooperate effective gland packing and filled with silicon jell. Water pressure compensation diaphragm is also included.
-
High-Fidelity Underwater Sound Transducers
Rubber seals , rings, (i) cable gland , (3 magnet, (®) lead, rubber jacket, (g grille, slit filled with silicone oil, ®3 mag- .nesium diaphragm , () diaphragm housing, .