Products/Services for Caesium Vapor Magnetometers
-
Magnetometers - (66 companies)They have a very wide range of magnetic field measurement and are used in medical, particularly neuroscientific, applications. Atomic SERF magnetometers achieve very high magnetic field sensitivity by monitoring a high density vapor of alkali metal...TechnologyForm FactorOutputs / Interfaces
-
Gas and Vapor Barriers - (112 companies)Gas and vapor barriers are used on the exterior of buildings to allow air flow, but limit the passage of moisture. Gas and vapor barriers, also known as membranes, consist of materials or structures used to prevent gas and other vapors from...
-
Vapor Recovery Systems - (33 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
-
Time and Frequency Standards - (34 companies)...masers are very low cost and short term stability, but may not have the long term accuracy compared to other atomic clocks. Rubidium and caesium or cesium atomic fountain clocks use the absorption of microwaves in a gas stream or microwave cavity...
-
Thin Film Coating Services - (222 companies)Thin film coating services apply very thin layers of specialized materials to part surfaces. They perform processes such chemical vapor deposition (CVD), physical vapor deposition (PVD), ion implantation, electrochemical deposition (ECD), plasma...
-
Steamers and Steam Generators - (119 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
-
Dial Thermometers - (259 companies)Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both. How to Select Dial Thermometers. Bimetal Thermometer. Capillary Thermometer Vapor...
-
Gas Generation Equipment - (335 companies)Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements. Gas generation equipment may provide...
-
Gaussmeters - (34 companies)...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
-
Compressed Air Filters - (513 companies)Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply. In a standard compressed air filter the following components will be found between the point where the compressed air enters...
Product News
-
VAST STOCK CO., LIMITED
3 Axis Magnetometer: FXOS8700CQR1 Categories: Sensors, Transducers. Part Status: Active. Sensor Type: Accelerometer, Magnetometer, 3 Axis. Output Type: I ^2C, SPI. Operating Temperature: -40 C ~ 85 C (TA) (read more)Browse Sensor Chips Datasheets for VAST STOCK CO., LIMITED -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
DigiKey
Melexis MLX90392 3D Magnetometer Melexis' MLX90392 Triaxis (R) linear Hall effect magnetic sensor is designed for low-power and cost-sensitive applications. MLX90392ELQ-AAA-011 provides a low noise sensor of 7 uTRMS for +-50 mT variant and MLX90392ELQ-AAA-010 is 1 uTRMS at +-5mT variant. This sensor is suitable for space-constrained applications using a UTDFN-8 JEDEC qualified package. Features. UTDFN-8 package (JEDEC qualified) 2 mm x 2 mm, 5 mm x 0.4 mm. Programmable parameters on the fly. Micropower 1.5 uA of power down... (read more)Browse Magnetometers Datasheets for DigiKey -
MultiDimension Technology Co., Ltd.
High Resolution Three-Axis USB Magnetometer USB27053 - Three-Axis Low-Field USB Magnetometer. MDT presents USB27053 programmable USB magnetometers. The plug-and-play magnetometers can measure magnetic fields up to +-50 Oe in three axis at frequencies up to 200 Hz. Results can be accessed using MDT's graphical user interface or can be integrated into the user's custom written program. Additionally, the user may reprogram the electronic probe using open source Arduino development tools. Features and Benefits. High Sensitivity Tunneling... (read more)Browse Magnetometers Datasheets for MultiDimension Technology Co., Ltd. -
Linde Advanced Material Technologies
Vapor Deposition Coatings We offer cathodic arc physical vapor deposition (CAPVD), chemical vapor deposition (CVD) and electron beam physical vapor deposition (EBPVD) processes to create coatings of all different materials and structural properties on your most critical components. (read more) -
Gelest, Inc.
Chemical Vapor & Atomic Layer Deposition Chemical Vapor Deposition (CVD) & Atomic Layer Deposition (ALD). The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. CVD is carried out by passing a volatilized precursor (such as a silane, organometallic, or metal coordination complex) over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and the ligands associated... (read more)Browse Organic Chemicals Datasheets for Gelest, Inc. -
Environics, Inc.
Water Vapor Gas Standard Generator Water Vapor Gas Standard Generator. The Water Vapor Gas Standard Generator is an exciting product from Environics with a tradition of over 25 years of use in the field. Units are specifically designed to generate accurate and repeatable moisture gas standards to your exact specifications. The standard configuration is a passive system. Units are custom designed based on the concentrations and flows your application requires. Systems can contain multiple mass flow controllers and multiple... (read more)Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Branch Environmental Corp.
Vapor Phase Carbon Adsorption Systems Deep-Bed Vapor Phase Carbon Adsorption Systems. Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans. Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. The construction of the shell and internal supports of the Deep-Bed Vapor Phase Carbon... (read more)Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
Gaumer Process
Steam Vaporizers - create gas vapor from a liquid. STEAM VAPORIZERS. Steam Vaporizers are used to create gas vapor from a liquid. Many applications use electric vaporizers for such liquids as anhydrous ammonia, thermal transfer fluids, removing hydrocarbons from liquids, distillation processes and other common liquids. (read more)Browse Vaporizers Datasheets for Gaumer Process -
Control Instruments Corp.
Solvent Vapor Monitoring in Coil Coating Ovens PrevEx Flammability analyzers are used in coil coating to monitor the flammability of the solvent vapor driven off during the drying process. PrevEx analyzers accurately measure solvent mixtures and can withstand the temperatures required to prevent sample clogging in coil coating plants. Examples of coil coating applications include: Metal Coating. Steel Coating. Sheet Finishing. Download "Solvent Vapor Monitoring in Coil Coating Oven Atmopsheres" application note for additional information... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp.
-
Quantum magnetometer for stabilization of the neutron magnetic resonance
Therefore, the res- onant RF field can be generated using a simple analog divider (120-fold) of the output frequency of the cesium vapor magnetometer , and exact tuning to the neutron resonance frequency can be provided by slightly chang- ing the magnetometer …
-
Adaption of the Magnetometer Towed Array geophysical system to meet Department of Energy needs for hazardous waste site characterization
Seven cesium vapor magnetometers are mounted on a ten- foot wide platform; each magnetometer takes 20 measurements per second.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA476601&Location=U2&doc=GetTRDoc.pdf
The sensor, shown in Figure 2, combined a Geometrics Cesium vapor magnetometer (model 823A) with a Geophex GEM-3 frequency-domain EMI sensor operating at three frequencies (3, 6 and 13 kHz).
-
Field Evaluation of Two New Boom-mounted Airborne Vertical Magnetic Gradient Arrays
These arrays consist of 16 and 22 cesium vapor magnetometers respectively, configured as 8 and 11 vertical magnetic gradiometers.
-
A magnetostatic signature measurement and analysis system
The facility consists of a remotely situated nonmetallic laboratory which contains two caesium vapour magnetometers .
-
Encyclopedia of Solid Earth Geophysics
Alongside the fluxgate satura- ble-core magnetometers, cesium vapor magnetometers have become a standard in many areas (aeromagnetic survey, marine geophysics, environmental geophysics, and archaeological prospection) due to the improved noise signal levels against the Overhauser magne- tometers or the helium-cooled …
-
Identification of Magnetic Anomalies From Basement, Intrasedimentary Faults And Salt Domes And Basement Structural Interpretation Enhance Prospectiveness For U...
A high resolution Cesium Vapor magnetometer was flown at 500 foot modified drape to sample subtle high frequency signal and cultural noise.
-
INEL cold test pit demonstration of improvements in information derived from non-intrusive geophysical methods over buried waste sites. Phase 2, Final report
Magnetic field measurementsweremadewith a protonprecession magnetometer(Fig. 2-2) and a cesium vapor magnetometer (Figure 2-3).
-
Procedures for ground-water investigations
cesium vapor magnetometer ,operator'smanual, and circuit diagrams O__RRproton precessionmagnetometerand operator'smanual O__RRflux- gate gradiometerand operator'smanual .
-
Chemical Sciences: A Manual for CSIR-UGC National Eligibility Test for Lectureship and JRF/Magnetometer - Wikibooks, open books for an open world
○ 2.6 Caesium vapor magnetometer .