-
Supplier: Nikon Metrology
Description: -side measurement Easy to operate Automatic part and fixture recognition Program selection from interface panel Handheld devices for data input Pallet transfer and loading system Benefits & features CMM program menu for
- Application: Dimensional Measurement
- Control: PC
- Mounting Options: Free Standing
- Operation: Bridge, Cantilever
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling
- Length: 30 inch
- Shape / Mounting Surfaces: Square
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
- Width: 30 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling
- Length: 12 inch
- Shape / Mounting Surfaces: Square
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
- Width: 12 inch
-
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling
- Length: 18 inch
- Shape / Mounting Surfaces: Square
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
- Width: 18 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling
- Length: 24 inch
- Shape / Mounting Surfaces: Square
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
- Width: 24 inch
Find Suppliers by Category Top
More Information Top
-
Elimination of Settling Error Due to Clamping Forces in On-Machine Measurement
OMM measures the workpiece clamped on the fixture , whereas a CMM does so in the free state.
-
Cutting Tool Engineering | October 2013 | Machinist's Corner | Fixture job doesn't hold up
Also, the parts didn’t quite fit in the fixtures as expected, and the clamp on one fixture interfered with the CMM probe.
-
Accessibility analysis for the automatic inspection of mechanical parts by coordinate measuring machines
A setup is characterizedby a fixed workpiece orientation with respect to a CMM . and by the associated fixtures and clamping equipment.
-
Fixture Configuration Design for Sheet Metal Assembly with Laser Welding: A Case Study
The automotive parts are freeform parts; the measuring fixture elements are used to clamp the sheet metal parts onto the worktable of the CMM .
-
Heuristic planning in feature-based inspection for coordinate measuring machines
The path planning algorithm generates a CMM inspection path according to the generated process plan which avoids collisions between the CMM touch probe and the part or associated fixtures in the vicinity of the part, such as clamps or jigs.
-
Metrology of LIGO core optics
Figure to shows a picture ot the CMM probe head duringmeasurement of a LIGO substrate A fixture with three stepped pillars into which the elements sat snugly without clamping (see Figure 10) was used to enable all surfaces to be probed.
-
Elastic deformation of a fixture and turbine blades system based on finite element analysis
The CMM measurement is divided into two steps: firstly, to measure the displacement of the coordinate systems of the blade regarding fixture during clamping and machining, and then the displacement is transferred into the displacement of the vertex points of the sample …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38196/46972888-MIT.pdf?sequence=2
The angular positioning repeatibility of the fixture was tested by clamping and unclamping the kinematic fixture 1000 times, and measuring the three-dimensional tilt angle of the fixture using a coordinate measuring machine ( CMM )-- the Brown and Sharpe MicroVal PFx with a …
-
Correlation of CMM Data with Flexible Fixturing
When measuring sheet metal with hard gages or using CMM holding fixtures at multiple sites, the following factors must be considered: 1) Datums must be coordinated 2) Part orientation must be common with respect to gravity 3) Clamp sequence must be the …
-
CIRP Encyclopedia of Production Engineering
Work-holding devices such as jigs and fixtures , clamps and chucks, loading and unloading equipment are classified among these devices. Furthermore, inspection equipment such as on-machine probes and coordinate mea- suring machines ( CMM ) that are used …