-
Supplier: MCA - Advanced Materials Division
Description: Ketron® Life Science Grade (LSG) CC Polyetheretherketone PEEK is a unique compression molded grade that offers a high performance profile, due to its woven carbon fiber structure. With a composite composition that contains 57% Carbon Fiber, and 43% Impregnated PEEK
- Chemical / Polymer System Type: PEEK
- Industry: Other
- Tensile Modulus: 1400 ksi
- Tensile Strength (Break): 16000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM HPV Polyetheretherketone PEEK shapes are compression molded and carbon fiber reinforced, with graphite and PTFE lubricants. Due to this, this grade has the lowest coefficient of friction and the best machinability of all PEEK materials. Ketron® CM HPV
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), PEEK
- Industry: Other
- Tensile Modulus: 1100 ksi
- Tensile Strength (Break): 19000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM CA30 Polyetheretherketone PEEK is a compression molded, 30% carbon fiber-reinforced grade that exhibits outstanding impact, corrosion, chemical, and wear resistance. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high thermal
- Chemical / Polymer System Type: PEEK
- Industry: Other
- Tensile Modulus: 1000 ksi
- Tensile Strength (Break): 14000 psi
-
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM GF30 Polyetheretherketone PEEK is a compression molded, 30% glass fiber reinforced grade with excellent dimensional stability and outstanding chemical, corrosion, and creep resistance. With the addition of glass fibers, Ketron® CM GF30 PEEK has a significantly
- Chemical / Polymer System Type: PEEK
- Industry: Other
- Tensile Modulus: 850 ksi
- Tensile Strength (Break): 11000 psi
-
Supplier: Ensinger, Inc.
Description: This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,33 g/cm3 Main Features excellent
- Chemical / Polymer System Type: PEEK, Specialty / Other
- Elongation: 4.5 %
- Filler Material: Unfilled
- Tensile Modulus: 700 to 770 ksi
-
Supplier: Ensinger, Inc.
Description: This compression molded material is a Victrex® PEEK polymer modified with 30% glass fibre for increased strength. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,56 g/cm3 Main Features
- Chemical / Polymer System Type: PEEK, Specialty / Other
- Elongation: 2.1 %
- Filler Material: Fiber Glass
- Tensile Modulus: 1000 to 1200 ksi
-
Supplier: Fluorocarbon Limited
Description: Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), PEEK, Specialty / Other
- Form / Shape: Rod / Round Stock
- Hollow / Tubular Stock: Yes
- ID: 0.3937 to 33.46 inch
-
Supplier: Fluorocarbon Limited
Description: Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), PEEK, Specialty / Other
- Form / Shape: Rod / Round Stock
- Industry: General Industrial
- Overall Length: 118 inch
Find Suppliers by Category Top
Featured Products Top
-
ensure the purity Rich experience on PTFE material and process. What can Dechengwang Compression Molding work for you? Basic shape including blocks, small plates (square or (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses up to 0,56 inches. Standard lengths are 3 and 6 inches. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static dissipative compounds for real world applications. Special Features: Improved electrical conductivity (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
compressor efficiencies. In high volume usage, these materials can be injection molded and finished machined complete by Mitsubishi Chemical Advanced Materials. Custom components can be C.N.C machined from extruded and injection molded stock shapes. For increased tensile strength and stiffness, carbon (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for MCA - Advanced Materials Division -
custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover, at DCW, we design and manufacture various of products in high performance fluoropolymer material, such as (read more)
Browse Gaskets and Gasketing Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
molded parts or submersible foams, expect identical quality, uniformity, stability and weight for the density you specify – every time. From the oceans’ depths to deep space, we shape great ideas into reality. (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
the mold. The centrifuge holds the material in place as it hardens and cures, and is used to produce hollow objects, such as piping. Compression molding involves sandwiching composite materials between two matching molds, using heat and intense pressure (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
VESTAKEEP PEEK Resin & Shapes Now Available From Professional Plastics
Professional Plastics offers Extruded & Compression - Molded Vestakeep PEEK basic shapes (sheets & rods), as well as, VESTAKEEP PEEK resins for injection molding, compression molding and extrusion.
-
Insight Weekly – 22nd December 2014
Fibracon Twin, located in High Peak, Derbyshire, specializes in Polytetrafluoroethylene (PTFE) components, compression moulded PTFE stock shapes and CNC machined components made from high-performance plastics such as Polyaryletheretherketone ( PEEK ).
-
Röchling acquires UK-based Fibracon and Insoll
Fibracon Twin, located in High Peak, Derbyshire, specializes in Polytetrafluoroethylene (PTFE) components, compression moulded PTFE stock shapes and CNC machined components made from high-performance plastics such as Polyaryletheretherketone ( PEEK ).
-
Replacing Metals with PEEK (Polyetheretherketone): An Interview with John Walling at Victrex plc.
The amazing thing about PEEK is the wide range of processing options from injection molding , compression molding, and extrusion into shapes , film or fibers, to thermoforming, spray coating, or stock shape machining – it is truly one of the most versatile structural …
-
High-Performance Thermoplastics
These parts are made by compression molding , where the polymer is molded into the desired shape by heat and pressure. PBI Polymers also offers T-Series, which are alloys of PBI with PEEK ; the addition of PEEK …
-
ZASMHBA0003019
(b) Mold closing, compressing rnaterial to fill cavity ments and such resins as polyetheretherketone ( PEEK ) and polyphenylene sulfide (PPS), are used in the aerospace industry. These materials are expensive and are limited in their conformability to complex shapes , but, as high-performance …
-
Use of Victrex® PEEK™ Thermoplastic to Drive New Designs, Processing Flexibility, and Cost Reduction in Aerospace Components
There are other routes to manufacturing PEEK ™ components besides machining stock shapes and injection molding . Winding, pultruding or compression molding long fiber pre-impregnated (prepeg) tapes is an emerging fabrication method displacing …
-
DSC characterisation of compression moulded PEEK-PTFE plaques
… to be at higher temperature in the compression moulded plaques relative to the position of the peak in the remelting run in- dicating that the degree of order of the crystalline phase of PTFE is also dependent on the compression moulding process. In addition to the shift in temperature, there is also a difference in the shape of the PEEK melting peaks in the ‘as received’ specimens.
-
Micellaneous Information
… Particulate Compos- ites--J. Kolarik, pp. 433-441 Experimental Study on the Accuracy of Advanced Composite Tools for Slanted Shapes --C. K. Huang and … … Section Column Under Axial Compression --K. Y. Rhee and … … Process in Resin Transfer Molding --F. R. Phetan, Jr … … W. J. Liou and C. I. Tseng, pp. 492-499 Thermal Stability of PEEK /Carbon Fiber in …
-
Tribological behavior of poly(ether ether ketone) composites filled with potassium titanate whiskers sliding in different media
The to-be-tested PEEK composites filled with 15 wt % PTFE and various amounts of PTWs were produced by high-tempera- ture compression molding at 370–380 C and 10 MPa for 90 min.8 Finally, the samples were cut into a shape with an external diameter of …