-
Supplier: SAE International
Description: This specification covers tungsten carbide-cobalt in the form of powder.
-
Supplier: SAE International
Description: This specification covers tungsten carbide-cobalt in the form of powder.
-
Supplier: SAE International
Description: This specification covers tungsten carbide-cobalt in the form of powder.
-
-
Supplier: SAE International
Description: This specification covers tungsten carbide-cobalt in the form of powder.
-
Supplier: Accuris
Description: TUNGSTEN CARBIDE - COBALT POWDER SINTERED AND CRUSHED
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: samples hardmetal tungsten carbide grinding set for very hard, abrasive materials agate grinding set for soft to medium-hard, brittle, fibrous samples zirconium oxide grinding set for medium-hard, brittle, fibrous samples and iron-free grinding
- Equipment Types: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Process Type: Dry, Wet
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: are included in the price of the instruments. Crushing jaws and lateral support walls are available in the following materials: tempered steel, stainless steel, chromium-free steel, manganese steel, hardmetal tungsten carbide and zirconium oxide. Lateral support walls are also
- Equipment Types: Impact Mill / Crusher / Breaker
- Feed: Batch, Continuous
- Industry or Material Processed: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Process Type: Dry
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: -free steel, manganese steel, hardmetal tungsten carbide and zirconium oxide. Lateral support walls are also offered in aluminium. These can be replaced easily or the Jaw Crusher can be ordered to be delivered with the desired equipment.
- Equipment Types: Impact Mill / Crusher / Breaker
- Feed: Batch, Continuous
- Industry or Material Processed: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Process Type: Dry
-
Supplier: Advanced Abrasives Corp.
Description: RDP is the recommended product for machining many types of ceramic, glass and tungsten carbide. This material is ideal for all vitrified, phenolic and polyimide bond systems.
- Applications: Specialty / Other
- Grading System (Grit / Shot): Mesh Graded, Micron Graded
- Material / Composition: Mineral, Superabrasive - Diamond
- Shape: Crushed / Irregular
-
Supplier: ESAB Welding and Cutting Products
Description: formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications
- Alloy Type: Cobalt Alloy, Nickel Alloy
- Form / Shape: Powder
- Tips / Electrodes: Other
-
Supplier: Washington Alloy Co.
Description: extreme hardness of Chrom-Tung 600 deposits is achieved through the formation of the chromium and tungsten carbides within the matrix of the weld deposit. Applications Chrom-Tung 600 is used on earth moving and rock crushing equipment, augers, asphalt feed screws, sand pumps,
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: with sample pusher, 3 litres Standard rotor with V-cutting edges and fixed knives made of tool steel, hardmetal tungsten carbide or chromium-free tool steel or disk milling cutter rotor with indexable inserts and fixed knives made of hardmetal tungsten carbide Sieve
-
Supplier: American Cutting Edge, Inc.
Description: Carbide Zirconia Ceramic Titanium Hybrid TiN Titanium Nitride TC Titanium Carbide Ceramic New MAX Coating Whether you are score slitting, shear cutting, crush cutting, razor slitting, cutting cores or require
Find Suppliers by Category Top
Featured Products Top
-
Rated maximum oil bath temperature of 300°C (572°F) Rated bearing unit load of 8 MPa (1160 psi) Tungsten carbide lining Sizes up to 200 mm (8″) Center or offset pivot Drop-in replacement option (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings
More Information Top
-
PCD Technology Advances Sidetracking Capabilities
Current technology dictates that casing sidetracking mills are dressed with crushed tungsten carbide and/or pre-formed tungsten carbide.
-
Well Work Challenges in a Matured Offshore Operations
… jobs was specially designed and fabricated with the following built and cutting material: a) Built with solid stabilizer fins (to act as centralizers) as an integral part of the mill body and b) Combination of crushed tungsten carbide and tungsten carbide buttons …
-
Technical Improvements in Mill-Profile Design and Cutting Structures: Case Histories and Developments
Changing the Lead Mill cutting structure from the crushed tungsten carbide and/or pre-formed tungsten carbide to the cylindrically shaped insert cutting structure has had a profound impact in the Lead Mill performance and reliability.
-
ZCP2012TWROEM0947
The hardfacing material is normally made of a matrix of Cu-Zn-Ni alloy (known as alpaca) and crushed tungsten carbides (WC) with less than 7%-Cobalt addition (although some companies have adapted hard metal from machining process that have ~14% Co …
-
ZCP2012TWROEM
The hardfacing material is normally made of a matrix of Cu-Zn-Ni alloy (known as alpaca) and crushed tungsten carbides (WC) with less than 7%-Cobalt addition (although some companies have adapted hard metal from machining process that have ~14% Co …
-
Casing Wear During Drilling-Simulation, Prediction, and Control
The drillstring hardfacing was flush with 20- to SO-mesh crushed tungsten carbide .
-
Microstructural evaluation of tungsten carbide-cobalt coatings
The powder used for this study was a fused and crushed tung- sten carbide -12 wt.% cobalt material commonly used in the air- craft gas turbine industry.
-
Surface Engineering for Enhanced Performance against Wear
The synthetic multiphase alloy F shows the original fused and crushed tungsten carbides (2,500–2,700 HV0.1) which are extensively dissolved in the Fe-based matrix and lead to well-distributed reprecipitated carbides with a decreased hardness of 1,200–1,600 …
-
High-Risk Coiled-Tubing Intervention Results in Substantial Savings
The cutting face on both shoes was 3/16” crushed tungsten carbide .
-
Tribological Characterization of WC–Co Plasma Sprayed Coatings
Figure 2 shows the typical morphology of sintered and crushed tungsten carbide powders, characterized by irregular blocky and angular particles, showing an intrinsic porosity.