Products/Services for Dayton Heater
-
Radiant Heater Elements - (110 companies)Radiant heater elements are used with radiant flat panel and radiant reflective heaters. Radiant heater elements are replacement heater elements for radiant flat panel heaters and radiant reflective heaters. Radiant heaters are used to heat objects...Element OptionsSleeve (Sheath) Material
-
Industrial Heaters - (1946 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy...
-
Immersion Heaters - (203 companies)Immersion heaters are used in applications that require immersing the heater in the substance to be heated. Immersion heaters are used in applications that require the heater to be immersed in the substance to be heated. They are equipped with pipe...
-
Band Heaters - (150 companies)Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...
-
Coil Heaters - (141 companies)Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
-
Inline Heaters - (44 companies)Inline heaters instantly heat fluids that are passed through the device. Upon exiting the heater, the fluids are consumed for their intended use and are not re-circulated. Inline heaters are usually electric and feature a high-output heat source...
-
Circulation Heaters - (112 companies)Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater...
-
Cast-In Heaters - (39 companies)Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications...
-
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
-
Air Heaters - (377 companies)Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space...
Product News
-
Thermon, Inc
Flange Heater Specialty Heater Electric immersion heaters are commonly used in tank and pressure vessel heating applications, where there is a requirement to maintain liquid temperature to a certain controlled set point. Typical applications. include: antifreeze protection on refueling water storage tanks, oil tanks, fuel-oil tanks, diesel tanks, water tanks, vaporizing vessels and others. Immersion heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped NPT according to code... (read more)Browse Immersion Heaters Datasheets for Thermon, Inc -
WATTCO
Immersion Heaters Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large... (read more)Browse Immersion Heaters Datasheets for WATTCO -
Backer Marathon, Inc.
Coil heaters When highly focused heat is required, and a very low profile is imperative, coil heaters are the best cost-effective option. Coil heaters may be used to concentrate the heat on specific segments, or the coil may be spread to equalize the temperature across the object to be heated. (read more)Browse Coil Heaters Datasheets for Backer Marathon, Inc. -
Backer Hotwatt Inc.
CERAMIC HEATERS Features. The Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300 F (705 C). Applications. Copiers, Dehumidifiers, Glue Guns, Heat Sealing Tools, Instrumentation, Resisters, Soldering and Desoldering Equipment, Valve Heaters. Learn more. (read more)Browse Ceramic Fiber Heaters Datasheets for Backer Hotwatt Inc. -
Backer Marathon, Inc.
Box Heaters Box Heaters built as square or rectangle heaters are efficient for heating dies on plastic extruders or the barrels of twin extruders. They can be manufactured in one or two piece construction. Please supply detailed drawings or sample part when ordering or for quoting. (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Thermon, Inc
Circulation Heater Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section... (read more)Browse Circulation Heaters Datasheets for Thermon, Inc -
Backer Hotwatt Inc.
Band Heaters The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location. Made in U.S.A (read more)Browse Band Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Foil Heaters Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, Laboratory Equipment, Incubators, Ceiling Panels, and Wall Panels. Features. The Hotwatt Foil Heater is a self-contained one-piece assembly. A resistant element is laminated between two layers of aluminum foil. The heater is ideally suited for area and surface heating applications. Sheath temperatures to 300 F. Widths range from 1 1/4" minimum-36". Lengths range from 4"-60". Heaters are available with a thermostat... (read more)Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
WATTCO
Circulation Heaters Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated... (read more)Browse Circulation Heaters Datasheets for WATTCO -
Backer Hotwatt Inc.
Immersion Heaters Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications. Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme environmental conditions. Units... (read more)Browse Immersion Heaters Datasheets for Backer Hotwatt Inc.
-
Grainger.com
• dayton heater Heater .
-
Grainger.com
• dayton heater Heater .
-
Grainger.com
• dayton heater Heater .
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
DAYTON HEATER WIRING WALES BATTERY/CONVERTER SHELTER REV. 2 11/10/98 S. DROUILHET .
-
Shopping In Heaters - Big Bruin
• Dayton Torpedo Heater (210) 000 Btuh.
-
Grainger.com
• Dayton Gas Unit Heaters , Separated CombustionDayton Gas Unit Heaters, Separated Combustion .
-
Unit Heaters - Grainger Industrial Supply
• Dayton Gas Unit Heaters , Separated CombustionDayton Gas Unit Heaters, Separated Combustion .
-
Commercial Gas Heaters - Grainger Industrial Supply
• Dayton Gas Unit Heaters , Separated CombustionDayton Gas Unit Heaters, Separated Combustion .
-
Grainger.com
• Dayton Gas Unit Heaters , Separated CombustionDayton Gas Unit Heaters, Separated Combustion .
-
Shopping In Heaters - Big Bruin
• Dayton Hydronic Electric Heater (3413/2560 Btuh).