-
Supplier: Advantech
Description: /CTS handshake lines. This means the 9PFLST can replace short haul modems and isolators when connecting remote devices, while providing the EMI/RFI and transient immunity of optical fiber. RS-232 connections are provided on the same DB9 female
- Connector: DB9, Other
- Data Rate: 115 kbps
- Device Type: Serial Data Converter
- Mounting / Form Factor: Other
-
Supplier: Advantech
Description: . These FIFO buffers make the PCL-741 especially suitable for high speed serial I/O under Windows. Onboard optical isolators protect your PC and equipment against damage from ground loops, increasing system reliability in harsh environments. RS-232, RS-422,
- Connector: DB9, Other
- Data Rate: 0.0500 to 115 kbps
- Network / Bus: Other
- Number of Ports: 2
-
Supplier: Black Box
Description: The optical repeaters/isolators add another 50 ft to an 232 run while it isolates the TD, RD, RTS, and CTS channels and support speeds up to 115.2 kbps They can be mounted using DIN Rail and can withstand operating temp of -40 to 176 degrees F.
-
-
Supplier: Advantech
Description: Model 9SPOP2 is a port-powered, two-channel isolator with a 2,500 Volts protection level. It optically isolates both the RS-232 Transmit Data and Receive Data lines and RS-232 equipment from lightning surges, accidental high voltage shorts, and
- Mounting: In-Line / Integrally Attached
- Operating Temperature: 32 to 158 F
-
Supplier: Advantech
Description: to talk to multiple slave devices around a fiber ring. RS-232, RS-422 or RS-485 data signals are supported. Different standards can be mixed and matched to allow RS-232 devices to connect to RS-422 or RS-485 systems. This means Model FOSTC can
- Connector: DB25, Other
- Data Rate: 115 to 500 kbps
- Device Type: Serial Data Converter
- Mounting / Form Factor: Other
-
Supplier: Moxa Inc.
Description: The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning
- Connector: DB9
- Data Rate: 115 kbps
- Device Type: Serial Data Converter
- Mounting / Form Factor: Desktop / Tower
-
Supplier: ACCES I/O Products, Inc.
Description: . Please contact us for ordering information The USB-IIRO4-2SM is a USB multifunction device, incorporating a USB 4-port hub internally to provide four optically isolated digital inputs, four electromechanical relay outputs and two ports of RS-232/422/485 serial communication in
- Connector: DB9, DB25
- Network / Bus: USB
- Number of Ports: 2
- Serial Protocol: RS232/422/485
-
Supplier: Brainboxes Limited
Description: PCI Express Card providing two opto isolated RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Optical isolation provides
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: Other
- Number of Ports: 2
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Watchdog timer to monitor computer systems Two Optically-Isolated RS-422/485 Serial Comunication Ports Computer power supply voltage and temperature monitors LED status monitors on transmit and receive lines for troubleshooting
- Connector: DB9
- Network / Bus: Other
- Serial Protocol: RS422, RS485
-
Supplier: Moxa Inc.
Description: converters can be used to connect two RS-232 devices with optical fiber in full duplex mode. The optical fiber isolates the data signals from dangerous increases in ground potential, ground loops, and electrical EMI/RFI noise, and enhances data security by
- Agency Approvals: FCC, CE Conformity Marks
- Connector: DB9
- Data Rate: 115 kbps
- Features: Indicators
-
Supplier: ValueTronics International, Inc.
Description: wavelength display: Converts displayed wavelength to value in vacuum External interfaces: GPIB, RS-232C, VGA monitor output The MS9710C is a diffraction-grating spectrum analyzer for analyzing optical spectra in the 600 to 1750 nm wavelength band. In addition to uses such as
-
Supplier: Versitron, Inc.
Description: products may be used in any FOM II enclosure. Click here for Chassis & Accessories The F2900 Series provides two independent channels over a pair of optical fibers. Each channel isolates signals from RS-232, RS-422, RS-530, RS-449, MIL-STD-188-114A
- Cable Type: Single Mode / Multimode
- Connector Type: ST
- Data Rate: 5.00E-5 to 10 Mbps
- Operating Temperature: -40 to 158 F
-
Supplier: Electro Standards Laboratories
Description: panel LED's display switch position, power status. REMOTE CONTROL: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat.No. 517277) 100VAC
- Cable Type: Multimode
- Connector Type: LC
- LED Indicators: Yes
- Rack Mountable: Yes
-
Supplier: ValueTronics International, Inc.
Description: technology. This platform provides a wide array of standard instrumentation and communications interfaces, including GPIB, parallel printer port, RS-232-C, USB serial ports, and an Ethernet LAN connection. In addition, the platform includes a DVD-CD/RW combo drive and removable hard
- Bandwidth: 70000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Product Description: Fiber-Free Space Isolators are essential components for maintaining the stability and performance of optical systems, particularly in fiber laser applications. Our isolators can be categorized into two types: non-expanded-beam isolators and expanded (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
, Faraday rotator, half-wave plate, polarizer, and a collimator. It ensures optical system stability in fiber laser systems effectively. On the other hand, the expanded-beam isolator includes a collimator, birefringent crystal, Faraday rotator, half-wave plate or polarizer, and beam expander (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
spot diameter and small divergence angle. CASTECH utilizes the high-quality crystals and optical components for the production of Fiber-Free Space Isolators to deliver great performance. The power is ranging from 300 mW to 200 W. The products are featured with high isolation(35 dB for single (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
independent isolator consists of three main components, which are birefringent beam displacer (polarizer), Faraday Rotator, half-wave plate. It’s usually used in the fiber laser system and to maintain the stability of optical system effectively. CASTECH (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
compact MC 3002 motion controller with RS232 or CAN interface, FAULHABER has the right solution to fit the application. The 0816 SR (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. Flow Cytometry Filters Flow cytometers use fluorescence emission filters and dichroic filters that are specifically designed to isolate the relatively weak (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
ADVANCED CUTTINGS TRANSPORT STUDY
We also implemented optical isolators to isolate the microcontroller from noise signal radiated by the inductances in the transmitter tuning circuit. DB9 Connectors for RS232 serial communication .
-
RS-422
FEATURES: DB9 Data Port; Compatible with PC/386/486; Full Duplex; Surge Protection. The Model 8381 RS-422 Opto Isolator allows re-generating and extending the distance of RS-422 networks while maintaining optical isolation between the ports. 3101 - 4-Port RS232 /4-port RS422 .
-
Advanced Technologies and Solutions in Industry
The structure optimization of SOI (silicon on isolator ) optical single-mode rib waveguides … Power module, Monostable switch, Data acquisition module, Alarm, Network module, RJ-45 interface, RS232 & interface, JTAG. The RS232 interface is through a 2x3 double drainage lines connected to a DB9 interface.
-
Materials Processing and Manufacturing III
USB is a good replacement of RS-232, but few isolators meet the time requirement of USB … RS232 … structure of block diagram, which mainly includes the main controller, SPC3 communication unit, optical coupling isolation circuit … … composed of four parts: RS - 485 data sending module, FPGA serial module, MAX3223 and DB9 serial port.
-
Sensors, Measurement and Intelligent Materials
The isolator and the filter in front of OSA, On the one hand isolate the signals, on … The output optical power of the three cases are measured, when the signal wavelength are 1520nm, 1530nm … … junction compensation computing tasks to the base station computer which connects to the network coordinator via RS232 . Db9 .
-
Advances in Mechatronics and Control Engineering
… MAX232 8 pin DB9 2 pin, 14 pin MAX232 DB9 3 foot, 5 foot ground to DB9 . Application of the Least Squares Fitting in Mine Optical Fiber Carbon Dioxide Monitoring System Isolator … the data from these sensor nodes and send to the PC host by RS232 for data processing.
-
Electrical Insulating Materials and Electrical Engineering
SCM’s TXD, RXD and P2.0~P2.5 port connect D/A chip by optoelectronic isolator circuit. Isolation circuit’s minimal bandwidth required is 1M, which requires optical isolation circuit has its own bandwidth, or … RS232 DB9 .
-
Industrial Instrumentation and Control Systems
White light interference components: the core unit of the whole system, which consists of optical fiber coupler, optical delay lines and optical isolators . The interface mode is RS232 interface, and the reader should have RS232 interface so as to be … DB9 is a nine-needle serial interface, to which the data is transmitted from the upper computer.
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
… applied using a single lead tungsten wire and a constant current source (Stimulus Isolator A360, WPI, Sara … PPG is an optical non-invasive technique for monitoring blood perfusion in the skin [5]. The db9 wavelet has been used as Mother wavelet. … UPD protocols; Reading and writing the serial ports can be carried out by RS232 standard; and there …
-
Instruments, Measurement, Electronics and Information Engineering
The tester connects instrument via DB9 interface, CAN bus communication rate is defined as 500Kb /s. • RXD, TXD: RXD and TXD are connected with chip RS232 , used for communication with computer. Optical fiber sensor is being universal attention because of its strong anti-interference, high sensitivity, light weight … … Figure 1, a continuous-wave light emitted from the SLD enters into the isolator , passing through a …