Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Tips To Help You Choose The Right Blender
    Solid-solid product formulations are mixed to meet a variety of objectives. These include blending of ingredients (such as in the preparation of animal feeds, fertilizer, glass batches, food products, etc), heating/cooling/drying (like in the processing of metal powders and plastics) and coating
  • Kolsterising (R) - What Is It And Why Chose It For Your Application?
    Kolsterising (R) is an industry-proven, thermo-chemical, low-temperature, diffusion-based, surface hardening technology used to enhance certain grades of stainless steel, cobalt, and nickel-based alloys. Kolsterising (R) is not a coating but a low-temperature surface carbon diffusion treatment
  • What is a Liquid Vapor Barrier? Pros, Cons, and a Great Alternative
    Liquid-applied vapor barriers create a monolithic coating that directly bonds to the exterior wall sheathing. The barriers stop vapor diffusion, which occurs when moisture flows from an area of higher moisture concentration toward an area of lower concentration. It also happens when moisture
  • Measuring the Volume of Integrated Circuit Chipping After the Dicing Process Using a Digital Microscope
    are oxidized, and an intricate, microscopic circuit pattern is added to them through photoresist coatings, pattern printing, etching, impurity diffusion, and planarization. Once the circuits are formed, the circular wafer is cut into small squares with a metal blade or laser during the dicing

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire