-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Available
- Actuation: Electric
- Connection: Threaded
- Pressure Rating: 7500 psi
- Valve Size: 0.2500 inch
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the
- Actuation: Electric
- Connection: Threaded
- Flow (Cv): 0.0700 to 0.1000
- Pressure Rating: 125 psi
-
Supplier: Quarter Turn Valve
Description: ? BRASS FULL FLOW BALL VALVE ? 2-WAY NORMALLY CLOSED PATH ? DOUBLE ACTING ? 3" NPTF BALL VALVE ? SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC ? EPI 2-SWITCH GENERAL PURPOSE
- Actuation: Pneumatic
- Number of Ports/Ways: 2
- Primary Material of Construction: Brass / Bronze
- Valve Size: 3 inch
-
-
Supplier: Quarter Turn Valve
Description: ? BRASS FULL FLOW BALL VALVE ? 2-WAY NORMALLY CLOSED PATH ? DOUBLE ACTING ? 2" NPTF BALL VALVE ? SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC ? EPI 2-SWITCH GENERAL PURPOSE
- Actuation: Pneumatic
- Number of Ports/Ways: 2
- Primary Material of Construction: Brass / Bronze
- Valve Size: 2 inch
-
Supplier: Quarter Turn Valve
Description: ? BRASS FULL FLOW BALL VALVE ? 2-WAY NORMALLY CLOSED PATH ? DOUBLE ACTING ? 3" NPTF BALL VALVE ? SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC ? EPI 2-SWITCH EXPLOSION PROOF
- Actuation: Pneumatic
- Number of Ports/Ways: 2
- Primary Material of Construction: Brass / Bronze
- Valve Size: 3 inch
-
Supplier: Quarter Turn Valve
Description: ? BRASS FULL FLOW BALL VALVE ? 2-WAY NORMALLY CLOSED PATH ? DOUBLE ACTING ? 2" NPTF BALL VALVE ? SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC ? EPI 2-SWITCH EXPLOSION PROOF
- Actuation: Pneumatic
- Number of Ports/Ways: 2
- Primary Material of Construction: Brass / Bronze
- Valve Size: 2 inch
-
Supplier: Valcor Engineering Corporation
Description: the flowing media, and as a result provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation
- Actuation: Electric
- Connection: Threaded
- Flow (Cv): 3.3 to 4.4
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position
- Actuation: Electric
- Features: Double Solenoid
- Media Description: Water (General)
- Media Temperature: 160 F
-
Supplier: Bimba Manufacturing Company
Description: Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available.
- Actuation: Electric
- Valve Type: Solenoid Valves
-
Supplier: Festo Corporation
Description: Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual override
- Actuation: Electric
- Pressure Rating: 0.0 to 145 psi
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: The VSNC series of pilot valves are ideal for use with single-acting or double-acting actuators. The valves are convertible and could be changed from 3/2 way to 5/2 way by turning around the seal 180°. This feature allows you to operate single or double acting actuators
- Actuation: Electric, Other
- Media Temperature: -4 F
- Pressure Rating: 36.26 psi
- Primary Material of Construction: Aluminum
-
Supplier: Festo Corporation
Description: Ball valve actuator unit with double-acting quarter turn actuator DAPS Brass ball valve NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845 Flow is fully opened or closed in both directions
- Operating Temperature: -4 to 176 F
-
Supplier: Hayward Flow Control
Description: PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes
- Actuation: Electric
- Connection: Threaded, Socket Weld / Solder
- Features: Single Solenoid
- Media Description: Water (General), Ground Water, Potable Water, Wastewater
-
Supplier: Rotork plc
Description: The Skilmatic SI range of actuators offer a unique and reliable solution for electric fail-safe and modulating control for both quarter-turn and linear valves and dampers. They combine the simplicity of electrical operation with the precision of hydraulic control and the reliability of
- Acting Type: Single Acting, Double Acting
- Actuator Action: Direct Acting
- Actuator Force (Seating Thrust): 382 to 89920 lbs
- Actuator Torque: 575 to 1.77E6 In-lbs
-
Supplier: Lift Products, Inc.
Description: are powered both up and down with double acting cylinders. With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications. Request LPTT Quote Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
for compact construction, symmetric mounting position, high-cycle life and fast operation. Available in Double Acting or Spring Return (fail-open or fail-closed). ASTM303 stainless steel with electro-polish finish Dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
actuation), DAN501S Series (double acting pneumatic actuation) or SRN501S Series (spring return pneumatic actuation). Bonomi automated butterfly Tee assemblies are designed and built to provide years of reliable service. The ANSI Class 150 N501S Series valve bodies are (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
actuators are available in double-acting and spring-return models with torque outputs up to 47,000 inch-pounds with an 80 PSI air supply. HP Series actuators are perfect for quarter-turn valve automation applications where continuous rapid cycling is required or hazardous conditions exist (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
. Available in spring-return or double-acting variants, the GP can produce output torque up to 600,000 Nm (5,000,000 lbf.ft) and is suitable for use in SIL2 and SIL3 systems. Certification to IP66M/67M and ATEX 2014/34/EU is included as standard. Rotork’s intelligent IQ3 electric actuators (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
More Information Top
-
Design, Modeling and Simulation of Mechatronic Systems
The basic items incorporated in the present work are: a motor operated belt-conveyor (material handing) system, photo- electric sensor, linear double acting cylinders, Festo- solenoid valves, pneumatic supply, and a microcontroller.
-
Comment Aufsatze of the Hrn on that. Lorberg over an object of the Electrodynamik
… whole space with exception of the interior of the bilayer the same electrostatischen in that and inducirenden Krafte ausiiben, how a solenoid with variable current starke, but on such a second solenoid wiirde the bilayer ponderomotorisch don't act the first solenoid however.
-
Over an enlargement the Stefan Chen development of the electromagnetic field for moving mediums
motorized force itself in a electric turns as soon as that understood neutral Elektrizitat on the move, and thus a double convection current it is present to both ungleichnamigen Elektrizitaten, maintaining, goes the effect of the vector auf neutral static Elektrizitat. … is thereby quite gleichgultig; it, the mutl unipolar effect also, occurs when a solenoid is used instead …
-
Semiactive variable-damping liquid column dampers
This is an air-to-air type double acting actuator which can actuate the valve both ways. A 4-way electric solenoid valve is used to control the amount of air to the actu- ator.
-
New paths of short wave therapy
one fur the coil field a difference of 3,2 o, f/ir the electric field such a yon 1,6 ~ It has the appearance as if the depth effect in the ~ ondensatorfeld a better product. MuB is considered however, dab in the solenoid also the absolute Erwarmung eiiie twice so grol3e is like in the capacitor field.
-
Stiffening and damping capacity of an electrostatically tuneable functional composite cantilever beam
The dielectric material is glued to the flanges with double -sided tape while the CFRP lamellae are simply placed on top and are held by clamps with a distance of 250 mm when the electric field is turned off, without applying any … The excitation of the beam is performed by a solenoid acting on a permanent magnet (NdFeB magnet, Super- magnete, Switzerland) fixed on the lower flange, at a distance of 21 mm from the solenoid.
-
Answering to the comments of the Mr. Boltzmann for my criticism of two attachments of Hertz and Aulinger
… core of the adoption of H e r t z and Aulinger and what is it that a veranderliches solenoid or an erloschender ring … … account through that electrische bilayer , through which, but it … … Chen panel concerning the effect which with it not … I have expressed it (p.668) in words: That - in the purely mathematical sense taken - Resultirende the Krafte of a verilnderlichen current of , (e.g., a veranderlichen magnetic ring T .
-
Steel Water Storage Tanks: Design, Construction, Maintenance, and Repair > Operation
Double - acting valves close when the water elevation in the tank reaches a set point, and they open when the system pressure drops below another set point. Altitude valves can have hydraulic or electric solenoid pilot controls that allow for throttling inflow and outflow, further controlling fill and draft cycle times.
-
Basic research into ultracold neutrons
… of the magnetic resonance spectrometer with an electric field to search for the neutron electric dipole moment. 1) Liquid-hydrogen source of ultracold neutrons, (2) beryllium reflector, (3) reactor’s active zone, (4) lead screen, (5) ultracold- neutron … … high-voltage electrodes, (11) magnetic screens, (12) solenoid with an oscillating magnetic … … 18) analyzers, (19) polarization double analysis flipper, and (20 …
-
Journal of Propulsion and Power > Studies of helical magnetohydrodynamic seawater flow in fields up to twelve teslas
Taking advantage of the high-field characteristics of a so- lenoid , single- and double -loop cyclotron-type systems has been investigated by Lin et al.11 In the cyclotron design, the magnetic field and electric current are applied axially and radially, respectively. … the MHD flow is induced in the azimuthal direction allowing for an increased active length and the …