Products/Services for Dpaf Material
-
Marking Materials - (136 companies)Marking materials include inks, coatings, laser marking materials, tapes, and other supplies used to identify industrial parts, products, materials and packaging. Marking materials are available in many different forms and are designed for specific...FormSubstrate / SurfaceChemistry
-
Industrial Ceramic Materials - (383 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
-
Roofing Materials - (601 companies)Roofing materials come in many forms. For example, sheet metal, asphalt and tiles are common materials depending on the climate there are best suited for. Roofing materials are products used to cover and protect the top of a structure or building...
-
Biological Materials - (103 companies)Biological materials are biocompatible materials, natural or man-made, that comprise a whole or a part of a living structure or biomedical device that performs, augments, or replaces a natural function Biological materials are natural biocompatible...
-
Material Handling Automation - (1239 companies)Material handling automation services provide single source automated equipment and systems solutions for the material handling process. Material handling automation equipment is commonly found in warehouses and manufacturing facilities where mass...
-
Semiconducting Materials - (234 companies)Semiconductors (metalloids) or semiconductor materials are used to fabricate microelectronic and optoelectronic devices such as transistors, photodetectors or solar cells. Description. Semiconductors and semiconductor materials are used to fabricate...
-
Glass Materials - (345 companies)Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
-
Friction Materials - (155 companies)Friction materials include brake pads, friction liners, clutch plates, friction bands, brake pads, brake shoes, friction rolls, bonded assemblies and other components used to generate controlled friction for braking or power transfer while...
-
Expanded Sheet Materials - (50 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Material Handling Carts and Trucks - (1257 companies)Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available...
Product News
-
Zygo Corporation
Optical Materials volume. ZYGO Services. From the preliminary design phase, to prototype and production, ZYGO remains a highly-engaged partner, providing a variety of services and support. With our extensive knowledge, we don't just fabricate optics - ZYGO specializes in working with you to select the proper material based on the design benefits and trade-offs for your unique applications. Material Expertise. ZYGO is capable of processing a wide variety of optical materials. Our engineers are prepared to help... (read more) -
Top Seiko Co., Ltd.
Material Selection Service / Material Replacement Do you have any problems with the material that you currently use?. In some cases, the problems can be solved by replacing the materials. For example, if your problems are in the heat resistance, the thermal conductivity, or the wear resistance, we recommend you stop using acryl, steel, stainless steel, or aluminum. Those materials should be replaced with ceramics or refractory metals such as tungsten, molybdenum, and tantalum, and that will lead you to the solution. We are the expert... (read more) -
Mark-10 Corporation
Materials testing module for IntelliMESUR® Characterize and analyze the behavior of materials, components, and assemblies by measuring tensile and compressive stress, strain, and associated materials testing calculations. From metals to polymers, from wood to biomaterials, Mark-10 's IntelliMESUR (R) materials testers configured with the Materials Testing Calculations module can help engineers, researchers, and quality control professionals gain confidence in the performance of a variety of samples. (read more)Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Linde Advanced Material Technologies
Electronic Deposition Materials We are a leading manufacturer of high-performance physical vapor deposition sputtering targets for thin film deposition applications, mainly in the semiconductor market and its customer base of leading-edge consumer applications. (read more)Browse Thin Film Materials Datasheets for Linde Advanced Material Technologies -
J.D. Neuhaus
Custom Material Handling Manipulators J.D. Neuhaus manufactures custom material handling manipulators to match your specifications. Contact Us Today. 9, Loveton Circle. MD 21152 Sparks. Ccall: 1-888-Neuhaus. Call: 1-800- 331 2889. E-Mail: info@jdneuhaus.com. www.jdngroup.com/us (read more) -
Waukesha Bearings
Material selection for hydrodynamic bearings Bearing materials play a significant role in fluid film bearing performance. Continuing materials development has expanded the ability of fluid film bearings to meet stringent application goals, such as increased load capacity, reduced power loss, operation in process fluids, or the ability to handle contaminants. Read the white paper for an overview of material options, including polymer, ceramic, and aluminum tin. Learn More (read more)Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
Saint-Gobain Performance Ceramics & Refractories
Advanced Ceramics & Refractory Materials Saint-Gobain Performance Ceramics & Refractories is built on decades of expertise in cutting-edge materials science and manufacturing. Leveraging the latest bonding and forming techniques, we have developed a catalog of precision alloys based on the market 's leading high-performance materials. This enables us to provide fully functionalized solutions for routine applications and some of the world 's most challenging processing environments alike. Our full range of high-performance materials... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Engineered Materials, a subsidiary of PPG's aerospace division
Choosing perforated materials Dexmet Perforated Materials. There are many factors to consider when choosing perforated materials. Dexmet is able to perforate in a number of materials, shapes, and patterns. However, there are factors that influence the cost of perforated materials: material cost, the pattern level of difficulty (hole size vs. material thickness, perforation end patterns, tolerances, and the quantity ordered). It is always best to contact Dexmet so that we can recommend a product that is suitable for your... (read more) -
Advanced Powder Products, Inc.
Metal Injection Molding Materials Material selection is a key step in the metal injection molding process. At APP, our metallurgists use specially blended mixes of polymers and powder metals to create customized alloys tailored to the client 's specific needs. Metal Injection Molding materials have been designed to achieve high densities, and withstand the complex debinding and sintering process. Our materials also mirror alloys developed for wrought products. The availability of metal powders facilitates the formulation... (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Thermally Conductive Materials Thermal conductivity is a measure of a material 's ability to pass heat through it. Materials with high thermal conductivity can effectively transfer heat and readily take up heat from their environment. Poor thermal conductors resist heat flow and obtain heat slowly from their surroundings. The most important measured thermally conductive materials and their values are outlined below. These conductivity values are averages due to the variance in thermal conductivity depending on the equipment... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Influence of Dose and Dose Rate Ont the Microstructure of Solution Annealed 316 Steel Irradiated Around 600 °C
For irradiatioife conducted at dose rates of 6 10 dpaF s , there is almost no difference between the dislocation structure of unirradiated canning material and the sample irradiated at 11 dpaF ; only a few signs of dislocation climb can be observed.
-
Development of novel two-photon absorbing chromophores
The intersystem crossing yield on both materials is near unity with E1-BTF – 0.95 ± 0.02 and E1- DPAF – 0.94 ± 0.03.
-
Synthesis and photoluminescent properties of geometrically hindered cis-tris(diphenylaminofluorene) as precursors to light-emitting devices.
Fluorescence emission wavelength of tris( DPAF -C9) was found to be in a close range to that of PVK that led to its potential uses as the secondary blue hole-transporting material for enhancing the device property toward the modulation of PLED…
-
Handbook of Nuclear Engineering
…used also a special dose index: the dpaF, with an equivalence of dpaF ≈ . .... For the fuel cladding materials (Zr alloys in water reactors, and stainless steels in fast liquid metal…
-
ASTM MONO3 - High-Chromium Ferritic and Martensitic Steels for Nuclear Applications
Over the range 410 to 490~ and 30 to 55 dpaF , the TiO2-strengthened steel showed the .... Russian investigators [37,55] have compared ferritic/mar- tensitic steel wrapper materials for fast reactors with austenitic stainless…
-
Synthesis of Photoresponsive Dual NIR Two-Photon Absorptive [60]Fullerene Triads and Tetrads
…photon absorption throughout a wide NIR spectrum may make them suitable for use as nonlinear biophotonic materials . .... and characterization of two C60-(antenna)x analogous compounds as branched triad C60(> DPAF -C18)(>CPAF-C2M…
-
Internal Polarity of Class I and Class II Type Sol–Gel Hybrid Materials Using Aromatic Aminoketones as Solvatochromic Probes for Adsorbed Solvents and the Sili...
Synthesis of organic/silica hybrid materials (Class II) by the sol–gel process. .... methanone DPAF 2a, and [4-Di(2-propyltriethoxy- silyl-carbamatoethyl)amino]-2-thienylmethanone DPAT 3a were used…
-
The Swelling of Solution Annealed 316 Cladding in Rapsodie and Phenix
…d) and the damage rate (i))) in French dpa per equivalent second (10"' x dpaF x s~'). .... EFFECTS OF RADIATION OF MATERIALS (llTH CONF.) .
-
Review of recent irradiation creep results
…48,49 The measured strain was 3-10 x 10-8 (MN m-2)-1 ( dpaF )-1. .... Recent results reported by Puigh50 on a variety of ferritic materials confirms the resistance of these alloys…
-
In-Pile Creep Strain and Failure of Cold-Worked Type 316 Titanium Pressurized Tubes
…F. A. Garner and J. S. Perrin, Eds., American Society for Testing and Materials , Philadelphia, 1985, pp … ranging from 430 to 480°C to 650 to 700°C up to 81.4 dpaF (French displacements per…