-
Supplier: Advantech
Description: Intel® Atom™ N270 PCI Half-size SBC with Dual GbE LAN/LVDS/DVI/SATA/6 COM Ultra Low power Fanless Intel® Atom™ processor N270 1.6 GHz One/Dual Gigabit Ethernet Supports up to 6 COM (Optional module 4 x RS-485 w/auto-flow control by PCA-COM485 module) 1600 x 1200 @ 18/36-bit
-
Supplier: Advantech
Description: AMD G-series Quad Core Mini-ITX with DVI-I/LVDS/DP /eDP, 5 COM, and Dual LAN Supports AMD Steppe Eagle Quad core processor Two 204-pin SO-DIMM up to 16GB DDR3L 1866 SDRAM Supports dual display with DVI-I+LVDS, DVI-I+DP, eDP+LVDS and eDP+DP Supports 1 PCIe x4 and 2
-
Supplier: Advantech
Description: Intel® Atom™ E3825 / E3845 & Celeron® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash Intel® Atom™ E3825/E3845 & Celeron® N2930, DDR3L-1066/1333MHz SODIMM up to 8GB DirectX11, OpenGL3.2, OpenCL1.1, 3
- CPU Speed: 1830 MHz
- Cache Memory (L1 & L2): 2000 KB
- Flash Memory (RAM): 1.60E7 to 6.40E7 KB
- Operating Temperature: 32 to 140 F
-
-
Supplier: Advantech
Description: 6th & 7th Gen Intel® Core™ i7/i5/i3 LGA1151 MicroATX with VGA/DP/DVI-D/LVDS, 10 COM, 8 USB 3.0, 6 USB 2.0, Dual LAN Supports Intel® Core™ i7/i5/i3 processor with H110 chipset Two DIMM sockets support up to 32 GB DDR4 2133 MHz SDRAM Supports
- Chipset Type: Intel® Chipset, Other
- Max Speed: 2.3 to 3.6 GHz
- Memory Capacity: 32 GB
- Processor / CPU Type: Intel® Celeron®, Other
-
Supplier: American Portwell Technology Inc.
Description: Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB Portwell PCOM-B219VG is designed with latest Intel®QM77 chipset to offer high computing power by Intel’s third
- Capacity: 16000 MB
- Features: Watchdog Timer, Speaker Support
- Form Factor: COM Express Basic
- Memory Type: DDR3, SDRAM
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers PC/104+ SBC with Intel Atom E3825. VGA, HDMI/DVI, LVDS, 6USB, mSATA, -40 to 85
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers PC/104+ SBC with Intel Atom E3845. VGA, HDMI/DVI, LVDS, 6USB, mSATA, -40 to 85
-
Supplier: AAEON Electronics, Inc.
Description: Chrontel CH7017 AGP DVO Card Main Feature DVI-D Out Port Connector Hot-plug Detection DVI Supports SXGA Resolution Display TV-out Supports NTSC/ PAL Formats TV-out Supports Graphics Resolutions up to 1024 x 768 Pixels
-
Supplier: Aaeon Systems Inc.
Description: EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional SDVO card--TF-PER-V04B, 2nd DVI through TF-PER-V03B, for multi-display capability.
- Chipset Type: Intel® Chipset
- Memory Capacity: 0.2240 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® Core™2 Duo
-
Supplier: AAEON Electronics, Inc.
Description: Mini Fanless Digital Signage Engine, Intel Core 2 Duo Processor Main Feature Intel Core 2 Duo Processor Up To 1.6 GHz Fanless & Mini Size Rich Video (VGA, S-Video, DVI, LVDS) Rich IO (USB x 4, COM x 4
- Processor: Intel®
- RAM: 2 GB
- Speed: 1600 MHz
- Type: Desktop / Tower, Other
-
Supplier: Computer Express L.L.C.
Description: • Intel Core Duo/Core 2 Duo Processor up to FSB667MHz • Dual Channels DDRII DIMM 400/533/667MHz up to 4GB • Support CRT, DVI and Dual Channels 18-bit LVDS (Dual Channels 24-bit LVDS optional) • Dual Display (Independent
- Chipset Type: Intel® Chipset
- LAN / Networking: 2
- Memory Capacity: 4 GB
- Mini PCI: 1
-
Supplier: Tradeport Electronics Group
Description: intuitive user interface. HDCP. Production keys with HDMI and DVI output. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector. DVI requires HDMI-to-DVI adapter cable. 882D provides dual link DVI out of a separate
-
Supplier: Tradeport Electronics Group
Description: client. Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1
-
Supplier: American Portwell Technology Inc.
Description: AMD® Fusion G T56N dual core Processor Support 1 x SODIMM DDR3 up to 4GB AMD® Fusion A55E FCH AMD® HD6320 Discrete GPU support Dual Display with LVDS/ DVI/ VGA Dual GbE 1 x PCIe, 1 x PCI and half size Mini-PCIe Socket CF Socket, CFast Socket and 5 x SATA Connector
- Memory Capacity: 4 GB
- Mini PCI: 1
- On Board Features: On-board Video Controller?, On-board Ethernet Controller?
- Other Slot Type: Yes
-
Supplier: American Portwell Technology Inc.
Description: with LVDS/ DVI/ VGA Dual GbE PCIe x1 Slot and full size Mini-PCIe Socket CFast Socket and 2 x SATA Connector
- Memory Capacity: 8 GB
- Mini PCI: 1
- On Board Features: On-board Video Controller?, On-board Ethernet Controller?
- Other Slot Type: Yes
-
Supplier: American Portwell Technology Inc.
Description: with LVDS/ DVI/ VGA Dual GbE PCIe x1 Slot and full size Mini-PCIe Socket CFast Socket and 2 x SATA Connector
- Chipset Type: Other
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Other
-
Supplier: AAEON Electronics, Inc.
Description: Optional For RAID) DIMM DDR2 400/533/667, Up To 4 GB Gigabit Ethernet x 2 18/24-bit Dual-channel LVDS TFT LCD, CRT, DVI, SDVO Connector x 1 For 2nd 18/24-bit Dual-channel LVDS/DVI HD 5.1CH Audio, Stereo Amplifier Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x
- Memory Capacity: 4 GB
-
Supplier: Aaeon Systems Inc.
Description: interfaces such as CRT, TV-out, 1st LVDS 18-bit dual-channel, 2nd LVDS 18/24-bit dual-channel DVI. Simultaneous / Dual View is available in LCD/CRT, LCD/LCD, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up
- Chipset Type: Intel® Chipset
- Memory Capacity: 0.2240 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: , it features up to 24-bit dual-channel LVDS, one DVI-I and SDVO. Display memory is shared by the system memory for up to 384MB/DVMT 4.0. Furthermore, the Intel® GME965 integrates TV-out function that supports NTSC/ PAL/ HDTV: 480p/ 720p/ 1080i/ 1080p. In addition
- Chipset Type: Intel® Chipset
- Memory Capacity: 0.3840 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® Core™2 Duo
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • DDR DIMM 200/266MHz up to 2GB • Support 18/36-bit LVDS, CRT, TV-out and DVI • Dual Display (Independent Display) • 6 x Serial Ports, 6 x USB 2.0 Ports • Support Compact Flash Type I/II
- Chipset Type: Intel® Chipset
- LAN / Networking: 1
- Max Speed: 1.8 GHz
- Memory Capacity: 2 GB
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor up to 2.0GHz FSB400/533MHz • Dual Channels DDRII DIMM 400/500MHz up to 2GB • Support 18/36-bit LVDS, DVI and CRT • Dual Display (Independent Display) •
- Chipset Type: Intel® Chipset
- LAN / Networking: 2
- Max Speed: 2 GHz
- Memory Capacity: 2 GB
-
Supplier: Moxa Inc.
Description: Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual independent displays (VGA, DVI, LVDS) 2 Gigabit Ethernet ports 4 RS-232/422/485 serial ports, supporting non-standard baudrates 8 RS-232 serial
- Operating System: Linux, Other
- Processor: Intel®
- RAM: 1 GB
- Speed: 1600 MHz
-
Supplier: Aaeon Systems Inc.
Description: card). This controller supports up to 36-bit dual channel LVDS TFT panel, DVI LCD panel and additional 48-bit Dual Channel LVDS LCD through expansion card. In addition, GENE-9310 offers two COM ports through one D-sub connector and the other internal pin-header.
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: ELMA Electronic Inc.
Description: Available (DVI, LVDS, VGA, DisplayPort) Up to 1920 x 1200 resolution with Single-Link configuration and 2560 x 1600 with Dual-Link Long term product availability Comprehensive customer care Ideal for rugged applications
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • 6 x USB 2.0 Ports
- Chipset Type: Intel® Chipset
- LAN / Networking: 1
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
-
Supplier: AAEON Electronics, Inc.
Description: 24-bit Dual-channel LVDS, CRT, TV-out, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-104 Express Wide DC Voltage Input: 8.5V ~ 19V Touch Screen Controller (Optional
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Keyboard Support?, Mouse Support?, RJ-45 Connectors?
- Hard Drive Support?: IDE Interface, Other
-
Supplier: Sentech America
Description: The STC-AFCM133DV is the newest addition to Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input.
- Application / Industry: Other
- Camera Function: Still
- Monochrome / Color: Color
- Performance: Board Mount
-
Supplier: Global American, Inc.
Description: capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LN-D70-G series supports CRT, LVDS, DVI and one Display Port to provide its advanced solutions for imaging, machine vision and digital signage applications.
- Chipset Type: Intel® Chipset
- LAN / Networking: 1
- Max Speed: 1.07 to 1.33 GHz
- Memory Capacity: 8 GB
-
Supplier: Global American, Inc.
Description: graphics supporting VGA, LVDS, and DVI-I. This makes the PD11BI cc the perfect solution in a wide variety of applications including KIOSK's, PoS, industrial automation and digital signage, especially those that are transitioning from the Intel Desktop Board D2500CC.
- Chipset Type: Intel® Chipset
- LAN / Networking: 2
- Max Speed: 1.33 to 1.6 GHz
- Memory Capacity: 8 GB
-
Supplier: Global American, Inc.
Description: controller providing one DDR3-1066/1333 SO-DIMM SDRAM up to 4GB(807UE) or 8GB(827E,847E). This embedded board supports an array of video interfaces including VGA, DVI and 24-bit dual channel LVDS.
- Chipset Type: Intel® Chipset
- Features: Real Clock Timer?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to
-
Supplier: Nexperia B.V.
Description: significantly common-mode noise above 800 MHz while differential-mode signal extends out to more than 1 GHz before reaching the -3 dB point. IP3319CX6 is designed to protect sensitive I/Os, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and Low-Voltage Differential
- Package / Mounting: Other
- Rated Voltage: 15000 volts
- RoHS Compliant: Yes
-
Supplier: Sentech America
Description: The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto
- Application / Industry: Other
- Camera Function: Still
- Monochrome / Color: Color
- Performance: Board Mount
-
Supplier: Coilcraft, Inc.
Description: Our 0805USBN Series low-profile common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines (USB 2.0, IEEE1394, and LVDS). They are also suitable for USB-type C
- Applications: Common-Mode Choke, RF Inductor / Choke
- Core Material: Ferrite, Other
- Impedance Range: 140 ohms
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
More Information Top
-
Converting LCD from imac to standalone monitor - Techist - All Things Tech
a DVI to LVDS converter, which seem to be nonexistent.
-
Future Communication, Computing, Control and Management
… board includes two aspects: the one is transferring DMD signals, the types of which are the high frequency differential signals and the voltage signals required for DMD and the synchronization signals, the other was used to transform DVI to LVDS signals [4].
-
31.3: Perceptually Relevant Characterization of LCD Viewing Angle
DVI to LVDS conversion was performed on a self made board, attached to the panel, to ensure that no intermediate processing was done.
-
33.4: Smooth‐Frame‐Insertion Method for Reducing Motion Blur on OLED Panel
The new proposed SFI method was verified on an OLED real time display system, which consists of a PC, a PC-based video card which can play back stored image sequences in real time, a DVI to LVDS panel interface board, and …
-
Motion blur reduction for liquid crystal displays: motion-compensated inverse filtering
We have also tested the MCIF system of Figure 13 on an LCD-TV simulation setup, which consists of a PC-based video streamer that can play back stored sequences in real time, a DVI to LVDS panel interface board, and a …
-
Sub-pixel-based MVA LCTV characterization and color modeling
The LCTV was connected to a Dell workstation with DVI to LVDS interface bypassing any internal video processing.
-
Wire Harness - Wire Harness Manufacturers, Suppliers
Wiring Harness for Lvds To Dvi .
-
lvd - offers from lvd manufacturers, suppliers, exporters & wholesalers
Wiring Harness for Lvds To Dvi .
-
Information Technology for Manufacturing Systems III
The other function is give output timing to LVDS encoder, so that the video signal can display in monitor via the LVDS to DVI adapter.
-
Interface Development Tools | Mouser
LVDS to DVI -D .