Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eco-Tec, Inc.
Description: applications. The shorter cycle times eliminates biological fouling in the resin bed and subsequent release of bacteria in the product water making it ideal for pretreating a reverse osmosis system. Eco-Tec's Recoflo® Water Softener utilizes the next generation of ion
-
Supplier: Watts
Description: The Mini Water Softeners from Watts® can be used for commercial tea or espresso machines and steamers or as a pretreatment for small reverse osmosis units for the home and office. The 4K and 8K mini water softeners eliminate the problems caused by hard water
- Continuous Flow Rate: 7 to 9 GPM
- Market: Food / Medical / Sanitary
-
Supplier: Watts Premier
Description: particles and silt. A water softener operating at peak efficiency will improve softwater quality, help eliminate hard water buildup and solve laundry problems. Using Softener Mate regularly with any standard water softener salt will help a
-
-
Supplier: Watts
Description: because shampoo works better • Pipes remain free of calcium scale build-up • Extended life of appliance and reduced energy costs because scale is virtually eliminated • Spot-free car wash (if softened water is used) Complete System The models listed below are
- Market: Residential
-
Supplier: Watts
Description: to 210,000 grains • Top quality components are used • Brine tanks with grid plate for maximum saturation of brine • 1-1/4" distribution system (standard) • Safety brine valve with air check • Reliable optical electronics eliminates micro switch positioning
- Market: Residential
-
Supplier: Watts
Description: • High-capacity, premium softening media assures maximum efficiency for hardness and clear water iron reduction • Unique safety shutoff valve eliminates overflow • Exclusive distribution system assures maximum contact with media • Manufactured using only the finest materials
- Continuous Flow Rate: 10 GPM
- Market: Residential
-
Supplier: Eco-Tec, Inc.
Description: of filtered produced water to eliminate many of the problems related to softener fouling. Eco-Tec's RecoPur Ion Exchanger Softeners Provide significant benefits in softener performance. Read more on Eco-Tec's Produced Water Treatment Systems
-
Supplier: Smart Fog
Description: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap
- Control Tolerance: 1 +/- %
- Features: Self-contained
- General Technology: Nozzle, Other
- Output Capacity: 3 Pounds / Hour
-
Supplier: Smart Fog
Description: +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: Custom
- Control Tolerance: 1 +/- %
- Features: Self-contained
- General Technology: Nozzle, Other
- Placement: Free Standing
-
Supplier: Smart Fog
Description: Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options:
- Control Tolerance: 1 +/- %
- Features: Self-contained
- General Technology: Nozzle, Other
- Output Capacity: 3 Pounds / Hour
-
Supplier: Custom-Pak, Inc.
Description: . Kitchen Appliances Blow molded water delivery systems are key components inside dishwashers and ice makers. Blow molded shelving, racks, bars, ducts and insulated panels are common parts inside refrigerators. Even specialty appliances, such as wine vaults, are improved with blow molded
- Application: Food Processing / Beverage, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
-
Supplier: Terra Universal, Inc.
Description: soften dried residue, allowing detergent and hot water to work effectively. Built-in purified water pump draws from a storage tank or pressurized system to deliver pure water during final two rinses.
- Configuration: Undercounter
- Display Type: None
- Drying: Yes
- External Height: 34.2 inch
-
Supplier: Marmon Industrial Water LLC
Description: Monoscour filter is fully automatic and incorporates a self contained backwash compartment which eliminates the need for backwash pumps and tanks. It also includes a vigorous air scour step to efficiently clean the filter media while minimizing the volume of backwash water consumed.
- Application / Industry Use: Other
- Gravity Filtration Equipment: All Gravity Filters, Sand Filter
-
Supplier: Ecolink, Inc.
Description: , methylene chloride, acetone or toluene. SAFE STRIP G’s unique gel formulation may be brushed onto vertical and overhead surfaces. It is thin enough to be sprayed on but thick enough to stay put. SAFE STRIP G’s slow evaporation eliminates multiple applications and high VOC emissions. Apply
- Type: Cleaner / Cleaning Agent
Find Suppliers by Category Top
Featured Products Top
-
elements and high amounts of condensation or humidity, needs a core material that is water-resistant to avoid saturation, softening, swelling, rot or bowing of the core. For instance, balsa and other wood core materials may eventually rot, swell or degrade with long-term exposure. It is also (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Installation of Reverse Osmosis Unit Reduces Refinery Energy Consumption
Case study copyright of General Electric Company. Used with permission. In August 1998, the Flying J Petroleum Refinery replaced its hot lime softener, which removes hardness and alkalinity from boiler feed water, with a reverse osmosis unit. The benefits of this replacement project include lower
More Information Top
-
Federal Register > Tuesday, November 16, 2010 > [75 FR 69910] Revisions to the California State Implementation Plan, California Air Resources Board-Consumer Pr...
Included in these changes are limits for eight new categories (astringent/toner, fabric softener -single use dryer product, floor maintenance product, vehicle wash, odor remover/ eliminator , pressurized gas duster, tire or wheel cleaner, and windshield water repellent).
-
The Chemical Formulary, Volume 6
Air-Raid Glass Protection; Incendiary Bomb Extin- guishers; Gun Recoil Fluid; Picture Transfer Fluid; Mimeograph Roll Moistener; Printing Press Static Eliminator ; Preventing Printing Offset; Transparentiz- ing Small Animals … Prevention; Killing Algae; Heating Mixture; Boiler Compounds; Water Clarifier, Softener ; Well-Drilling Mud; Modeling…
-
Cleaners, Industrial and Institutional
…Cleaning thinners for paints Coagulants (for paints) Consultation on cleaning and recycling Corrosion eliminators , corrosion protection products .... Fabric softeners Bleach additives Disinfectant detergents/additives for hygienic laundry (hospital, food industry) Dispensing equipment Impregnating agents/sealants for textiles including nano-based products Ironing aid Laundry starch finishing pH adjustment, water hardness regulators Prewash additives Technical service Training of laundry employees .
-
Case Study: Italy's ENEL Power Installs ZLD Plant For Fusina For FGD Wastewater Treatment - Aquatech International Corporation
…selected the Softening â Evaporation â Crystallization (SEC) process to treat the wastewaters and reuse/conserve fresh waters . .... The SEC plant comprises of 2 X 50% Softener Clarifiers (calcium reduction by soda ash dosing), 2 .... Each Brine Concentrator is equipped with internal mist eliminator .
-
Case Study: Italy's ENEL Power Installs ZLD Plant For Fusina For FGD Wastewater Treatment - Aquatech International Corporation
…selected the Softening â Evaporation â Crystallization (SEC) process to treat the wastewaters and reuse/conserve fresh waters . .... The SEC plant comprises of 2 X 50% Softener Clarifiers (calcium reduction by soda ash dosing), 2 .... Each Brine Concentrator is equipped with internal mist eliminator .
-
Thermal design in the open compute datacenter
Two parallel 50PSI booster pumps (with a third pump for redundancy) pull water from the tank and through three sets of carbon filters and water softeners , to purify and remove minerals from the water . .... evaporated into the air stream, with the remaining 15% recaptured in the mist eliminator , to minimize water…
-
Portsmouth Gaseous Diffusion Plant expansion: final environmental statement. Volume 1
By using high-efficiency d r i f t eliminators , the d r i f t from … h e X-705 building, acid blowdown from the X-600 steam plant water softening system, and … reduce the amount of acid required t o regenerate t h e water softeners a t the…
-
Laundry Detergents and Fabric Softeners - Cleaning Chemicals - Grainger Industrial Supply
• Cold Water Liquid Laundry Detergent(1). .... ○ Fabric Softener Ball(1). .... ○ Laundry Additive Odor Eliminator (2) .
-
Steam Plant Operation, Ninth Edition > Auxiliary Steam-Plant Equipment
This fault is overcome by designing the unit for sufficient water surface to prevent excessive agitation by steam bubbles and by installing moisture eliminators in the top of the shell at the steam outlet. .... This difficulty has been overcome by the installation of hot-process softeners and deaerators to condition the…