-
Supplier: CARLO GAVAZZI Automation Components
Description: The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a Nema 4 metallic enclosure. We offer a broad range of control and pilot lights to meet your application needs. In
- AC Motor Phase: Single Phase Motor, Three Phase Motor
- Device: AC Motor Starter
- IEC Rating: A, B, C, D, E
- Motor Voltage: 120 to 600 volts
-
Supplier: WorldWide Electric Corporation
Description: Programming Start / Stop Pushbutton Motor Run Lamp E-Stop and Lamp Power On Lamp External Interlock Lamp Fault Lamp and Reset Pushbutton Across-Line / RVSS Selector Switch Local-Off-Remote Selector Switch Emergency Bypass Starter With Full Motor Overload Protection
- Device: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start Design Standard Door Mounted Pilot Devices
- Device: AC Motor Starter
-
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter with Internal Bypass Rated at 350% FLA for 30 Seconds White Finish Inside and Outside UL489 Protected CPT Line and Load 230/460 V CPT for 120 VAC Control 120 V Bus and Large Insulated Grounding Bar Prewired per UL508A NEMA 4 Rated
- Device: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: register continuously calculating the motor operating temperature even when the motor isn’t running. Knows when the motor is cool enough for a successful restart. PTC Thermistor Input for use on motors with embedded PTC temperature sensors. Service Entrance Rated which
- Device: AC Motor Starter
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 110V 50Hz / 120V 60Hz
- NEMA Rating: 3
- Rating Standard: NEMA Rated, IEC Rated
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 72 Amp, 110V 50Hz / 120V 60Hz
- NEMA Rating: 3
- Rating Standard: NEMA Rated, IEC Rated
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 110V 50Hz / 120V 60Hz
- NEMA Rating: 3
- Rating Standard: NEMA Rated, IEC Rated
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 12 Amp, 110V 50Hz / 120V 60Hz
- NEMA Rating: 3
- Rating Standard: NEMA Rated, IEC Rated
-
Supplier: Galco Industrial Electronics
Description: V1000, 35 AMP, 480 V., ENCLOSED,
- Device: AC Motor Starter
-
Supplier: RS Components, Ltd.
Description: ENCLOSED MOTOR STARTER 9A 230 V - Electric Motors, Motor Controllers & Peripherals - DOL & Star Delta Starters
- DC Horsepower: 2.01 HP
- Device: AC Motor Starter
- Motor Voltage: 400 volts
- Number of Poles: 3
-
Supplier: Innovative Technology
Description: The Eaton S611 is an innovative, economical soft starter combining advanced functionality, unsurpassed configuration flexibility, and an extremely comprehensive user interface. It is available in both open and enclosed control configurations to meet the needs of the commercial
-
Supplier: Allied Electronics, Inc.
Description: smarter”, while preserving backward compatibility. The MotorLogic™ Solid State Overload is available as a separate overload, or as part of a starter in any of the open or enclosed configurations. Available in NEMA sizes 00 through 7, the family has earned a solid reputation that
- Continuous Current: 27 amps
- Three Phase Power: 7.5 HP
-
Supplier: Galco Industrial Electronics
Description: V1000, 55 AMP, 480 V., ENCLOSED,
-
Supplier: Air Power Products Limited
Description: Attractively packaged units ready for service include: Swan rugged Oil-less Reciprocating Air Compressor Pump Motor and drive to your voltage specification Full Voltage Magnetic Motor Starter Air Cooled Aftercooler w/ Condensate Separator & Drain
-
Supplier: Galco Industrial Electronics
Description: Enclosed Starter, 3PH, 10HP @
-
Supplier: CARLO GAVAZZI Automation Components
Description: standard contactors into reversing contactors. In addition, our range also includes Definite Purpose Contactors up to 90 Amps in 1 pole, 1 pole + auxiliary, 1 pole + shunt, 2 pole, and 3 pole configurations. We also offer complete enclosed starters in a NEMA 4 metal enclosure. These
- AC Motor Phase: Single Phase Motor, Three Phase Motor
- Continuous Current: 160 to 900 amps
- Device Technology: Electromechanical
- Motor Voltage: 110 to 600 volts
-
Supplier: Higher Power Supplies, Inc.
Description: starter assembly, with thermal overload and start-stop buttons in • NEMA encloser with 12' power cord (no plug) NOTE: 8 GPM units set up for tank feed. Warranty • 1 yr motor • 10 yr frame • 5 yr pump (non-wearing parts) • 3
- Driver / Power Source: Electric Motor
- Power: 20 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 480 GPH
-
Supplier: RS Components, Ltd.
Description: This range of overload relays are for use with the MEM Eaton enclosed starters. FLC Motor Rating = 10 - 13 A Contact Current Rating = 13 A Contact Voltage Rating = 415 V ac Mounting Style = Direct Contactor Series = ADS8 Normal State Configuration = NO/NC Number Of Auxiliary
- Contact Current Rating: 13 amps
-
Supplier: BelAire
Description: . BelAire Two Stage compressors come with a full 2 Year Warranty (including valves). FEATURES: Alternator Magnetic Motor Starters Start-Stop Dual Pressure Switch Control 1” Tank Discharge Valve Fully Enclosed Belt Guard ASME Tank and Safety Valves
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Horse Power: 10 to 20 HP
-
Supplier: Air Compressors Direct
Description: starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors pump oil level OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment
- Flow Capacity: 10.3 to 11.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys wall-mounted DOL starters LG, LJ Enclosed DOL starters are used to control starting or stopping of the machine TeSys motor-starter solutions incorporate 2 auxiliary contacts which allow them to be integrated in safety wiring diagrams TeSys Vario switch
- Approvals: IEC, UL, CSA Mark, RoHS, Other
- Current Rating: 0.8000 to 25 amps
- Mounting Style: DIN Rail, Wall / Box Mount Receptacle
- Operating Voltage: 690 volts
-
Supplier: Central Air Compressor Co.
Description: Magnetic Starters Alternating Controls Built-In Redundancy Dual Pressure Switch Control ASME/CRN Tanks and Safety Valves Fully Enclosed - High Flow Belt Guard
- Flow Capacity: Up to 50.05 SCFM
- Horse Power: 10 to 20 HP
- Mounting Options: Tank Mounted
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: Valve - ASME Approved, V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard. OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.
- Features: Integral Filter
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Lubrication Style: Lubricated
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: very tight specifications. The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically
- Applications / Materials Abraded: Metals / Metalworking, Biotech / Medical Devices, Ceramics / Glass, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
- Automation: Automatic / Indexing, PLC
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Description: At Frick® by Johnson Controls, we offer Rooftop Freezer Systems designed to sit on roof curbs open to cold rooms below. Choose from a variety of convenient options that come with this freezer evaporator, like factory-mounted and wired fan motor starters, a removable cooling coil access
- Application: Other
- Heating / Power Source: Electric
-
Supplier: ABB Measurement & Analytics
Description: turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: stress in two directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks
- Horsepower: 75 HP
- Operating Weight: 15915 lbs
- Type: Other
-
Supplier: CSA Group
Description: assemblies covered by this Standard include motor control panels, process control equipment panels, heating panels, programmable control panels, heating and cooling equipment control panels, etc. 2) The term "control" as used throughout this Standard applies to both starters and
Find Suppliers by Category Top
More Information Top
-
DAYTON Magnetic Motor Starter,IEC,120VAC,4-20A - Magnetic Starters with Electronic Overload - 6PXF6|6PXF6 - Grainger Industrial Supply
• Enclosed Motor Starters (1770) .
-
CB Transceiver - CB Transceiver Manufacturers, Suppliers
square-d 2510mbg2 Enclosed Motor Starter .
-
Dc Motor 1.5 Hp - Dc Motor 1.5 Hp Manufacturers, Suppliers
square-d 2510mbg2 Enclosed Motor Starter .
-
rtv m 20 - offers from rtv m 20 manufacturers, suppliers, exporters & wholesalers
square-d 2510mbg2 Enclosed Motor Starter .
-
auto starter magnetic switch - offers from auto starter magnetic switch manufacturers, suppliers, exporters & wholesalers
square-d 2510mbg2 Enclosed Motor Starter .
-
SQUARE D Magnetic Motor Starter,NEMA,120V,3P,27A - Magnetic Starters with Thermal Overload - 1H496|8536SCA3V02S - Grainger Industrial Supply
• Enclosed Motor Starters (1769) .
-
SCHNEIDER ELECTRIC Soft Start,110-460VAC,6Amps,1 or 3-Phase - Soft Starts - 6VMD2|ATS01N106FT - Grainger Industrial Supply
• Enclosed Motor Starters (1770) .
-
EATON Magnetic Motor Starter,IEC,480VAC,4-20A - Magnetic Starters with Electronic Overload - 5VYV2|ECX09C1CJA-R63/C - Grainger Industrial Supply
• Enclosed Motor Starters (1770) .
-
SCHNEIDER ELECTRIC IEC Contactor,24VDC,50A,Open,3P - IEC Magnetic Contactors - 2MMT8|LC1D50BD - Grainger Industrial Supply
• Enclosed Motor Starters (1769) .
-
SQUARE D Combination Starter,Size 2,120VAC,Coil - Combination Starters - 1YDU3|8539SDG43V02S - Grainger Industrial Supply
• Enclosed Motor Starters (1770) .