-
Supplier: American Hofmann Corporation
Description: Numerous standard and customer-specific software features Custom colors Hofmann vertical balancing machines are ideal for rotors with bores for locating them on the tooling, such as disc-shaped rotors (for example, flywheels, gears, fans, pump impellers, and clutches).
-
Supplier: Howden
Description: Heavy duty applications Continuous improvements through R&D development since 40 years CHARACTERISTICS Every Technopal® has a tailor made design Optimized fan weight and minimised stress in the rotating parts Use of forged shaft with
- Air Flow Rate: 2.10E6 SCFM
- Applications: Exhaust Ventilation, Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
-
Supplier: Howden
Description: taper shrouds for high strength as well as stall free operation. Key benefits Covent fans are manufactured in our ISO 9001:2008 accredited factory where the in-house facilities include three balancing machines of different sizes, the largest capable of dealing with rotors up to
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Media Temperature: Up to 801 F
-
-
Supplier: Win Source Electronics
Description: @ Temp.: 40000 Hrs @ 60°C Weight: 0.22 lb (99.79g) Voltage Range: 20.4 ~ 27.6VDC Width: 30.00mm Air Flow: 12.7 CFM (0.360m3/min) Static Pressure: 0.610 in H2O (151.9 Pa) Bearing Type: Ball Fan Type: Blower Noise: 41.5 dB(A) RPM: 3000 RPM Material - Frame
-
Supplier: Win Source Electronics
Description: @ 40°C Weight: 0.15 lb (68.04g) Voltage Range: 4.5 to 13.8VDC Width: 15.00mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.140 in H2O (34.9 Pa) Bearing Type: Vapo-Bearing Fan Type: Tubeaxial Noise: 34.7 dB(A) RPM: 3000 RPM Material - Frame: Polybutylene
-
Supplier: Hale Engineering Company, Inc.
Description: duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0.3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 90 CFM @ 0.4” SP, Atmos brand
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: 10” or 12” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0,3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 1100 cfm
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: Xoxide
Description: Features Compatible with mainstream NVIDIA and ATI VGA cards. 2 heatpipes transfer heat from the base to heatsink efficiently. Well built aluminum heatsink with reliable heat dissiaption performance. 92x92x25mm fan offers a perfect balance
-
Supplier: Visual Sound, Inc.
Description: power dissipation, power consumption as well as the power amp's weight noticeably. The power amplifier is convection-cooled, resulting in no disturbing noise from running fans.
-
Supplier: Bombardier, Inc.
Description: The CSeries aircraft’s cutting-edge design, coupled with the Pratt & Whitney PurePower® PW1500G engine, creates an aircraft that is the perfect balance of proven methods, materials and leading edge technology. Family of Aircraft with Full Operational Commonality
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 775563-PF3000230 Series: PF Type: Fan Specifications: Fan, AC, Square, 169 CFM Voltage - Input: 230VAC Shipping Info: Shipped from Digi-Key Weight: 4 lbs (1.8kg) Categories: Boxes, Enclosures, Racks
-
Supplier: Xoxide
Description: Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. Application For
-
Supplier: Xoxide
Description: Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations. Hyper 212 Plus is Cooler Master's first cooler to be equipped with an all-in-one mounting solution that includes
-
Supplier: Xoxide
Description: protect it from overheating. 92x92x25mm fan offers a perfect balance between airflow and noise. TPE Fan Cover helps absorb operating vibration and reduce fan noise. Intelligent side flow design further utilizes system airflow to improve computer case ventilation
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion
- Technology Type: Benchtop, Specialty / Other
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0
- Technology Type: Benchtop
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion
- Technology Type: Benchtop, Specialty / Other
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion
- Technology Type: Specialty / Other
-
Supplier: Harper International Corporation
Description: of the top and bottom inside and outside slots. Each pass has an independent vent with adjustable draw control and the exhaust plenum connects to a dedicated fan/VFD. As a result of these innovative design features, there is no vertical mixing in the seal, less air ingress, and virtually no
- Atmosphere: Air / Oxidizing
- Features: Cooling System
- Heat Source / Transfer: Combustion
-
Supplier: Teledyne Lumenera
Description: The compact, light-weight enclosure of the Lt29059H is designed to effectively dissipate heat and increase reliability by avoiding the need for a fan. The fully locking USB 3.1 Gen 1 cabling, power connector, and digital interface ensure simple installation without a need for frame
Find Suppliers by Category Top
Featured Products Top
-
Includes machine lock function and abnormal alarm function (FAN/HV) for added security. Adjustable Ion Balance: Easily adjust ion balance within ±5V using panel buttons for optimal performance. Versatile Mode Adjustment: Choose between automatic (read more)
Browse Ionizers and Static Eliminators Datasheets for Shenzhen KESD Technology Co., Ltd. -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
provided by an internal temperature controlled fan to reduce acoustical noise. The case measures 107 x 84.4 x 335mm, making it suitable for 2U high racking systems. The weight of the product is just 4kg. The power supply has 3kVac input to output, 2kVac input to ground and 500Vdc output to ground (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
supercooled liquid state even below the freezing point, especially when there is nothing on which to freeze upon. However, as an aircraft approaches, it disturbs this intricate balance and upon impact, the droplets can now freeze. Ice buildup on a plane’s wings, vertical and horizontal (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Field Monitoring Protocol: Mini-Split Heat Pumps
Fan balancing weight ...............................................................................................................
-
Obstructions to lifting tropical curves in surfaces in 3-space
Among other things, they are able to use their results to give a classification of liftable balanced weighted fans in tropical planes in R3 .
-
First Steps in Tropical Intersection Theory
This paper consists of three parts: In the first part (sections 2 - 4) we firstly introduce affine tropical cycles as balanced weighted fans modulo refinements and affine tropical varieties as affine cycles with non-negative weights.
-
Moduli spaces of rational weighted stable curves and tropical geometry
Working in the case of constant coefficients, they find an embedding of M0,n (the locus of smooth curves) into a torus, such that the trop- icalization of M0,n is a balanced fan (with weights given by the Gr¨obner complex) Σ …
-
An Implicitization Challenge for Binary Factor Analysis
Then T (X)/L is a balanced weighted polyhedral fan where the multiplicities at regular points w are defined as mw = mw for any w in .
-
Problems on high failure incidence of induction motors and protection
Some of the most common miscellaneous mechanical causes of winding failure include; lwse objectsor particles strikingstator e.g. balance weights , fan blade segments, bolts etc.