Products/Services for Fiber Optic Gyroscope Manufacturer
-
Gyroscopes - (79 companies)...and eventual reception is different. The laser emitter deteriorates over time, however, and the fiber is fragile and has a limited life. With ring laser gyros (RLG), the laser reflection is achieved with mirrors inside the enclosure. With fiber optic gyros...TypeAngular / Rotary AxesLinearity
-
Inertial Navigation Systems - (80 companies)Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
-
Optical Isolators - (89 companies)...with fiber optic amplifiers, fiber optic ring lasers, fiber optic links in CATV applications, and high-speed and coherent fiber optic communication systems. Single polarization fiber optic isolators are also used with laser diodes, gyroscopic systems...
-
Fiber Optic Test Equipment - (322 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown...
-
Fiber Optic Cables - (956 companies)Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
-
Fiber Optic Connectors - (502 companies)Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two...
-
Fiber Optic Power Meters - (133 companies)Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry...
-
Fiber Optic Test Sources - (111 companies)Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser...
-
Fiber Optic Fault Locators - (70 companies)Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers...
-
Fiber Optic Splicers - (34 companies)Fiber optic splicers are tools used to create a permanent fuse between the ends of two fibers optic cables. Fiber optic splicers are tools that join two optical fibers end-to-end. Applications for fiber optic splicers include networking...
Product News
-
Tronics Microsystems
MEMS gyros for navigation in dynamic applications Discover our GYPRO4300, a high-performance, closed-loop digital MEMS gyroscope with +- 300 /s input range that offers a cost-effective alternative to Fiber-Optic Gyroscopes (FOG) at a fraction of their size, weight, and power consumption. GYPRO (R)4300 is a high stability MEMS gyro tailored to GNSS-assisted inertial navigation and positioning of ground vehicles and trains, MRU (Motion Control Unit) for ship motion control and positioning, as well as AHRS for small aircrafts, helicopters... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
S.I. Tech, Inc.
Fiber optic media converters S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (See why fiber optics.). S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini... (read more) -
S.I. Tech, Inc.
Fiber Optic Multiplexers S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
A world of fiber optic solutions A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS. S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R &D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic Multiplexer S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
Belden Inc.
RailTuff Fiber Optic Cable tested by either ETL or UL and approved for use according to the National Electric Code. Discover Fiber Optic Cable Product Families... (read more)Browse Fiber Optic Cables Datasheets for Belden Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Why Pick Fiber Optic Cabling? S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling. Fiber optic cabling solves these problems and offers users: High data rate and wide bandwidth. Immunity to EMI/RFI and lightning damage. No ground loops. Low attenuation (data loss). Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber... (read more)Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc.
-
KVH Logs Slow Quarter
Fiber optic gyroscope manufacturer KVH Industries Inc. reported revenues of $5.3 million for the third quarter of fiscal year 1998 (ended September 30), down 24% from the $7.0 million reported for the same period in 1997.
-
KVH Logs Disappointing Year
Fiber optic gyroscope (FOG) manufacturer KVH Industries Inc. reported revenues of $4.7 million for the fourth quarter of fiscal year 1998 (ended December 31), down 31% from the $6.9 million reported for the same period in the previous year.
-
Northrop Grumman buys Fibersense for $44 million | News | The Engineer
Northrop Grumman announced today that it has acquired Fibersense Technology Corporation, a designer and manufacturer of fibre optic gyroscope -based navigation systems from Audax for $44 million.
-
The optical fibre Sagnac interferometer: an overview of its principles and applications
There are numerous manufacturers internationally of fibre optic gyroscopes including Mitsubishi and the Japan Aviation Electronic Company, Honeywell and Northrop Grumman (formerly Litton), Ixsea and KVH.
-
TECHNOLOGY - L-3 and Fibercore discuss fibre-optic possibilities
Major global company L-3 Communications is in exploratory talks with UK-based Fibercore Limited to examine the benefits of using fibre- optic gyroscopes , for which speciality fibre manufacturer Fibercore sees great opportunities.
-
On sky testing of the SOFIA telescope in preparation for the first science observations
Recently, a re-calibration of the fiber optic gyroscopes was performed on an isolated rate table of the manufacturer IXSEA.
-
Fibercore succeeds where rivals fail
Fibercore Limited, Europe's largest speciality optical fibre manufacturer , has been making and developing specialist optical fibres for the fibre amplifier, fibre optic gyroscope , dense wavelength division multiplexing and fundamental research markets for the last two decades.
-
Fiber optic sensors for the monitoring of cryogenic spacecraft tank structures
The D-shaped fiber ( Manufacturer KVH Industries) has been developed originally for use in evanescent field-type fiber optic polarizers (in Sagnac interferometer gyroscopes ) and it is used now also in evanescent field-type fiber optic sen- sors [13].
-
Development of a hydraulic borehole seismic source
We met with several gyroscope manufacturers , and decided to make provisions, both in the source tool and in the wirelines, for future fiber optic gyros, both in the source tool and in the receiver array.
-
Fibre Optic Communication
On the other hand, many systems such as fibre interferometers and sensors, fibre- optic gyroscopes , fibre lasers and electro- optic modulators depend on a well-defined SOP, which can be assured by polarisation maintaining (PM) fibre plus correspond- ing connectors and a … In response to these requirements, several manufacturers have developed polar- isation-maintaining fibres which exhibit birefringence within …