-
Supplier: Ushio America, Inc.
Description: Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial
- Color Temperature: 6500 K
- Fiber Optic: Yes
- Illuminator Output: 35 watts
- Lifetime: 50000 hours
-
Supplier: Ushio America, Inc.
Description: Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial
- Color Temperature: 6500 K
- Fiber Optic: Yes
- Illuminator Output: 1.85 watts
- Lifetime: 10000 hours
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™
- Color Temperature: 5700 K
- Fiber Optic: Yes
- Illuminator Output: 3 watts
- Lifetime: 35000 hours
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237950-SMFLP2D-1.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 1.5" (38.1mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Domed Top
- Light Guide Type: LED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237926-SMFLP25-3.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 3.5" (88.9mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top
- Light Guide Type: LED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237910-SMFLP2D-7.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 7.0" (177.8mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Domed Top
- Light Guide Type: LED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237940-SMFLP25-12.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 12" (307.8mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat
- Light Guide Type: LED
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas’ LED Fiber Optic Illuminator Module provides a simple solution to the often-diverse requirements of endoscopy, surgical microscopy and medical headlight illumination applications. Combining superior optics with state-of-the-art LED technology, the illuminator
- Color Temperature: 5500 to 7500 K
- Fiber Optic: Yes
- Light Source: LED
-
Supplier: Excelitas Technologies Corp.
Description: contrast to halogen bulbs, the color temperature of LED light remains stable when the light is dimmed, resulting in a consistent visual appearance. The LED source is comprised of high-power white LEDs, optics to precisely couple light into
- Color Temperature: 5000 to 6000 K
- Fiber Optic: Yes
- Lifetime: 25000 hours
- Light Source: LED
-
Supplier: Metaphase Technologies, Inc.
Description: Halide light sources. The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs. The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary
- Active Area Diameter or Length: 0.2362 to 0.7874 inch
- Color Temperature: 5700 K
- Fiber Optic: Yes
- Illuminator Output: 100 watts
-
Supplier: Banner Engineering Corp.
Description: Uses plastic fiber optics for economical sensing for color mark and other low-contrast applications Offers choice of models with manual sensitivity or push-button programming Available in models with red, green, blue or white LED source for color-differentiatio n
- Beam: Visible
- Body: Rectangular
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
-
Supplier: Tripp Lite by Eaton
Description: Use with vertical-cavity surface-emitting laser (VCSEL) or LED laser light sources in a LAN network Add backward and forward compatibility to a high-speed data network Package Includes N820-01M-OM5 Duplex Multimode 50/125 Fiber Patch Cable, OM5 Rated, 1 m (3 ft.)
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -20 to 60 C
-
Supplier: Tripp Lite by Eaton
Description: /125 Fiber Patch Cable is a wideband multimode fiber (WBMMF) solution that supports at least four wavelengths in the 850-950 nm range. This LC to LC multimode fiber optic patch cable is well-suited for 40/100 Gb Ethernet applications up to 300 meters (at 850 nm).Use with VCSEL
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -20 to 60 C
-
Supplier: Tripp Lite by Eaton
Description: /125 Fiber Patch Cable is a wideband multimode fiber (WBMMF) solution that supports at least four wavelengths in the 850-950 nm range. This LC to LC multimode fiber optic patch cable is well-suited for 40/100 Gb Ethernet applications up to 300 meters (at 850 nm).Use with VCSEL
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -20 to 60 C
-
Supplier: Tripp Lite by Eaton
Description: /125 Fiber Patch Cable is a wideband multimode fiber (WBMMF) solution that supports at least four wavelengths in the 850-950 nm range. This LC to LC multimode fiber optic patch cable is well-suited for 40/100 Gb Ethernet applications up to 300 meters (at 850 nm).Use with VCSEL
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -20 to 60 C
-
Supplier: Broadcom Inc.
Description: source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These
- Data Rate: 0.1500 Gbps
- Operating Temperature: -40 to 203 F
-
Supplier: Broadcom Inc.
Description: source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These
- Data Rate: 150 Mbps
- Operating Temperature: -40 to 203 F
- Photodiode Type: PIN
-
Supplier: Newport Corporation
Description: common problems with most light sources, including filament lamps, arc lamps, LEDs, cold cathode fluorescent lamps, fiber optics, and lasers. Light Shaping Diffusers® smooth and homogenize these sources while providing uniform light in critical
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Diffuser Shape: Circular, Square
- Diffuser Type: Opal Diffusers
- Rectangular Width: 50.8 mm
-
Supplier: Tri-Tronics Company, Inc.
Description: Housing Type: DIN Rail Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing medium to large size objects. LED Light Source Infrared = 880nm Best choice in most opaque
- Beam: Infrared
- Operating Distance: 48 inch
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: Housing Type: DIN Rail Optical Block: Type O4, Proximity Wide beam optics useful for short-range sensing of transparent, translucent, opaque, or irregular shaped shiny objects. LED Light Source Infrared
- Beam: Infrared
- Operating Distance: 18 inch
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: Housing Type: DIN Rail Optical Block: Type R4, Retroreflective Very narrow beam optics designed to sense reflectors or reflective materials at long range. Designed for Beam Break sensing. LED Light Source
- Beam: Infrared
- Operating Distance: 240 inch
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: . Housing Type: DIN Rail Optical Block: Type O4, Proximity Wide beam optics useful for short-range sensing of transparent, translucent, opaque, or irregular shaped shiny objects. LED Light Source Infrared
- Beam: Infrared
- Operating Distance: 18 inch
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Marktech Optoelectronics
Description: communication, optical switching and sensors to name a few. Short wavelength infrared (SWIR) LEDs are the latest addition to Marktech's broad line of emitters. Available in a variety of through-hole and surface mount packages, SWIR emitters satisfy a growing need for high-speed light
- Color: Infrared
- Forward Voltage: 1 volts
- Optical Power Output: 5 milliwatts
- Peak Wavelength: 1300 nm
-
Supplier: ProPhotonix, Ltd.
Description: , controllability, and increased reliability. ProPhotonix' unique chip-on-board approach to LED module fabrication yields an essentially unbroken line of semiconductor light source, resulting in an extremely high level of uniformity. The combination of this superior uniformity
- Illuminator Type: Line
- Light Source: LED
- Wavelength: 365 to 870 nm
-
Supplier: RS Components, Ltd.
Description: = 500 ms Light Source = LED Electrical Connection = Cable IP Rating = IP67 Housing Material = ABS/PC Supply Voltage = 10 - 30 V dc Length = 50mm Width = 14.5mm
- Fiber Optic: Plastic
-
Supplier: RS Components, Ltd.
Description: The AFBR-16xxZ transmitter, from Avago Technologies, makes use of a 650nm light emitting diode (LED) source with integrated optics and driver IC for efficient joining with a 1mm polymer optical fibre (POF). The AFBR-16xxZ input is also compatible with TTL logic families.
- Connector Type: Other
- Data Rate: 0.0500 Gbps
- Transmitter Rise Time: 5 ns
- Wavelength: 685 nm
-
Supplier: RS Components, Ltd.
Description: The AFBR-16xxZ transmitter, from Avago Technologies, makes use of a 650nm light emitting diode (LED) source with integrated optics and driver IC for efficient joining with a 1mm polymer optical fibre (POF). The AFBR-16xxZ input is also compatible with TTL logic families.
- Connector Type: Other
- Data Rate: 0.0500 Gbps
- Receiver Rise Time: 5 ns
- Transmitter Rise Time: 5 ns
-
Supplier: Edmund Optics Inc.
Description: light. Spot size will be smaller when focusing monochromatic sources. Near-IR doublets also reduce spherical aberration and have superior performance when used with a monochromatic source up to 2µm in wavelength. Typical applications for these doublets include: imaging lenses
- Diameter / Length: 9 mm
- Focal Length: 12 mm
- Lens Application: Infrared
- Lens Type: Achromats
-
Supplier: Fiberscope.net by MEDIT
Description: noticeable, when image quality is a critical requirement. The specialized light post on these fiberscopes can be connected to any external high output light source or directly to an Extreme LED light handle for increased portability. Various adapters are available
- Fiberscope: Yes
- Field of View: 50 degrees
- Operating Temperature: -10 to 120 F
- Tube or Sheath Diameter: 4 to 8 mm
-
Description: wide temperature range (650 … 1300 °C) to allow coverage of both main buffer growth and MQW growth Minimize noise in measurement using true photon-counting instrumentation Capture real time reflectance measurement using a fast pulsing light source Includes 2
- Celsius Scale: 650 to 1300 C
- General Features: Records Min/Max Values
- Scale: Celsius
- Technology Type: Thermal Pyrometer / Detector, Other
-
Description: wide temperature range (650 &help; 1300 °C) to allow coverage of both main buffer growth and MQW growth Minimize noise in measurement using true photon-counting instrumentation Capture real time reflectance measurement using a fast pulsing light source Includes 2
- Device Category: Sensor / Transducer
- Electrical Outputs: Current
- Operating Temperature: 50 to 100 F
- Technology: Optical Pyrometer
Find Suppliers by Category Top
Featured Products Top
-
materials sourced from high-profile channels to secure ingredient qualities A wide selection of custom coatings and dimensions Possibilities to achieve high transmission (>99%), low loss, and impressive LIDT Fiber (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
The Semray® UV PC6003 LED curing system is tested and proven by leading optical fiber and wire manufacturers looking for lower cost and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Noblelight America LLC -
Following the trend to smaller devices, the compact FiberLight® L3 requires only a very small space in the instrument. FiberLight® L3 is a unique and innovative light source module, which combines the features of LED (read more)
Browse Lamps Datasheets for Excelitas Noblelight America LLC -
application that requires homogenized light, a light pipe may be a good option. For instance, tapered light pipe homogenizing pipes are applications based on LED sources, and N-BK7 light pipes are a good choice when dealing with OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
. Using photometric technology, manufacturers can leverage the standard principles of light and color measurement in design and production to best assess the visual quality of displays, backlit components, and light sources—as they are actually seen and experienced by human users. This provides (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
A complete system includes a Dual LED High- Intensity Light Source and a Complementary Receiver. High Intensity Light Source The Light Source emits 10 times the optical power, enabling it to easily penetrate cardboard or (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
used to couple two optical fibers. Other applications include objective lenses for endoscopy or optical sensors, and in the miniature optics used for barcode scanning. The diameter, effective focal length, back focal length, and index of refraction of the ball are all parameters you (read more)
Browse Ball Lenses Datasheets for Shanghai Optics -
bottles when filling bottled beverages. Features: Light source: infrared LED or laser Rejection of ambient or DC light interference using with built-in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
deemed NVG compatible. Many available NVIS filter solutions were optimized to work with specific light source and display output characteristics popular in the past. Unfortunately, these solutions do not guarantee meeting MIL-STD-3009 when mated to newer brighter LED sources and updated LCD and (read more)
Browse Optical Filters Datasheets for Abrisa Technologies
More Information Top
-
Current-Mode System-on-Chip Interface for SPR-Based Sensing Systems
Combined with fiber optics , LED light source , and the SPR probe, this system is a compact, power-efficient solution to the complex interface required to convert SPR output to refractive index.
-
Telecentric zoom lens
Such systems are good for objects and/or images that are naturally telecentric, such as fiber optics or LED light sources .
-
Acute optogenetic silencing of orexin/hypocretin neurons induces slow wave sleep in mice
During the time when mice showed spontaneous wakefulness in the late light period (1:00 P.M. to 7:00 P.M.), orange light was illuminated for 60 s through the fiber optics from an LED light source (590 Ϯ 5 nm).
-
Determination of fluence rate and temperature distributions in the rat brain; implications for photodynamic therapy
Intracranial light delivery via fiber optics or implanted LED light sources has been used for photodynamic therapy PDT in several animal studies.1–4 PDT is a local treatment involv- ing the administration of a tumor-localizing photosensitizing drug5 and has several features…
-
Comparative study between a commercial and a homemade capillary electrophoresis instrument for the simultaneous determination of aminated compounds by induced ...
Two induced-fluorimetric methods were developed: one in a commercial instrument with an argon ion laser as excitation source; the other in a homemade device with a cheap LED as light source , fibre optics and a detection cell built in our laboratory.
-
Optical fiber sensors embedded in concrete structures : feasibility and durability studies
The characteristics which generally considered when selecting an LED as a light source for fiber optics system are : wavelength, spectral width, power, coupling, and current-voltage characteristics.
-
AIAA Journal > International Aerospace Literature
Recent developments in laseranemornetry have beenused to designathree dimensional laser system which has been in operationat the CERT ONERA's T2 wind tunnel since December 1989: fiber optics (to lead the light betweenthe source and the emitting optics), Fast FOURIER Transfer Doppler processors…
-
Magnetic air capsule robotic system: proof of concept of a novel approach for painless colonoscopy
It is also worth mentioning that the LED lighting source eliminates the need for fiber optics and a separate external light source.
-
Sensors Handbook, Second Edition > FIBER OPTICS IN SENSORS AND CONTROL SYSTEMS
Photoelectric controls use fiber optics to bend the light from the LED source and return it to the detector so sensors can be placed in locations where common photoelectric sensors could not be applied.
-
Pulsed operation of high-power light emitting diodes for imaging flow velocimetry
The combined cost of LED light source , driver unit components and fiber optics used in the high-speed imaging setup amount to roughly 500.00 Euro.