-
Supplier: Westech Aerosol Corporation
Description: Weld will effectively bond include fiberglass, metal, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, insulation panel construction and many other materials.
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Cure Type / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Dissimilar Substrates: Yes
- Features: Laminating / Composites
-
Description: conventional epoxies. Airless Spray and backroll High flash point, >200°F Low VOC Low odor Use with 1° oz. fiberglass mat Low Temperature Hardener available for applications from 40°F (minimum) to 77°F (maximum
- Form: Spray-on / Spray-Cast
- Industry & Application: Oil & Gas / Petrochem, Vessels (Tanks / Reactors), Water / Wastewater
- Material: Specialty Cement, Other
- Protective Function: Secondary Containment, Waterproofing
-
Description: and select unleaded gasoline. Reinforced with a fiberglass mat, Poly-Glass™ provides an economical alternative to a new steel bottom and guards against product loss through leakage and water or ground contamination. RECOMMENDED USAGE As an interior lining for storage tanks
- Chemistry: Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 70 to 85 F
- Features: Chemical / Oil Resistant, Sprayable, Other
- Form: Liquid
-
-
Description: . Airless Spray One coat protection Low VOC Low odor High flash point, >200°F Can be used with 1.5 oz. fiberglass mat Low Temperature Hardener available for applications from 40°F (minimum) to 77°F (maximum) NSF
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 77 F
- Features: Brush / Roll-on, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Sprayable, Waterproof / Water Repellant, Other
- Form: Liquid
-
Supplier: Nelson Fastener Systems
Description: CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass,
- Finish: Galvanized
- Inch: Other
- Length: 0.5000 to 1.38 inch
- Metallic: Steel
Find Suppliers by Category Top
Featured Products Top
-
-up molding is the least expensive and most common open molding method, with fiber reinforcement placed into a single mold cavity and resin applied via hand with rollers or brushes. It’s used for a variety of large and small products, including storage tanks, showers, tubs and boats (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
The use of insecticides against the desert locust
on these lines, with spray - tanks of fibreglass in the wings, enabling all spray-lines to be kept out of the fuselage, and a gravity-fed spinning-disc unit, beneath each wing, instead of pump, boom and nozzles, to minimize handling hazards …
-
The Winning Line
(d) IMB’s defence against the alleged responsibility for the failure of Sherman’s FRP tanks includes the assertion that gun roving place- ment in manual spray -up of fibreglass tanks is critically influenced by the skill of the gun operator and the manufacturing …
-
Influence of Draft on Wave Steepness Effect In the Dynamics of Semisubmersibles
The planked walls and bottom of the tank are sealed with sprayed fiberglass -reinforced plastic resin.
-
Enrichment of By-Product Materials from Steel Pickling Acid Regeneration Plants (TRP 9942)
A large fiberglass storage tank , and feed lines to the spray roaster, was installed to store and feed the admixture.
-
http://www.efsa.europa.eu/en/supporting/doc/16e.pdf
A comparison of earthen ponds (470,000L) and fibreglass tanks (11,000 L) exposed to sulprofos by both spray drift and run-off simulation was also undertaken Howick (1994).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
… nozzles and hose connections, water system piping and valve bodies, gas system piping and valve bodies, fuel oil system piping and valve bodies, pump casings, sight glasses, spray shield, sprinkler heads, strainers (element), strainers (shell), tank protective fiberglass cover, water system tanks …
-
States > New York > State > Regulations > Title 10 - Department of Health > Chapter I - State Sanitary Code > [10 NYCRR 6] 006 - Swimming Pools‚ Bathing ...
(iii) The spray pad treatment tank shall be constructed of materials which are inert, corrosion resistant, nontoxic, and watertight such as concrete, fiberglass , stainless steel, etc., which can withstand all anticipated loadings under full and empty conditions.