-
Supplier: LightMachinery Inc.
Description: LightMachinery.Etalo ns can be made from a wide variety of materials including; Fused Silica, Silicon and even Air. Use our simple web based etalon calculator to determine the thickness and coating reflectivity to meet your requirements.
-
Supplier: Newport Corporation
Description: Our metallic neutral density coatings provide broadband attenuation for lower power applications. The precision polished UV fused silica substrate, the filters may be used anywhere from 350 to 2000 nm. Broadband attenuation from 350-2000 nm Metallic neutral density coating
- Diameter, Square Side, or Rectangular Length: 25.4 to 50.8 mm
- Filter Shape: Circular, Square
- Filter Surface Quality: 60-40 Scratch / Dig
- Optical Density: 0.1000 to 4
-
Supplier: Newport Corporation
Description: linearly with rotation angle Dual purpoased as variable beamsplitter Very wide spectrum from UV to NIR OD achieved using fine Inconel® coating Broadband AR coating on second surface UV fused silica substrate for 250-2500 nm Features
- Diameter, Square Side, or Rectangular Length: 25 to 100 mm
- Filter Shape: Circular
- Filter Surface Quality: 60-40 Scratch / Dig
- Optical Density: 0.0 to 4
-
-
Supplier: Newport Corporation
Description: Withstands moderate energy BK7 substrates for general laboratory use Fused Silica substrates for maximum thermal stability AR coated second surface Features Finely Control Beam Attenuation These filters allow convenient adjustment of beam
- Diameter, Square Side, or Rectangular Length: 127 mm
- Filter Shape: Circular
- Filter Surface Quality: Other
- Optical Density: 0.0500 to 2
-
Supplier: Zygo Corporation
Description: Super Finishing High Spatial Frequency Roughness (HSFR) <1 Ã… rms over spatial periods of 10 nm to 1 mm ZYGO's Super Finishing process produces extremely smooth surfaces over a wide power spectral density (PSD) band on materials such as fused silica, sapphire, YAG, etc
- Additional Services / Processes: New / OEM Parts, Process Selection / Design Assistance
- Capabilities: Buffing / Polishing, Other
- Industry Served: Aerospace, Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Location: North America, United States Only, Northeast US Only, Southwest US Only
Find Suppliers by Category Top
Featured Products Top
-
ZYGO's Super Finishing process produces extremely smooth surfaces over a wide power spectral density (PSD) band on materials such as fused silica, sapphire, YAG, etc. Our unique process (also known as Super Polishing) is (read more)
Browse Buffing and Polishing Services Datasheets for Zygo Corporation
More Information Top
-
Solid-etalon for the CALIPSO lidar receiver
Fused silica etalon .
-
Design consideration and performance analysis of OCT-based topography
To verify the precision of the developed protocol, we used a fused silica etalon as a sample as shown in Fig. 1(b).
-
Development Of A Narrow Linewidth Ti:Al2O3 Laser Oscillator For Remote Sensing Applications
For fused silica etalons , R = 0.04, FR = .65, and the .
-
Low-cost athermal wavelength-locker integrated in a temperature-tuned single-frequency laser package
fused silica etalon are plotted in Fig. 1 versus wavelength for temperatures from 5 to 35 .
-
Room Temperature Diode-Pumped Tunable Single-Frequency Tm:YAG Ceramic Laser
To achieve sin- gle longitudinal-mode oscillation, two etalons (0.5 mm fused silica etalon and 0.1 mm YAG etalon) with no coatings are inserted into the cavity. .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62105/707936872-MIT.pdf?sequence=2
3-3 Calculated Reflectance Spectrum of fused silica etalons of differing thickness.
-
Optically Recording Velocity Interferometer System (ORVIS) For Subnanosecond Particle Velocity Measurements In Shock Waves
As in previous interferometer systems designed for use with diffuse reflectors, such as VISAR or WAMI,' a fused silica etalon is used in one leg of the inter- ferometer to provide a time delay.
-
Single longitudinal mode and continuously tunable frequency Tm,Ho:YLF laser with two solid etalons
The maximal output power of single longitudinal mode is as high as 118 mW by using two uncoated fused silica etalons , which are respectively 0.1 mm and 1 mm thick.
-
Synchronized etalon filters for standardizing WDM transmitter laser wavelengths
To demonstratethe principle,we synchro- nized 1-mm thick fused silica etalons to have identical sets of resonant frequencies at 195.579 k n X 0.1034 THz, where n is any integer.
-
ETALON - Grating Synchronized Scanning Of A Narrowband Pulsed Dye Laser
The transmission wavelength of the fused silica etalon is changed by tilting the etalon slightly off normal incidence.