Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: This specification covers the production, properties, packaging, and testing of packaged, dry, combined materials for concrete and mortars. Concrete mixtures covered by this specification includes high-early strength concrete, normal strength
-
Supplier: ASTM International
Description: Specification C 1634 addresses concrete facing brick used in facing applications and other exposures (previously referred to in earlier editions of this standard as Grade N-for use as architectural veneer and facing units in exterior walls and for use where high-strength
-
Supplier: ASTM International
Description: may not be available in some areas. 1.1.1 High-Early Strength Concrete-For concrete building and repair jobs requiring a more rapid strength development such as required for the earlier removal of forms. 1.1.2 Normal Strength Concrete: Normal
-
-
Supplier: ASTM International
Description: may not be available in some areas. 1.1.1 High-Early Strength Concrete -For concrete building and repair jobs requiring a more rapid strength development such as required for the earlier removal of forms. 1.1.2 Normal Strength Concrete :
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: . Reference standards: ASTM D6760-08 - STRENGTHS – Easy to use system by a single operator Easy to carry in a unique case equipped by trolley Intuitive to use software and step-by-step guide Modular system - SPECIFICATIONS
- Form Factor: Monitoring System
- Instrument Type: Material Condition Tester
Find Suppliers by Category Top
Featured Products Top
-
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
for plastic to plastic,metal,glass and concrete,high temperature epoxy for plastic,industrial strength epoxy glue,best thermally conductive epoxy,low temperature epoxy adhesive,electronic epoxy encapsulant potting compounds and so on. (read more)
Browse Electrical and Electronic Resins Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Shenzhen DeepMaterial Technologies Co., Ltd is industrial epoxy adhesive suppliers and epoxy resin manufacturers in china,manufacturing best strongest epoxy adhesive glue for metal to metal,plastic,glass and concrete,high temperature epoxy for plastic,industrial strength epoxy glue (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
can offer advanced material strength and more precise tolerances. FRPs are starting to be considered as an improvement on common infrastructure components like metal and concrete. Cilck the "More Info" button above to get the full story (read more)
Browse Datasheets for Osborne Industries, Inc. -
High-strength or heat-treated fasteners are often required to handle the tensile, shear or combination loads on the bolted joints in demanding applications. Many demanding applications require high-strength fasteners in order to handle high tensile and shear stresses generated by the applied (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
Shenzhen DeepMaterial Technologies Co., Ltd is industrial epoxy adhesive suppliers and epoxy resin manufacturers in china,manufacturing best strongest epoxy adhesive glue for plastic to plastic,metal,glass and concrete,high temperature epoxy for plastic,industrial strength epoxy glue (read more)
Browse Electrical and Electronic Resins Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
LAST-A-FOAM® R-9300 Continuous Insulation Block Series couples a thermal barrier with high-strength structural support for a variety of cold-storage and industrial building applications. Made of high-density, rigid (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
Advantages Two Part Epoxy Adhesive Versatility: They can bond a wide range of materials, including metals, plastics, ceramics, composites, and even dissimilar materials. High bond strength: The adhesive provide excellent bonding (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd
Conduct Research Top
-
Things To Know When Considering A Structural Mezzanine
column loads so it is critical to find out early if your slab will provide the necessary support. NOTE: Some mezzanine manufacturers will conduct a floor slab analysis for you prior to designing the mezzanine. 3. Determine an acceptable column layout that works for you. The mezzanine manufacturer should
More Information Top
-
Accelerated Slab Replacement Using Self-consolidating Concrete
Due to short construction window, high early strength concrete is specified for the concrete mix used for the replacement slabs.
-
Best Practices Regarding Performance of ABC Connections in Bridges Subjected to Multihazard
and Extreme Events
It is recommended that the research and field data be synthesized and implemented in design and construction guide specifications for high - early - strength concrete and grouts.
-
RSMeans Illustrated Construction Dictionary, Student Edition
… as well as nearly all acids, caustics, salt solutions and other corrosive liquids and gases. high-early-strength concrete Concrete containing highearly-strength cement or admixtures causing it to attain a specified strength earlier than regular concrete . high -efficiency particulate air filter …
-
States > Pennsylvania > State > Regulations > Title 67 - Transportation > Article III - Highways > Subpart B - Nonvehicle Code Provisions > Part I - Department...
High early strength concrete —Cement concrete meeting specifications set forth in section 704 of Publication 408.
-
Strength at Early Age and Shrinkage Behavior of High Performance Concrete
This work was performed as a part of an overall study for the New Jersey Turnpike Authority (NJTA) to develop technical specifications for high early strength -high performance concrete (HES-HPC) applied to concrete decks during staged construction.