Products/Services for High Pressure Regulator 10000 PSI
-
Pressure Regulators - (1203 companies)General purpose regulators are designed for typical industrial use. These generally operates only above atmospheric pressure. High pressure regulators are rated for inlet pressures higher than general purpose, typically over 1000 psi. Low pressure...Media DescriptionRegulator TypeCartridge / Manifold Valves
-
Pressure Gauges - (1142 companies)...high and ultra-high vacuum. Sealed gauged sensors measure pressure relative to one atmosphere at sea level (14.7 PSI). Absolute pressure sensors also have a sealed element that measures pressure relative to a vacuum. The same sensor can be used for all...
-
Pressure Vessels - (699 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting...
-
Industrial Valves - (2968 companies)...to instrument valves. MSS Standards -- applies to steel and alloy valves of 1- inch nominal pipe size and smaller and pressure rating of 10,000 psi and lower at 100 F. API Standards -- API 598 defines the inspection and test requirements for valves purchased...
-
Gas Cylinders - (115 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Air Compressors - (1113 companies)...engines that use rotating blades to produce high pressures. Typically, these air compressors are used in power generation and large-scale industrial applications. Specifications. Selecting air compressors requires an understanding of specifications...
-
Gas Pressure Regulators - (282 companies)...reduce high-pressure gas in a cylinder or process line to a lower, usable level as it passes to another piece of equipment. They also maintain pressure within a gas delivery system. Gas pressure regulators are not flow control devices; they are used...
-
Gas Compressors and Gas Compressor Systems - (318 companies)...rotor imparts axial velocity that is converted to pressure; with very high flow rates. Blower: Dynamic head is imparted to the gas by means of high-speed impellers rotating in a confining case. Blowers are available in axial flow, radial...
-
Air Pressure Regulators - (381 companies)General purpose regulators are designed for typical industrial use and operate above atmospheric pressure. High pressure regulators are rated for inlet pressures over 1000 psi, and low pressure regulators operate at pressures below 15 -20 psi...
-
High Pressure Processing Equipment - (12 companies)High pressure processing equipment is used to preserve and sterilize foods, beverages, proteins, enzymes, and other bioactive materials. This method subjects products to pressures as high as 100,000 pounds per square inch (psi) to inactivate...
Product News
-
HydraCheck Inc.
Ultra High Delivery Pressure Regulator The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Ultra HIgh Delivery Pressure Regulator The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Some of the features include: 0-1500, 2500, and 3000 PSIG delivery pressures available. One piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators. View Models... (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc. -
EA Elektro-Automatik Inc.
Future-proof your Power Supply with EA-PSI 10000 Check out our sci-fi parody, Adventures into Elektro Space, Ep1 "The Bidirectional Solution ". PS/PSI Autoranging DC Power Supplies. EA-PSI 10000 4U. Download Datasheet. Download Manual. Future-proof your Power Supply with EA-PSI 10000. EA Elektro-Automatik 's PSI 10000 series features true autoranging for full power across a wider test range, and offers 30kW in 4U power density with a function generator and touchscreen control. EA Conventional DC Power Supplies. Rackmount autoranging... (read more)Browse DC Power Supplies Datasheets for EA Elektro-Automatik Inc. -
Beswick Engineering Co., Inc.
Miniature Three-Stage High Pressure Regulator Description: Beswick's award winning PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: The PRD4HP is a three stage regulator, capable of accurately reducing very high inlet pressures, up to 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering Co., Inc.
Single Stage High Flow Pressure Regulator The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. The large valve to sensing area ratio and frictionless design, helps to maintain low pressure regulation, such as 1/2 psi. The maximum outlet pressure range is (0 -50) psig. Available with a variety of body (brass, aluminum... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Plast-O-Matic Valves, Inc.
Utrapure Pressure Regulator Product Data Sheet. Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers. Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 20 - 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Valves, Inc.
Pressure Regulator vs. Backpressure Regulator prior to the tank, a backpressure regulator should be used to provide an obstruction so that all the equipment prior will have sufficient pressure. When pressure is too high, the backpressure regulator opens and dumps into the tank. Too often, a pressure regulator is installed at this point instead. In this case, the pressure regulator will simply stay wide open and just send liquid straight into the tank without maintaining upstream pressure ...just a very expensive fitting. Where... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Clippard
New Pressure Diaphragm Regulators Cincinnati, Ohio--. When Clippard invented miniature regulators in 1962, the MAR Series became very. popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long. life. As regulator applications continue to increase, Clippard is meeting the demand with the newest. addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability. ( +-0.15 psi) while maintaining the same flow and performance characteristics... (read more)Browse Pressure Regulators Datasheets for Clippard -
Plast-O-Matic Valves, Inc.
Air Operated Pressure Regulators Product Data Sheet. Air Operated Pressure Regulators. Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force provided by a spring, the PRA/PRAM offers greater sensitivity and less variance from set pressure than any thermoplastic pressure regulator previously available. The PRA/PRAM can be used... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Beswick Engineering Co., Inc.
Two-stage Diaphragm Pressure Regulator - Miniature The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
-
The Study of Timing of Cyclic Injections in Miscible CO2 WAG
A high pressure core flood line with a pressure rating of 10000 psi is built for this research. … pressure generator, three transfer vessels, a core holder, a three-phase back pressure regulator , an oil/water/gas separator …
-
IMPROVING CO2 EFFICIENCY FOR RECOVERING OIL IN HETEROGENEOUS RESERVOIRS
The gas was designed to be pumped into an inner (smaller) air bath to be further heated to the desired higher temperature (with a limit of 200°F), and then to flow through the inlet back pressure regulator (BPR), the core, the outlet … The test apparatus was designed, assembled, and calibrated for determining permeability and non-Darcy flow coefficient under varying conditions of overburden pressures (0 ~ 10000 psi ), pore pressure (0 ~ 3000 psi), axial and radial stresses (0 ~ 10000 psi), temperatures (room …
-
Laboratory Investigation of Stress-Sensitivity of Non-Darcy Gas Flow Parameters
The gas was designed to be pumped into an inner (smaller) air bath to be further heated to the desired higher temperature (with a limit of 200°F), and then to flow through the inlet back pressure regulator (BPR), the core, the outlet … The test apparatus was designed, assembled, and calibrated for determining permeability and non-Darcy flow coefficient under varying conditions of overburden pressures (0 ~ 10000 psi ), pore pressure (0 ~ 3000 psi), axial and radial stresses (0 ~ 10000 psi), temperatures (room …
-
Shopping In Generators & Air Compressors - Big Bruin
… Generac OEM Air Filter (078601)Fits most Generac single-cylinder 410 cc enginesCompatibility6500- 10000 watt Generac XL … Milton 1194 - Dial Gage Features and Benefits: Milton high quality dry gage for reliable service with compressors, filters - regulators - lubricators, air-lines, pneumatic tools and equipment Resistant to … … F Brass mechanism; ABS case; Polycarbonate lens Maximum working pressure : should be limited to … 0-160 PSI range.
-
ZCP2005ITSC0058
704°C 760°C 816°C 821°C 14.2 MPa (2068 psi) 927°C 982°C Coil Operational Pressure Range 7.1 MPa (1034 psi ) 1038°C 1093°C 1204°C 1 10 100 1000 10000 100000 Gas flow is controlled using high -pressure electronic regulators and solenoid valves to regulate the flow of the main and the carrier gases through the process control and data acquisition system.
-
Shopping In Generators & Air Compressors - Big Bruin
… 14.6 CFM @ 40 PSI Cast iron pump has 10,000+ hour rating Start-stop pressure switch Compressor kicks off at 135 PSI and back on at 110 PSI Large, easy-to-read tank pressure and regulator gauges ASME safety valves … … Stratton 030638 - 030638 8000w Portable Generator W/ Electric Start Briggs & Stratton 030638 8000W Briggs & Stratton Portable Generator with Electric Start Features and Benefits 8000 Watts / 10000 Starting WattsBriggs & Stratton … … 420cc for long life, high performance and great fuel …
-
The Development of Laboratory Correlations Showing the Impact of Multiphase Flow, Fluid, and Proppant Selection Upon Gas Well Productivity
10000 12000 Closure Stress ( psi Back Pressure Regulator #3 Set to 2000 psi Heatup Load FrameGas Fig. 2 - High Temperature Multiphase Conductivity Equipment .
-
Analysis of Single-Phase and Imbibition Experiments for Slot and Solution Pores Type of Tight Sand at Various Overburden Pressures
In the second case, the pressure was maintained constant by adjusting the pres- sure regulator attached to the outlet valve of the gas cylin- der. The overburden pressure up to 10000 psi was provided by a water' stream connected to a water cylin- der in which pressure was provided and controlled by the displacement pump. … second and third sets, at each overburden pressure) occurs after the test at higher overburden pressure (e …
-
Aerospace Sciences Meetings > Liquid Hydrogen Fuel System for Small Unmanned Air Vehicles
Another major benefit of LH2 is that it can be stored near 50 psi vs. the 5000 to 10000 psi typical for compressed hydrogen. The lower storage pressure of LH2 eliminates the need for a heavy carbon-overwrapped pressure vessel and … The LH2 must be kept near 20 K, so an appropriate high - quality insulation jacket must be … First, the fuel tank and regulator must weigh no more than the 3.7 kg 5000-psi …
-
Development of Polymer Gel Systems to Improve Volumetric Sweep and Reduce Producing Water/Oil Ratios
Band broadening or shear degradation to the samples may happen if back pressure regulators or small tubings are added between the FFFF channel and the detectors, yet … … the last detector, the Optilab DSP RI detector, is limited up to 30 psi . While Figure 5.12 shows that there is a tendency for the high load peak of Lot … Thus a PES membrane with 10000 molecular weight cutoff was chosen to replace the RGC membrane.