-
Supplier: Victaulic Co. of America
Description: HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION 10 NOMINAL PIPE SIZE - DECIMAL 10 NOMINAL PIPE SIZE - FRACTIONAL 10 INCH NOMINAL PIPE SIZE VIC-FLANGE[R] BRAND APPROXIMATE WEIGHT
-
Supplier: Victaulic Co. of America
Description: GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 10 INCH FLANGED X 10
-
Supplier: Victaulic Co. of America
Description: HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8 NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE
- English Size: 8 inch
-
-
Supplier: Victaulic Co. of America
Description: HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8 NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE SIZE - FRACTIONAL 8 INCH NOMINAL
- English Size: 8 inch
-
Supplier: Stafford Manufacturing Corp.
Description: Pipe OD Permit expansion and vibration Available with single or double flange Can be placed anywhere on pipe or tube
- Bore Diameter: 1.68 inch
- Collar Material: Nylon
- Collar Type: One Piece (Set Screw), One Piece (Clamp), One Piece (Hinged), Two Piece Clamp
- Design Units: English
-
Supplier: Velan, Inc.
Description: through the body wall. There is no need for retainers and leakage to the outside is impossible. Conventional dual plate check valves require holes through the body wall to facilitate the installation of the hinge and stop pins. These holes are sealed by threaded pipe plugs calledr
- Agency / Standard: ASME
- Connection: Bolt Flange, Butt Weld
- Valve Size: 2 to 60 inch
-
Supplier: Industrial Magnetics, Inc.
Description: stainless steel with a welded flange mounting system to fit either chute or pipe applications, IMI Hump separators are available in nine standard sizes with Custom sizes available upon request.
- Magnetic Separator Component: Magnetic Trap
-
Supplier: Waterman Industries, Inc.
Description: For Pump Discharge Flange Style Available in 4"-24" Compression Style in 4"-14" Waterman Model PF-25 flap valves are designed for use on pump discharge lines and other pipe end closures to prevent entrance of back water. These valves are
-
Supplier: RS Components, Ltd.
Description: The Loctite LB 8065 is a copper-based, anti-seize lubricant in a stick form. The lubricant has been designed to protect your studs, screws, pipes, flanges and gaskets from seizing or corroding. Original equipment and maintenance, and equipment associated with petroleum chemicals, steel
- Chemistry / Constituents: Specialty / Other
- Features: Specialty
-
Supplier: U.S. Plastic Corporation
Description: (ASTM D1784, Cell Classification 12454) with NSF 14/61 approval. Valves shall be wafer style conforming to ASME/ANSI B16.1 for 150 Lbs. and DIN flanges. Features include engineered and molded with improved hinge and spring design, improved flow rates, an easy spring installation
- Primary Material of Construction: PVC
- Valve Size: 3 inch
- Valve Type: Check Valves
-
Supplier: Waterman Industries, Inc.
Description: corrugated pipe for flange mounting or for use with HDPE Prevents electrolysis associated with cast iron gates to aluminum pipe connections. J-bulb neoprene adjustable seats provide excellent sealing against return flow. Frame, cover, retainer ring, hinge arm, and pivot
-
Supplier: FLSmidth
Description: lever actuators with integral limit switches for dependable positioning of the disc with seats. The SK V2 two-way valve is available in five sizes: 6 inch, 8 inch, 10 inch, 12 inch and 14 inch, and matches the I.d. of standard schedule 30 pipe. Flanges are available in ANSI or DIN
- Valve Type: Diverter Valves
-
Supplier: American Water Works Association (AWWA)
Description: (0.6–52°C). 1.1.1 Body types. Valves described in this standard are provided with wafer or threaded-lug ends for installation between ANSI Class 125 flanges or grooved ends for use with IPS pressure pipe. 1.1.2 Gray-iron pressure ratings. The minimum design working water pressure for
Find Suppliers by Category Top
More Information Top
-
Diaphragm Valves
• Clamp flange- Clamp flanges are a spring hinge flanges that wrap around a pipe to make a connection.
-
Patents and Certificates for Useful Models
The pipes are installed on two hinged flanges .
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
For example, designing within this range is safe for the hinge points or yield hinges in steel ring flanges on steel pipe ; for hinge points in structures where local yielding or relaxation of stress must occur; and for bending in the wall …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
For example, designing within this range is safe for the hinge points or yield hinges in steel ring flanges on steel pipe ; for hinge points in structures where local yielding or relaxation of stress must occur; and for bending in the wall …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
Forexample, designing within this range is safefor the hinge points or yield hinges in steel ring flanges on steel pipe , for hinge points in structures where local yielding or relaxation of stress must occur, and for bending in the of pipe under …
-
Test stand for preliminary hydrostatic testing of cast steel gate-valve bodies
The pipe -connecting flanges are sealed by two hinged blind flanges 3 which are moved in an arc centered at A by hydraulic cylinders 2.
-
Experimental Study On Effects of Pipe Inclination In Airlift Water Pumping
The top of the pipe model was connected by flange with a swinging hinge fixed on the measurement rails of the experiment carriage so that the pipe inclination is convenient.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPING
The hinged clamp fitting is made by using pipe ends having small flanges that, when aligned, are secured with a hinged joint placed over both flanges and tightened to form a watertight joint.
-
Centrifugal casting of tubes in the People's Republic of China
Metal is poured into the mold from a hinged ladle through a stationary runner on the flange side of the pipe .