-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Explosion Proof Submersible Sewage Pumps 4SDX 4? Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3? Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control
-
Supplier: Flygt, a Xylem brand
Description: Axial flow pumps offer maximum life and reliability as well as ease of maintenance.
- Discharge Size: 3 to 16 inch
- Horsepower: 1.1 to 775 HP
- Pump Type: Other
-
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all
- Horsepower: 49.59 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 44.03 to 3654 GPM
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in
- Horsepower: 952 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 22.19 GPM
- Power Source: AC Powered
-
Supplier: Pentair Engineered Solutions
Description: Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal Design Advantages Include
- Discharge Size: 6 to 20 inch
- Maximum Discharge Pressure: 108 psi
- Maximum Discharge Flow: 20000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44 HP
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater 1-1/2? and 2? Submersible Sewage Pumps 1DM/2DM Applications include homes and farms; mobile home parks and motels; schools and hospitals; municipal package systems; industrial treatment systems; and dewatering applications Features and
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre
- Horsepower: 29.48 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 17.61 to 1453 GPM
- Power Source: AC Powered
-
Supplier: Grundfos Pumps Corporation
Description: The APG pumps are submersible pumps with a horizontal discharge port. They are specifically designed for the pressurised pumping of sewage and wastewater containing destructible solids. The pumps are equipped with a cutter system which cuts destructible
- Pump Type: Submersible Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Horizontal and Vertical Solids-Handling Sewage Treatment Vertical Design with Elevated Driver Coupled Directly to the Pump Design Recommended where Floor Space is Not Available and Flooding Chances are Low Vertical Design with Direct
- Discharge Size: 6 to 20 inch
- Maximum Discharge Pressure: 108 psi
- Maximum Discharge Flow: 20000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: variety of mounting configurations including close-coupled, SAE engine, horizontal, and vertical mounted. Enclosed Impeller 2, 3, and 4 vane solids handling pumps for 2" and larger spherical solids 3" through 30" discharge size Flows to 40,000 GPM and heads to
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2500 to 40000 GPM
- Pump Type: Centrifugal Pumps, Lift Stations
-
Supplier: Flygt, a Xylem brand
Description: Vertically or horizontally split pumps with multiple flange orientation.
- Discharge Size: 3 to 16 inch
- Horsepower: 1.1 to 775 HP
-
Supplier: EBARA Pumps Americas Corporation
Description: install in various mounting configurations including flex-coupled and horizontal or vertical V-belt, the EFQ series work in a wide range of commercial, municipal and industrial water, wastewater and sewage applications. Large solids handling capabilities prevents clogging – 3?
- Discharge Size: 2 to 12 inch
- Horsepower: Up to 125 HP
- Maximum Discharge Pressure: Up to 484 psi
- Maximum Discharge Flow: Up to 3400 GPM
-
Supplier: Hydraulic Institute (HI)
Description: included in this guideline: Slurry, end suction Solids-handling, end suction pumps Submersible sewage, end suction Stock, end suction Horizontal multistage, axial split, segmented ring diffuser barrel ASME B73, API end suction, end suction
Find Suppliers by Category Top
More Information Top
-
Pumps for waste water and clarifying installations
a) with horizontal effluent pump .
-
Stress at work
A similar conversion befell the Der Pump café/ restaurant in Berlin, where diners sit alongside the restored horizontal sewage - pumping engines.
-
Treat River Sewage by Constructed Rapid Infiltration System
Pump the sewage into the horizontal sedimentation tank by means of a elevator pump.
-
Wastecorp Continues Record Fast Diaphragm Pump Product Development
The Turbo Flow pump line includes vertical sewage , horizontal split case, booster pumps and more.
-
Wastecorp Pumps Announces New Marine Pump Product Line
The Turbo Flow pump line includes vertical sewage , horizontal split case, booster pumps and more.
-
Armstrong at PlumberSurplus.com
They manufacturer circulators, valves and fittings, suction guides, circuit balancing valves, vortex air separators, horizontal and vertical pumps , sump and sewage pumps, pressure booster systems, fire pump packages, instantaneous water heaters, heat exchangers, expansion tanks and Astro circulators.
-
Institute Publishes Standard for Vertical Pumps -- Environmental Protection
• horizontal centrifugal pumps mounted vertically such as sewage pumps .
-
Hydraulic Institute Publishes New Standard For Rotodynamic Pumps
• B) horizontal centrifugal pumps mounted vertically such as sewage pumps .
-
Wastecorp Pumps Designs New Disaster Management Pump System
The Turbo Flow pump line includes submersible, vertical sewage , horizontal split case, booster pumps and more.
-
Wastecorp Announces New Diaphragm Pump For Solids Handling
The Turbo Flow pump line includes submersible, vertical sewage , horizontal split case, booster pumps and more.