Products/Services for HVAC Backflow Dampers
-
Dampers and Louvers - (293 companies)...and Louvers Dampers are made of metal and usually square, circular, or rectangular in shape. Some industrial dampers are designed for pressure relief, or recommended for use within specific HVAC systems. Like dampers, louvers are usually made of aluminum...
-
HVAC Fans and Blowers - (323 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
-
Damper Actuators - (50 companies)Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
-
Fans and Blowers (industrial) - (1485 companies)Positive displacement (or rotary lobe) fans consist of multiple co-rotating, serpentine shafts that mesh to move air and gases in a controlled manner. The shafts mesh so tightly that backflow is prevented. Typically, bi-lobal fans and tri-lobal are used...
-
HVAC Ductwork - (523 companies)...in each room. The pipes which distribute air in the room are called air conditioning ducts. The distribution system is made of an HVAC ductwork air return supply, filters, dampers and registers. There are numerous methods of designing a ducted heating...
-
Backflow Preventers - (125 companies)Backflow preventers are assemblies consisting of two check valves and two shut off valves. These assemblies may also include test cocks for each chamber. Backflow preventers are assemblies with two check valves and two shut-off valves that prevent...
-
Rotary Dampers - (50 companies)Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
-
Boilers (industrial) - (593 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
-
HVAC Chillers - (201 companies)Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
-
HVAC Controllers - (424 companies)HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired...
Product News
-
ElectroCraft
Ultra-Quiet Spring Return Damper Actuator for HVAC Applications Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return. For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the Whisper Motion TM air brake on the always reliable Synchron (R) AC synchronous motor. Hansen's actuator design eliminates the wind-up noise that often occurs when the motor and geartrain start spinning at more than ten times... (read more)Browse Damper Actuators Datasheets for ElectroCraft -
MarsMetal
Damper Weights Mars Metal damper weights work to counteract the effects of vibration. Vibration, as perceptible mechanical vibrations can be generated by many sources: Transportation sources such as subways. Heavy truck traffic or streetcars. Machinery in buildings such as HVAC units. People in buildings such as dancing, aerobics, chanting or cheering. Even the wind can cause buildings to sway. These vibrations can generate unwanted structure-borne sound, and in severe cases can cause damage to the structure... (read more)Browse Counterweights Datasheets for MarsMetal -
Enidine Inc.
Viscous Dampers & Seismic Dampers Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events. Our seismic dampers are well-suited for large displacement and/or large load applications such a bridges, buildings, and other large structures... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Texel-Seikow USA, Inc.
Custom Dampers Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP DAMPER FEATURES: Enhance safety. Corrosion resistant. Low leakage. Controls air flow. Reduced maintenance. Beautiful finish due to casing mold production... (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
ElectroCraft
Hanson's Motors and Drives for HVAC Applications Energy efficiency initiatives continue to drive product development in the HVAC industry and motorized solutions are playing an ever-growing role. Hansen Corporation, an ElectroCraft company, has been a world leader for decades in providing motor products for zone valve actuators in hydronic heating systems and for damper controls in forced-air HVAC systems. Unmatched quality and reliability have kept Hansen at the forefront of the HVAC motor world and our solutions for this market continue... (read more)Browse Brushless Motors Datasheets for ElectroCraft -
Texel-Seikow USA, Inc.
Texel FRP Dampers Whether you need industrial ventilation or corrosive air movement control solutions, our assortment of damper units can help. Our manual and hand wheel FRP control damper systems increase the efficiency of any type of fan or blower. From lightweight industrial ventilation to high pressure air movement problems, we have a solution for you. FRP Dampers features include: Enhanced safety. Corrosion resistant. Low leakage. Controlled air flow. Reduced maintenance. Beautiful finish due to casing mold... (read more)Browse Dampers and Louvers Datasheets for Texel-Seikow USA, Inc. -
IB International
Dampers that offer precise control. Drawing from our exceptional engineering and welding experience, we build best-in-class, custom-engineered industrial dampers and accessories. By supplementing top-quality parts with beyond-the-call-of-duty support, we can provide exactly what you need to supplement custom-designed industrial fans and blowers. Get a quick quote to learn more. (read more)Browse Pressure Blowers and Fans Datasheets for IB International -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Waukesha Bearings
Integral Squeeze Film Damper In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations. Stiffness and damping are each optimized for the application through rigorous rotordynamic analysis. About Waukesha Bearings. Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film... (read more)Browse Rotary Dampers Datasheets for Waukesha Bearings -
Enidine Inc.
Short Stroke Dampers Critical Solutions Provider for Infrastructure Applications. At ITT Enidine protecting your valuable assets from seismic activity is our highest priority. Our extensive product offerings in seismic and infrastructure protection are engineered to give you the most complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets. Viscous Dampers (Short Stroke) for Buildings. Forces up to 600 kip. Strokes to 8 inches. Diagonal or Chevron Brace mounts. Alpha .2... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
-
Cold Vacuum Drying facility HVAC system design description (SYS 30-1 THRU 30-5)
… the process bay isolation dampers; an air measuring station (HVAC-AMs-8044); a HEPA filter bank (HVAC-F-8040); two exhaust fans (a lead [HVAC- EXHF-80451 and a standby [HVAC-EXHF-8047]), and two backflow dampers ( HVAC -DMP- 006 and HVAC …
-
A Field Study Comparison of the Energy and Moisture Performance Characteristics of Ventilated Versus Sealed Crawl Spaces in the South
The backflow damper on the HVAC supply air to the crawl space was a simple gravity model with a non-metallic hinge.
-
Cold Vacuum Drying facility HVAC system design description
… dampers; an air measuring station (HVAC-AMS-8044);a HEPA filter bank (HVAC-F- 8040);two exhaust fans (lead fan HVAC-EXHF-8045 and standby fan HVAC-EXHF-8047), and two backflow dampers (WAC-DMP-006 and HVAC -DMP-OOS), one for …
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Pneumatic isolation dampers are provided on all duct branches connecting to the general process supplykxhaust HVAC system to prevent backflow in the event of exhaust system shutdown.
-
Hanford Site Air Operating Permit Semiannual Report for the period July 21 2001 Thru December 31 2001
Additionally, a vault heating, ventilation, and air conditioning ( HVAC ) supply isolation damper will be installed on the supply air to minimize unfiltered release ofeffluent from the building via backflow out the HVAC supply system.
-
An American National Standard - IEEE Standard IEEE Recommended Practice for Unique Identification in Power Plants and Related Facilities-Component Function Ide...
… Phase Discordance Handling Unit t Alarm, Analyzer * Isolator, Analyzer * Absorber Control, Analyzer * Accumulator Control Operator, Analyzer Air-conditioning Package Unit Packaged HVAC Assembly (See: A/C Unit … … Condition Sensor Board (Panel) Damper , Blocking Duct, Bus Primary Element, Burner * Backflow Preventer Bulkhead Breaker Block …
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
The exhaust air fans are equipped with backdraft dampers @D-3 and BD-4) that are counterweighted to allow flow in only one direction to prevent backflow through the fan when it is not operating, damageto the fan, or possible spread of … … heating elements (present in the electric duct heater and in each operating area HVAC air handling unit …