Products/Services for Hydraulic Hose Mandrels
-
Mandrels - (99 companies)Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving tool components. Some mandrels are shaped bars of metal that are placed inside or next to the workpiece to be machined. These arbors...
-
Hydraulic Hose - (592 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Tubing - (2354 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
-
Tube and Pipe Bending Machines - (316 companies)...hydraulic, medical, and process applications. Tubes are measured by their outer diameter and are usually smaller and less rigid than pipes. Pipes are vessels that are used in transport systems for fluids and solids. They generally have a larger...
-
Hose Fittings - (1187 companies)...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose...
-
Industrial Hose - (1724 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Hydraulic Fittings - (286 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hydraulic Cylinders - (799 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Hose Reels - (406 companies)...feet, yards, mils, miles, meters, centimeters, millimeters, and kilometers. There are several rewind methods for hose reels. Manual devices require the use of a hand crank. Products that use an electric motor, hydraulic motor, pneumatic motor...
Product News
-
Kuriyama of America, Inc.
The Kuriyama Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Alfagomma® Alfaforest Minetuff Hydraulic Hose Alfagomma Alfaforest AF3B Series Minetuff hydraulic hose by Kuriyama, is constructed with an oil resistant ultra-low temperature synthetic rubber tube, reinforced with three high tensile steel braids and with an oil, water, ozone and ultra-low temperature resistant synthetic rubber cover. General applications include hydraulic systems with petroleum or water/glycol based fluids, fuel and lubricating oils. Specially designed for ultra-low temperature applications. Virtual Catalog Web Link... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Alfagomma® Waterblast Hydraulic Hoses by Kuriyama Alfagomma 's Waterblast Hydraulic hoses are made with an oil and water resistant synthetic rubber tube. The reinforcement is four high tensile steel spirals and the cover is oil, water and ozone resistant synthetic rubber. The hose is designed for very high pressure water jetting service. The WATERBLAST WB 10 Series hose provides 10,000 PSI service for ID sizes 06, 08, 12, and 16. The WATERBLAST WB 15 Series hose provides 16,000 PSI for the dash 08 ID size and 14,500 PSI for the dash 12 ID size... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Piranhaflex ™ Series PFLT364 Hydraulic Hose New Piranhaflex TM Series PFLT364 Low Temp 100R7 Hydraulic Hose is the ideal hose for medium pressure hydraulic lines, commonly used on Fork Trucks to extend hose service life in cold storage applications. Temperature range is -65°F (-54°C) to +200°F (+93°C) for petroleum based hydraulic fluids. The hose meets or exceeds SAE J517 & J343 Standards and is available in 1/4", 3/8" and 1/2" ID sizes in 250 ft. reels. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Temp Tech High Temperature Hydraulic Hoses Kuriyama 's Temp Tech High Temperature Hydraulic Hoses by Alfagomma (R), withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and 100R5, and double wire braid 2SN/R2AT, Temp Tech hoses will operate in applications with continuous high temperatures of +300 F. Also ideal for use where greatly extended service life under "normal... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Alfabiotech Evolution 5000 MINETUFF Hydraulic Hose Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose. E5K - 4 or 6 wire Spiral. Exceeds EN856 4SP sizes 5/8", 3/4" and 1". Exceeds EN856 4SH sizes 1 1/4". Exceeds SAE 100R13 sizes 5/8" through 2". ISO 18752/CC 1,000,000+ impulse cycles all sizes. MSHA IC-152/16 approved flame resistance (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Alfagomma® Oilwell Cementing Tuff Hydraulic Hose Alfagomma AT10KOC Series Oilwell Cementing, "SUPERTUFF " Hydraulic Hose by Kuriyama, is ideal for very high pressure hydraulic lines. Specially designed for oil well cementing. Suitable for fuel oil, anti-freeze solutions, air and water applications. Its special compact construction is designed to operate at a tight bend radius in demanding applications. The "SUPERTUFF " cover provides excellent abrasion resistance and long service life in heavy duty applications. Virtual Catalog Web Link... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
bisco industries
Essentra's hose protection solutions Essentra's hose protection solutions. Essentra's hose protection solutions are essential to shield most types of hydraulic, pneumatic and industrial hose assemblies across a wide range of industries. Visit bisco today for more information!. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics... (read more)Browse Hose Clamps and Band Clamps Datasheets for bisco industries -
Advance Lifts, Inc.
Hydraulic loading dock levelers of the electrical controllers are Underwriters Laboratories approved assemblies. Hydraulic anti-interflow system to prevent side to side tilting of platform. Each hydraulic dock leveler platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. Recessed dock levelers are equipped with solid steel... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
AGC Chemicals Americas, Inc.
Seals and hoses made from fluoroelastomers Heavy Equipment. Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products used in heavy machinery. A variety of chemicals and additives are often incorporated into fuel to enhance performance. The superior chemical resistance of fluoroelastomers guards against seal and hose deterioration. General Industry. O-Rings and seals used in oil and fuel systems, pumps, valves, and tanks within industrial equipment are fabricated from... (read more)
-
Defining the Characteristics and Performance of Gas-Lift Plungers
The mandrels were connected by hydraulic hose to provide a conduit for the transducer signal wiring.
-
Deep Water Completions in Campos Basin: Problems and Solutions
Annulus tubing is replaced by 3/8 in. steel tubing and all other hydraulic hoses are tied to the shear joint mandrel .
-
Offshore Heavy Oil in Campos Basin: The Petrobras Experience
Fig 3 - Riser Sealing Mandrel to protect the electrical cable and hydraulic hose at rotary table .
-
Using BOPs at Pressures in Excess of the Rated Working Pressure-A Solution for High-Pressure Wells?
Related equipment, ie. wellheads, mandrels , adapters, hydraulic choke and kill connectors and hoses , etc. must meet the new pressure requirements.