Products/Services for Hyper Cross Linked Polymers
-
Polymers and Plastic Resins - (869 companies)...than thermoplastics due to polymer cross-linking and are better suited for high-temperature applications (below their decomposition points). They tend to be more brittle than thermoplastics and many cannot be recycled due to irreversibility...Material Type / GradeChemical / Polymer System TypeFiller Material
-
Crossed Roller Slides - (82 companies)Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove...
-
Link Chain - (215 companies)Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications. Link chain includes loop, welded...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Polymer Testing Equipment - (64 companies)Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials. Polymers include rubber, elastomers, plastics...
-
Foams and Foam Materials - (570 companies)Others contain plastics, polymers, elastomers, thermoset plastics, thermoset resins, or thermoplastics. Casting Resins. Casting resins are plastic or elastomer compounds used to cast parts or molds, or form structures in place. They usually consist...
-
Specialty Polymers and Resins - (444 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications. How to Select...
-
Monomers, Intermediates, and Base Polymers - (254 companies)Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants; Monomers, intermediates and base polymers...
-
Polymer and Plastic Composites - (355 companies)Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds...
-
Powder Coatings - (77 companies)...are made of cross-linked polymeric resins that are cured or set using heat or both heat and pressure. They generally have a higher resistance to heat than thermoplastics. Fluoropolymer powder coatings are similar to thermosets and thermoplastics in terms...
Product News
-
ACRO Manufacturing Industries Ltd.
Cross-Linked Polyethylene Foam Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent consistency, gauge control, high temperature resistance and low water absorption. (read more) -
ACRO Manufacturing Industries Ltd.
Thermal insulating -Cross-Linked Polyethylene Foam Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent consistency, gauge control, high temperature resistance and low water absorption. (read more) -
Cri-Tech, Inc.
Fluoro-TPEs & Cross-linkable F-TPX for Automotive Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics equipment and e-beam crosslinked. These compounds offer excellent chemical resistance and increased overall performance allowing for thinner wall sections due to their higher heat performance. They offer increased performance... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Raise3D Technologies, Inc.
Additive Productivity: Hyper FFF 3D Printing Europe) or Find a Reseller (Rest of the World)). Once the purchase is made, the authorized reseller will provide a link for a Raise3D page where the customer can access a software update and receive the installation instructions for the hardware. If the purchase is made until the end of 2022, an exceptional offer is available. Future. The Hyper Speed will also be available for the RMF500, the industrial printer developed for Fast Production of Large composite End-use Parts, and Raise3D is now... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
Cri-Tech, Inc.
Custom Polymers and Plastic Resins fluoro-material blends). Cross-linkable compounds. Lower Permeation Compounds. Unique Filler blends (CB, Graphene, CNTs, BN, etc.). Electrical (static dissipative) and thermal conductivity. EMI Shielding. Low Particle Count. Color Masterbatches (in your formulation). High Temperature non-blooming slip additive masterbatches. Pelletized elastomer compounds and masterbatches... (read more)Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc. -
Raise3D Technologies, Inc.
Introducing Hyper FFF™ Technology Introducing Hyper FFF TM Technology | Raise3D Launch Event. In this virtual launch event hosted by Raise3D, you will learn everything you need to know about Hyper FFF TM technology, a new breakthrough in 3D printing. Hyper FFF TM is a system engineered for efficiency and performance, which will increase the yield rate of FFF printing without any loss of printed part quality. To have immediate access to Hyper FFF TM, all you need to do is to purchase and install the Hyper Speed Upgrade Kit (Pro3... (read more)Browse Rapid Prototyping Equipment Datasheets for Raise3D Technologies, Inc. -
Raise3D Technologies, Inc.
Hyper Core filament line Applications. Jigs and Fixtures. Manufacturing aids. End-use parts. Housings and enclosures. Benefits. High Speed Printing. Easy Post-processing. Easy to Print. Hyper Core ABS CF15. Carbon fiber-reinforced material with balanced properties and wide range of uses. The Hyper Core filament line is defined as a next-generation series of professional and industrial fiber-reinforced composite filaments for Hyper FFF (R). Fiber-reinforced composite filaments are the ideal material for end-use parts... (read more)Browse 3D Printing and Additive Manufacturing Materials Datasheets for Raise3D Technologies, Inc. -
TNA Solutions Pty. Ltd.
The TNA Hyper-Detect 5 Protect your brand 's reputation with the tna hyper-detect 5. This high-performance food metal detector system is uniquely designed to sit as close as possible to the multi-head weigher, significantly increasing bagging speed without compromising food safety. The tna hyper-detect 5 is ultra-sensitive, detecting ferrous contaminants from 0.8mm to 0.9mm, non-ferrous pieces down to 1.0mm, and non-magnetic stainless steel from 1.0mm to 1.2mm. contact us. Benefits. Protect your brand with consistent... (read more)Browse Industrial Metal Detectors Datasheets for TNA Solutions Pty. Ltd. -
Raise3D Technologies, Inc.
NEW Hyper Speed ABS V2 High Speed Filament We 're happy to announce that we are now offering Hyper Speed ABS V2 Filaments, optimized for use with our Hyper Speed FFF TM high-speed printing solutions!. Using regular ABS filaments with a high-speed 3D printer can result in nozzle clogging, poor bonding, warpage, and delamination. Because the filament is fed into the heat block much more rapidly than a regular 3D printer, the polymer has very little time to go from a solid to a molten state and vice versa. Raise3D Hyper Speed ABS V2... (read more)Browse 3D Printing and Additive Manufacturing Materials Datasheets for Raise3D Technologies, Inc. -
Gelest, Inc.
Linkers/coupling agents for array technology Silane Coupling Agents. Silanes can be used to prime metals, bind biomaterial, immobilize catalysts, provide crosslinking, and improve polymer and particle dispersions. They can also enhance adhesive bonding, increase electrical properties, maximize composite strength, and increase mechanical properties. Information on what a silane coupling agent is, how to choose one, and how to apply one can be found here. What is a Silane Coupling Agent?. Applying a Silane Coupling Agent. What to Consider... (read more)Browse Organic Chemicals Datasheets for Gelest, Inc.
-
A new strategy to synthesize hypercross-linked conjugated polystyrene and its application towards CO2 sorption
The hyper cross - linked polymers (HCPs) were also characterized by TGA, DRS-UV, SEM, Raman, BET and CO2 sorption techniques.
-
Physicochemical study of polymer-stabilized platinum catalysts for enantioselective hydrogenation of ketones
The synthesis and investigation of hyper cross linked polymers is among the areas of contemporary organic chemistry.
-
Chromatographic methods for the determination of mycotoxins in food products
A procedure was developed for the purifi cation and preconcentration of zearalenone from corn and wheat samples with the use of SPE on a hyper crosslinked polymer (Affinimiptm ZON, Polyintell).
-
Highly Stable Nanoporous Sulfur‐Bridged Covalent Organic Polymers for Carbon Dioxide Removal
… have long been demonstrated that crystalline order is not a pre- requisite for gas capture, and it was established that amorphous organic microporous materials can be prepared as simple as for- mation of a hyper cross - linked polymer (HCP) network.[19,20 …
-
NMR investigation of the porosity of hypercrosslinked polystyrene and the properties of water confined in its nanopores
Relaxation Time Т1 The temperature dependence of spin lattice relax ation time Т1 of protons of water absorbed by hyper crosslinked polymers is presented in Fig. 4 as Arrhe nius curves lnT1 = f(1/T).
-
Sorption properties of low-temperature carbonizate of DOWEX L-285 porous polymer
Belyakova et al. [1] determined that structural changes occur on hyper cross linked polymers at temperatures above 200°С.
-
Pesticides Removal Using Conventional and Low‐Cost Adsorbents: A Review
Chang et al. [22] utilized the hyper cross - linked polymers Macronet MN-150 and MN-500 for the removal of methomyl from water.
-
Synthesis and characterization of fluoropolymers with intrinsic microporosity and their hydrogen adsorption studies
Other class of porous polymers reported are hyper crosslinked polymers (HCPs).18,19 These are prepared by extensive crosslinking reactions which can pre- vent the polymer chain entanglement to give micro- porous material having high surface area with per- manent porosity.
-
Advances in fullerene chemistry
Spectral features of three dimensional, hyper cross linked polymers obtained by liquid phase polymer ization were discussed.104 .
-
Transmission electron microscopy of composite materials based on hypercrosslinked polystyrenes with nanodispersed inorganic compounds
For this reason, nanocomposites based on hyper crosslinked polymers are stable for a long time, which is of great importance for practical application.