-
Supplier: O-Z/Gedney
Description: CONDUIT HANGER WITH SWING BOLT TYPE STEEL MATERIAL 0.88 DEPTH X 1.84 INCH HEIGHT SIZE ZINC PLATED FINISH SWING BOLT WITH NUT INSTALLATION UL 2239, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.25 INCH (BOLT) MOUNTING HOLE SIZE HANG-ON[TM] BRAND APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE
- UL Listed: Yes
-
Supplier: Anvil International
Description: product and the best engineering innovation to bear on any engineered pipe support problem in the Power Generation, Petrochemical and Industrial Process industries. Our ISO-9001-2008 plant and our two subsidiary locations give us the capacity and processes to service the most demanding
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation
- Pipe Size: 4 inch
- Supports & Clamps: Pipe Support
-
-
Supplier: Buckaroos, Inc.
Description: rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.) A heavy-duty structural steel plate to
- Pipe Size: 4 inch
- Supports & Clamps: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
- Pipe Size: 1.38 inch
- Supports & Clamps: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation
- Pipe Size: 0.7500 inch
- Supports & Clamps: Pipe Support
-
Supplier: Hypertherm, Inc.
Description: , oval, transitions, elbows, pipe, specialty. Accounts for metal thickness on bend allowance. Shear lists and Labels Seamless integration with Estimating modu Production reports for metal, cleats, lining, vanes, hangers etc. Scaled 3D/2D views of fitting and patterns Fast, easy data
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
-
Supplier: Hypertherm, Inc.
Description: , transitions, elbows, pipe, specialty. Accounts for metal thickness on bend allowance. Shear lists and Labels Seamless integration with Estimating module Production reports for metal, cleats, lining, vanes, hangers etc. Scaled 3D/2D views of fitting and patterns Fast, easy data entry
-
Supplier: EXAIR
Description: use and includes a convenient hanger hook for easy storage. The inlet is 1/4 NPT. The Soft Grip Safety Air Gun is available with Air Nozzles as shown below for quiet, safe and efficient use of the compressed air supply. Aluminum Extension Pipes and Stay Set Hoses that can reach
- Air Line Connection: 1/4" NPT, 3/8" NPT, 1/2" NPT, Other
- Nozzle Options: Standard
- Style / Actuation: Pistol Grip
-
Description: Fire Protection and Life Safety System Testing New section on pipe hangers and supports New annex section on full discharge testing Revised equivalency statement that specifies the authority having jurisdiction is responsible for approving an equivalent system
-
Description: Description / Abstract Rules for this Code Section have been developed considering the needs for applications that include piping typically found in electric power generating stations, in industrial and institutional plants, geothermal heating systems, and central and district heating and
Find Suppliers by Category Top
More Information Top
-
Consumer Innovation at the Base of the Pyramid
Herstatt and von Hippel (Herstatt, von Hippel 1992) found that 36% of industrial pipe hanger hardware users innovate and Lüthje (2004) identified 37% of all consumer users of outdoor-sports equipment developed ideas for new or improved products.
-
CR4 - Thread: Term Schedule Used in Pipe Nomenclature
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: Schedule of pipe
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: Pipe Schedule Formula??
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: pipe flange
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: pipe material and schedule for nitrogen pipeline
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: project manager
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: Retiring value for a 12" pipe with nominal wall thickness 14.27mm
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: HELP
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .
-
CR4 - Thread: Help Reqired
You might be interested in: Pipe Fittings, Industrial Pipe , Pipe Hangers and Pipe Supports .