Products/Services for Inline Flow Meter Fire Hose
-
Hydraulic Hose - (592 companies)...chemical and corrosion resistance and can handle high temperatures. Thermoplastic hydraulic hose offer tight minimum bend radii and excellent kink resistance. Metal hoses can handle high temperature flow materials and often can handle very high pressures...Product FormMaterialConstruction Options
-
Flow Meters - (1654 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
Flow Switches - (344 companies)...fittings including flanges, in-line flow meters, and compression fittings. In-line mounted flow switches typically require a straight run of pipe for installation. In-line flow switch. Image Credit: Orange Research. Insertion- Insertion mounts...
-
Control Valves - (1613 companies)...oil or fuel, sanitary, waste water, water, irrigation, gas or air, steam, fire service, cryogenic, refrigeration, chemicals, and laboratory or medical. Resources. Common Valve Types. Spirax Sarco - Control Valves. Control Valves and Flow...
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come equipped with a housing...
-
Rubber Tubing - (208 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Check Valves - (1919 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Industrial Valves - (2968 companies)...the valve is opened the hole of disk is turned in-line with the direction of the flow. When the valve is shut, the ball is rotated so that the hole is perpendicular to flow direction. Less expensive. Relatively poor for throttling. Low maintenance...
-
Nozzles - (644 companies)...orifices for specialized applications. Products such as misters, atomizers and water dispensing nozzles are used in cleaning, fire protection, irrigation, cooling, and humidification systems. Standards. A-A-59438 - Playpipe: Nozzle, Fire Hose. ASAE...
-
Pressure Gauges - (1142 companies)...such as medical gas cylinders and fire extinguishers. Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. They can be used for visual monitoring of air and gas pressure for compressors...
Product News
-
Panametrics
Ultrasonic Inline Flow Meters Process flow meters are integral to processes that contain liquids, gases or steam. Without the ability to monitor fluid flow, operators are often unable to control the throughput. Ultrasonic flow meters enable our customers to accurately measure the volume and velocity of various process liquids, whether polluted or ultra-pure. Panametrics, is a leader in flare gas, steam, chilled and portable metering applications. Our portfolio offers both inline and clamp-on flow meters capable... (read more)Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Eldridge Products, Inc.
Remote inline flow meters for hazardous locations Master-Touch TM Series 8000 -8100MP HAZ Remote Inline Flow Meters. Approved for Hazardous Locations, the Series 8000-8100MP Inline Remote Thermal Mass Flow meters are a brilliant choice for all environments. Accessible in an Inline system with Remote Electronics, this series provides you with a multitude of possibilities to suit most conditions you may need it for, wherever you may require. The unique Remote Style Thermal Mass Flow Meter option uses two enclosures, one attached at the point... (read more)Browse Flow Meters Datasheets for Eldridge Products, Inc. -
HydraCheck Inc.
Inline Flow Indicator With Temperature Sensor where no power is available. The flow indicator design ensures good reliability and minimizes the effects of contamination. The flow indicator consists of a sharp-edged orifice and a tapered metering piston. The piston movement is directly proportional to the flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically coupled to the rotary pointer assembly which registers on a clear 2-1/2 " (63 mm) scale displayed in Lpm and US GPM. The FI750 flow... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Clippard
PQ-FV In-Line Flow Control Series Clippard 's new PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out... (read more)Browse Control Valves Datasheets for Clippard -
Eldridge Products, Inc.
FLOW METER MOUNTING OPTIONS Mounting Options - FOR INLINE AND INSERTION FLOW METERS. Inline style flow meters are plumbed directly into the process piping. A variety of installations / mounting options are available for sizes from 1/4 pipe through 4 " pipe ( consult factory for larger pipe sizes). The default assembly includes 316SS schedule 40 pipe. Alternate pipe schedules, Hastelloy C-276 wetted parts or various tube sizes are available as special order items. The standard end configuration is MNPT (Male national pipe... (read more)Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Kuriyama of America, Inc.
50 Years of Fire Hose and Nozzle Innovation Hoses are a firefighter 's very lifeline, we get that. With all the potential unknown hazards firefighters can encounter there 's no time to worry about inferior equipment. On the contrary, a firefighter 's equipment should be designed to make their job safer and easier. That 's our mission. Kuriyama Fire Products is the only manufacturer of both fire hose and fire nozzles, giving us the ability to ensure their seamless integration for maximum effectiveness in fire suppression. In addition... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Eldridge Products, Inc.
3...2...1...Flow! Inline Style Flow Switches The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclo sure, and flow section. The flow section is typically specified to match the user's flow conduit and is plumbed directly in the flow line. This design has the sensing elements mounted directly in the flow section for exposure to the process flow. Inline flow switches are available in sizes from 1/4 " pipe through 4 " pipe... (read more)Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Eastern Instruments
Video: Solids Flow Meters, Metering Solids CentriFlow (R) Meter. The CentriFlow (R) Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Weigh Beyond the Ordinary. The CentriFlow (R) Meter is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
HydraCheck Inc.
Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level - as much as two times the pressure relief valve setting... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Eldridge Products, Inc.
Guide to Thermal Mass Flow Meters What Is a Thermal Mass Flow Meter and How Do They Work?. A thermal mass flow meter is an instrument used to precisely and constantly measure the rate of flow of a fluid - normally a gas - through a pipe or conduit in some sort of industrial application. Thermal mass flow meters are inserted directly into the center of flow of the fluid they 're measuring, either as a system mounted to the outside of the conduit with a probe entering through a port, or as a completely contained inline system... (read more)Browse Flow Meters Datasheets for Eldridge Products, Inc.
-
AWWA M36 - Water Audits and Loss Control Programs
… loose packing on valves, or from operational problems such as pressure surges and fire hydrants that are … • Detectable customer meter leaks near the meter box ranging from less than 1 gpm to 10 … Current metering technology can register flows as low as 1∕8 gpm and can be used to identify … … may be caused by holes or breaks in customer service connection piping, inefficient hose -bib or shutoff … … and pinpointing devices, such as ground microphones, leak correlators, leak noise loggers, and inline sensors to detect …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… bois'),(39361,'du maurier'),(39362,'duad'),(39363,'dual'),(39364,'dual carriageway'),(39365,'dual inline package switch'),(39366 … … dipole'),(41114,'electric dipole moment'),(41115,'electric discharge'),(41116,'electric doublet'),(41117,'electric drill'),(41118,'electric eel'),(41119,'electric eye'),(41120,'electric fan'),(41121,'electric field'),(41122,'electric fire '),(41123,'electric frying … … 'electric main'),(41134,'electric meter '),(41135,'electric mixer' … … 'fire escape'),(48436,'fire extinguisher'),(48437,'fire fighter'),(48438,'fire hook'),(48439,'fire hose '),(48440,'fire … … weevil'),(49409,'flourish'),(49410,'flourishing'),(49411,'floury'),(49412,'flout'),(49413,'flouter'),(49414,' flow '),(49415,'flow …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102790138,1,'DIP_switch',n,1,0). s(102790138,2,'dual_ inline _package_switch',n,1 … … 1,0). s(102849930,1,'electric_heater',n,1,1). s(102849930,2,'electric_ fire ',n,1 … … 1,0). s(102914964,3,'asphyxiator',n,1,0). s(102915113,1,'fire_ hose ',n,1 … … 2,0). s(102983025,3,'gas_helmet',n,1,0). s(102983177,1,'gas_ meter ',n,1 … … 2,0). s(103165437,1,'lamella',n,3,0). s(103165501,1,'laminar_ flow _clean_room',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103204558,1,'dip_switch%1:06:00::'). sk(103204558,2,'dual_ inline _package_switch%1:06:00 … … 06:00::'). sk(103272010,1,'electric_guitar%1:06:00::'). sk(103272125,1,'electric_hammer%1:06:00::'). sk(103272239,1,'electric_heater%1:06:00::'). sk(103272239,2,'electric_ fire %1:06:00::' … … sk(103272810,1,'electric_ meter %1:06:00::' … … 00::'). sk(103345837,3,'asphyxiator%1:06:00::'). sk(103346004,1,'fire_ hose %1:06:00 … … 00::'). sk(103635452,1,'lamella%1:06:00::'). sk(103635516,1,'laminar_ flow _clean_room%1:06:00 …