-
Supplier: MSA Safety
Description: Infrared Detector that provides superior false alarm immunity. The FL4000H is an advanced multi-spectrum infrared (MSIR) flame detector that provides superior false alarm immunity with the widest field of view. The FL4000H employs a multi-spectral optical IR sensing array with a
- Communication Interface Options: Serial
- Device Classification: Sensor
- Display Options: Other
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof
-
Supplier: Security Camera Warehouse
Description: Operating Temperature -10c ~ +50c HSM470 Smoke Detector Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed
- Camera Function: Video
-
Supplier: Honeywell Analytics, Inc.
Description: contaminated with oil and other substances since both UV and 4.3 micron signals are attenuated, obscured or absorbed by thick smoke or detector lens contaminations. Also, these old technology UV/IR detectors will not alarm to any fire if they are installed behind ordinary
- Communication Interface Options: Serial
- Device Classification: Sensor
- Features: NEMA 4 Rated Enclosure
- Maximum Detector Range (Sensitivity): 200 ft
-
-
Description: The QUASAR Model M8100SM-EXP Flare Stack Smoke Monitor provides continuous monitoring of flare stack smoke levels from remote locations up to ¼ mile (400 m) away in nearly any climate condition. This makes it ideal for use in automated smoke control systems designed to keep
- Device Classification: Sensor
- Display Options: Non-electrical Visual / Audio Output
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Cooling Air Required
- Maximum Detector Range (Sensitivity): 1312 ft
-
Supplier: Marktech Optoelectronics
Description: industries served: Security, office automation, banking, safety Common applications: Cameras / night vision, remote controls, smoke detectors, light curtains, spectroscopy, copiers, fax machines, printers, currency validation, proximity sensors
- Color: Infrared
- Peak Wavelength: 810 nm
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of
- Display & Special Features: Digital Readout
- Measurement Type: Composition
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Sample Temperature: -40 to 167 F
-
Supplier: OSI Optoelectronics
Description: Dual Sandwich Detectors or Two Color Detectors are mostly employed for remote temperature measurements. The temperature is measured by taking the ratio of radiation intensities of two adjacent wavelengths and comparing them with the standard black body radiation curves. The advantages
- Active Area Diameter or Length: 2.54 mm
- Active Area Height: 2.54 mm
- Noise Equivalent Power (NEP): 4.80E-14 W/Hz½
- Operating Temperature: -40 to 100 C
-
Supplier: RS Components, Ltd.
Description: , high speed IR data transmission, smoke automatic fire detectors and IR flash applications. Features of the VSLY5850 IR LEDs:. T-1 3/4 (5mm) package. High reliability. High radiant power and intensity. Beam angle: 6° Peak Wavelength = 870nm Package Type = 5mm (T-1
- Color: Infrared
- Optical Power Output: 55 milliwatts
- Peak Wavelength: 870 nm
-
Supplier: RS Components, Ltd.
Description: , high speed IR data transmission, smoke automatic fire detectors and IR flash applications. Features of the VSLY5850 IR LEDs:. T-1 3/4 (5mm) package. High reliability. High radiant power and intensity. Beam angle: 6° Peak Wavelength = 870nm Package Type = 5mm (T-1
- Color: Infrared
- Optical Power Output: 55 milliwatts
- Peak Wavelength: 870 nm
-
Supplier: RS Components, Ltd.
Description: control units, free air transmission systems, IR sources for smoke detectors and IR sources for optical counters and card readers. Features of the TSAL IR emitters:. Through-hole plastic packages. T-1 (3mm) and T-1 3/4 (5mm) packages. High reliability. High radiant
- Color: Infrared
- Optical Power Output: 40 milliwatts
- Peak Wavelength: 940 nm
-
Supplier: RS Components, Ltd.
Description: control units, free air transmission systems, IR sources for smoke detectors and IR sources for optical counters and card readers. Features of the TSAL IR emitters:. Through-hole plastic packages. T-1 (3mm) and T-1 3/4 (5mm) packages. High reliability. High radiant
- Color: Infrared
- Optical Power Output: 40 milliwatts
- Peak Wavelength: 940 nm
-
Supplier: InspectorTools
Description: , ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared
-
Supplier: InspectorTools
Description: Heavy-duty carrying case 320 x 240 25-Pitch detector w/IR-Fusion, -20° to +100°C The Fluke TiR2, TiR3 and TiR4 thermal imager is for professionals demanding the best solutions in building diagnostics applications. The Fluke TiR-Series provides the industry's
-
Supplier: InspectorTools
Description: -duty carrying case 320 x 240 25-Pitch detector w/IR-Fusion, -20 to +100 degrees C The Fluke TiR2, TiR3 and TiR4 thermal imager is for professionals demanding the best solutions in building diagnostics applications. The Fluke TiR-Series provides the industry's largest LCD to view on
-
Supplier: InspectorTools
Description: , ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared
-
Supplier: AXIS Communications, Inc.
Description: , smoke detector, IR detector or glass break detector—used for triggering an alarm event—can be connected as inputs. Output ports can be connected to control devices or relays, for instance, to open/close doors or turn on/off lights upon alarm. AXIS P8221 supports
-
Supplier: Analog Devices, Inc.
Description: V power supplies. Applications Pressure and position sensors Remote security Bio sensors IR thermometers Battery-powered consumer equipment Hazard detectors
- Gain-Bandwidth Product (GBW): 0.0950 MHz
- Input Bias Current (IBIAS): 1.00E-5 µA
- Input Offset Voltage (VOS): 0.5000 millivolts
- Operating Temperature: -40 to 125 C
-
Supplier: Analog Devices, Inc.
Description: V power supplies. Applications Pressure and position sensors Remote security Bio sensors IR thermometers Battery-powered consumer equipment Hazard detectors
- Gain-Bandwidth Product (GBW): 0.0950 MHz
- Input Bias Current (IBIAS): 1.00E-5 µA
- Input Offset Voltage (VOS): 2.5 millivolts
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Conduct Research Top
-
Using a Digital Potentiometer to Optimize a Precision Single Supply Photo Detect
Photodiodes bridge the gap between light and electronics. Many times precision applications such as CT scanners, blood analyzers, smoke detectors, position sensors, IR pyrometers and chromatographs utilize the basic transimpedance amplifier circuit that transforms light energy into a usable
-
Warehouse Asset Protection (.pdf)
Smoke detectors and sprinkler systems are absolutely necessary to minimize the risk to warehouse contents. Still, they represent a response to fire that has already broken out. FLIR's Warehouse Asset Protection Systems go a step further by providing an early warning response to hot spots
-
Unified Optical Scanning Technology - Preface
, smoke signals? That is, amplitude modulation of scattered light from controlled groups of particulate aerosol, which disperse as they rise, as observed from a distance. This is a form of serial information transfer. The two principal forms of optical information transfer are identified as serial
More Information Top
-
IRSMK-EK RoHS Compliant | Mouser
Optical Sensor Development Tools Si1141 IR Smoke Detector Eval Kit .
-
An optical sensing approach based on light emitting diodes
(a) IR-IR distance meter, IR-IR access-presence detector, IR- IR smoke detector . .
-
https://bora.uib.no/bitstream/handle/1956/3547/58408978.pdf?sequence=1
Figur 1-2 Instruments for detecting flames or flame related properties: 1) combined IR and UV flame detector from Net-Safety Monitoring Inc., 2) IR smoke detector from Det-Tronics, 3) piezoelectric pressure sensor from Kistler, 4) and thermocouples from Jackson Oven …
-
https://bora.uib.no/bitstream/handle/1956/3546/58409214.pdf?sequence=1
Figure 1-2 Instruments for detecting flames or flame related properties: 1) combined IR and UV flame detector from Net-Safety Monitoring Inc., 2) IR smoke detector from Det-Tronics, 3) piezoelectric pressure sensor from Kistler, 4) and thermocouples from Jackson O .
-
Button Switch Suppliers, Button Switch Manufacturers and Exporters
Products/Services:fire alarm, PIR detector, IR detector , smoke detector, gas leakage detector, security alarm system, magnetic switch, button, alarm siren .
-
Concentration fluctuation measurements in tracer plumes using high and low frequency response detectors
Fast response SF6 analyzer Fast SF6analyzer and fast flame photometric detector Aerosol photometers (with fog oil smoke ) IR optical detectors (with fog oil smoke .
-
A Pt/Ga/sub 2/O/sub 3/-ZnO/SiC Schottky diode-based hydrocarbon gas sensor
His research efforts are focused on MoO -based MOS gas sensors, the development of gas analyzers, vehicle cabin air quality monitors, and smoke IR backscattering detectors .
-
Comprehensive Range of Infrared Components Target Industrial, High-Speed Communication and Consumer Applications
Avago's new series of IR emitters and detectors can be used in devices such as smoke detectors , IR spotlights for cameras, and remote control devices.
-
Infrared Technology: Applications to Electro-Optics Photonic Devices and Sensors
… for rapid growth of rice, FO links for microcellular mobile communications and phased-array antenna control, high-speed digital cameras, laserbased airport security devices, laser-based alignment systems for automobile and aircraft industries, IR smoke and fire detectors integrated with high-resolution …
-
http://www.mouser.com/catalog/specsheets/tsal6100.pdf
• Infrared remote control units with high power requirements • Free air transmission systems • Infrared source for optical counters and card read- ers • IR source for smoke detectors .