Products/Services for Jaw Swage Turnbuckles
-
Turnbuckles - (171 companies)...carbon steel. Types For all types of turnbuckles, there are several basic configurations: stub end eye and eye hook and hook jaw and jaw jaw and eye Stub end turnbuckles feature a steel rod that protrudes at both ends. Eye and eye turnbuckles...
-
Chuck Jaws - (81 companies)...types of chuck jaws: base jaws. hard jaws. soft jaws. Base, or master, jaws are attached to the body of the chuck jaw and are the component that the top jaw is mounted to. Base chuck jaws move radially toward and away from the work being chucked...
-
Vise Jaws - (37 companies)Magnetic vise jaws use a strong nitrile magnet to hold jaw inserts in place. Oversized plate jaws are designed to hold fixtures or oversized plates. Toothed vise jaws have sturdy teeth that penetrate the workpiece. They are designed to hold parts...
-
Lockbolts - (35 companies)Lockbolts are two-piece fasteners that consist of a headed, parallel-shank pin with a serrated end and collar. An assembly tool is used to swage the collar onto the serrated grooves in the pin and break the stem flush to the top of the collar. Shear...
-
Stretch Forming Machines - (11 companies)Transverse equipment stretches the workpiece along its width. For both types of stretch formers, specifications describe the jaws, die table, and hydraulic system. Jaw specifications include: number of jaws, jaw width, distance between jaws, stroke per...
-
Chucks - (404 companies)...of jaws determines how many workpieces the chuck can hold. Three-jaw chuck, with jaws removed. Image Credit: tudedude. Capacity or jaw opening is the size of the workpiece that can be chucked or clamped. Chuck size is the total outside diameter (OD...
-
Bearing Pullers - (51 companies)Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly.
-
Wire Rope Fittings and Cable Fittings - (247 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies.
-
Crushers - (168 companies)...to 100 inches) and reduces the material to secondary crusher feed size (1 to 20 inches) or mill feed size (0.5 to 3 inches). This video illustrates single- and double-toggle jaw crushers. Video Credit: Agg-Net/QMJ Publishing. Types of Industrial...
-
Wrenches - (429 companies)...these wrenches to rock in the frame, such that any forward pressure on the handle tends to pull the jaws tighter together. Special types of wrenches include angled-drive wrenches, offset drive wrenches, flex drive wrenches, jaw scale wrenches...
Product News
-
NBK America LLC
Turnbuckles for Roller Chain Tension Adjustment For chain tension adjustment. Use the same thread fitting length for both-side roller chain bolt SRCSRCS. For linkage with a roller chain, a roller chain joint link or offset link is required. If a turnbuckle is used for a suspension device, implement safety measures to keep people from being beneath the device. Turnbuckles are consumables. Regular inspection and replacement is necessary. (read more) -
RLS LLC
BONUS JAW OFFER! Now, get 2 FREE jaws with the purchase of a Klauke 19kN Tool & 5-Jaw Set. For a limited time, purchase our Klauke 19kN Tool and 5-Jaw Set and receive two bonus jaws - 1/4 " and 3/4 " - absolutely free. The 5-Jaw Set comes with the following jaw sizes: 3/8 ", 1/2 ", 5/8 ", 7/8 " and 1-1/8 ". So now you can upgrade your tool and jaw kit with the valuable 1/4 " and 3/4 " sizes at no extra cost!. Just complete this redemption form, and upload a scan or photo of your receipt, and we will ship your... (read more)Browse Pipe and Hose Pressing Tools Datasheets for RLS LLC -
Chengdu Leno Machinery Co., Ltd.
GR48 Rotex Jaw Couplling Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
GR42 Rotex Jaw Couplings Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
GS7 Jaw Couplings Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Jaw Coupling for CNC Machinery Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
NBK America LLC
Jaw Type Couplings NBK 's Jaw type couplings range in outside diameters from 14-95 mm. We have the capability to have bore diameters in both metric and imperial sizes. Our jaw couplings work well with servomotors, stepping motors and general-purpose motors. They are strong at high torque levels, absorb vibration and provide good electrical insulation. The jaw coupling can be used with one of four colored elastomer sleeves of varying hardnesses according to the JIS (Japanese Industrial Standard) scale. They also... (read more)Browse Flexible Couplings Datasheets for NBK America LLC -
Chengdu Leno Machinery Co., Ltd.
GR65 Jaw Couplings Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. Code : GR19, GR24, GR28, GR38, GR42, GR48, GR55, GR65, GR75, GR90. Keyway... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
jbj Techniques Limited
JAW COUPLINGS / SPIDER COUPLINGS The spider coupling concept gives a reliable, smooth power transmission without torsional oscillation / vibration therefore protecting the connected machinery. Due to the complete flexibility and ductility of the elastomer ring, it compensates for parallel and angular displacements as well as to absorb longitudinal movement of the shafts. The involute teeth of the elastomeric inserts are crowned in order to avoid edge pressure on the tooth flanks and so avoid undesirable axial thrust. The... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Chengdu Leno Machinery Co., Ltd.
Flexible Jaw Coupling for Agricultural Machinery Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39275/170975287-MIT.pdf?sequence=2
stud ends, jaw ends or eye ends. Swaged and speltered terminations, although more costly, are more refined in appearance. A connection called a turnbuckle is used to split a cable so that the length can be …
-
CR4 - Thread: Bolts and Nuts-The Worst Applications Ever.
Previous in Forum: Power Tube Swaging Equipment You might be interested in: Bolts, Chuck Jaws , Turnbuckles .
-
http://dspace.mit.edu/bitstream/handle/1721.1/51577/491293585-MIT.pdf?sequence=2
These typically join single or double cables running in perpendicular directions, though turnbuckles and adjustable toggles will … These include eyes, open or closed swages , spelters, and pinned jaws .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'swaddle'),(128055,'swaddling bands'),(128056,'swaddling clothes'),(128057,'swag'),(128058,'swage'),(128059,' swage block'),(128060,'swagger' … … pressure'),(135679,'turn-on'),(135680,'turnabout'),(135681,'turnaround'),(135682,'turnaround time'),(135683,' turnbuckle '),(135684,'turncoat' … … 'upper crust'),(138963,'upper deck'),(138964,'upper egypt'),(138965,'upper hand'),(138966,'upper jaw '),(138967,'upper …