-
Supplier: Bulbtronics, Inc.
Description: Bulbtronics Incandescent Lamp
- Lamp Type: Incandescent Lamps
-
Supplier: Bulbtronics, Inc.
Description: Eiko Incandescent Lamp-Tl3
- Lamp Type: Incandescent Lamps
- Rated Average Life: 5 hours
-
Supplier: Interlectric Corporation
Description: Incandescent Lamp
- Lamp Power: 25 watts
- Lamp Type: Incandescent Lamps
-
-
Supplier: bulbs.com
Description: Philips Automotive brand Krypton Signal lamp. 26.88/8.26 Watts and 12.8/14 volts. T6 size and shape, double contact bayonet base. Match number 3496 with your current lamp to get an exact match
- Lamp Power: 8.3 to 26.9 watts
- Mean Lumens: 37.67 to 540 lm
- Rated Average Life: 600 to 5000 hours
-
Supplier: Interlectric Corporation
Description: Incandescent Lamp
- Lamp Power: 75 watts
- Lamp Type: Incandescent Lamps
-
Supplier: Interlectric Corporation
Description: Incandescent Lamp
- Lamp Power: 60 watts
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 4.25 inch
- Rated Average Life: 8000 hours
-
Supplier: Interlectric Corporation
Description: Incandescent Lamp
- Lamp Power: 68 watts
- Lamp Type: Incandescent Lamps
- Rated Average Life: 8000 to 10000 hours
-
Supplier: bulbs.com
Description: Philips PAR38 krypton flood. 250 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Krypton filled design for brighter light than other incandescent lamps, while maintaining outstanding color rendering Flood means 30º beam
- Lamp Power: 250 watts
- Lamp Type: Halogen Lamps
- Mean Lumens: 3100 lm
- Rated Average Life: 4000 hours
-
Supplier: Bulbtronics, Inc.
Description: Marvel Incandescent Lamp-A19
- Lamp Type: Incandescent Lamps
- Mean Lumens: 250 lm
- Rated Average Life: 10000 hours
-
Supplier: bulbs.com
Description: Bulbrite brand 40 Watt,, Clear glass, G16 globe shaped lamp design with aluminum candelabra screw base Krypton filled globe design for brighter light than other incandescent lamps
- Lamp Power: 40 watts
- Lamp Type: Incandescent Lamps
- Mean Lumens: 480 lm
- Rated Average Life: 3000 hours
-
Supplier: bulbs.com
Description: Bulbrite brand 60 Watt,, Clear glass, G16 globe shaped lamp design with aluminum candelabra screw base Krypton filled globe design for brighter light than other incandescent lamps
- Lamp Power: 60 watts
- Lamp Type: Incandescent Lamps
- Mean Lumens: 760 lm
- Rated Average Life: 3000 hours
-
Supplier: Holtkoetter International, Inc.
Description: Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard
- Color Temperature: 2900 K
- Lamp Power: 40 watts
- Lamp Type: Spectral Lamps
- Mean Lumens: 560 lm
-
Supplier: Holtkoetter International, Inc.
Description: Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard
- Color Temperature: 2900 K
- Lamp Power: 40 watts
- Lamp Type: Spectral Lamps
- Mean Lumens: 560 lm
-
Supplier: Premier Lighting & Production Company
Description: The MAC 250 Krypton is a high performance profile with a separate gobo and color wheel, an achromatic lens system and 250 W long life discharge lamp. 12 position color wheel plus open Motorized focus Mechanical dimming 7 indexable rotating gobos plus open
-
Supplier: StellarNet, Inc.
Description: SL1 Tungsten Halogen Light Sources for VIS-NIR 350 nm-2200nm Spectral Range - effective for color, reflectance, transmittance, and absorbance measurements Extensive Life - The SL1 has a 10,000 hour Tungsten Halogen lamp filled with Krypton gas
- Lamp Power: 12 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 3.5 inch
- Rated Average Life: 10000 hours
-
Supplier: Ushio America, Inc.
Description: USHIO has developed a unique line-voltage MR16 lamp line that offers halogen and Krypton-filled 120 volt lamps with a 2-inch dichroic-coated reflector. These lamps are ideal for base up applications such as curio cabinets and display cases. Features & Benefits Only for
- Color Temperature: 3000 to 3150 K
- Lamp Power: 60 to 100 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 2.8 to 3 inch
-
Supplier: GE Lighting
Description: 48 INCH OVERALL LENGTH FLASHLIGHT 2D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION 48 STANDARD PACKAGE SINGLE CONTACT MINIATURE FLANGED BASE TYPE B3.5 SHAPE DESIGNATION 1.3 CD (SPHERICAL), 16 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE
- Lamp Power: 2 watts
- Lamp Type: Incandescent Lamps
-
Supplier: RS Components, Ltd.
Description: General purpose torch lamp P13.5s prefocus base. Super-high brightness alternative to vacuum, Krypton and Xenon types Wattage = 4.55 W Voltage Rating = 6.5 V Lamp Base = P13.5s Luminosity = 90 lm Life Hours = 25h
- Lamp Bases: Other Lamp Bases
- Lamp Power: 4.55 watts
- Rated Average Life: 25 hours
-
Supplier: RS Components, Ltd.
Description: General purpose torch lamp Olive shape B3½ - 11mm Glass. P13.5s prefocus base. Krypton gas filled. High brightness alternative to vacuum types Voltage Rating = 6 V Lamp Base = P13.5s Current Rating = 750 mA Diameter = 11.3mm Lamp Size = B3 1/2 Length = 29 mm Lens Colour =
- Current Rating: 0.7500 amps
- Lamp Type: Incandescent Lamps
- Voltage Rating: 6 volts
-
Supplier: RS Components, Ltd.
Description: Weatherproof aluminium-body miniature flashlights (aviation-type). Powerful, adjustable beam. Knurled body for perfect grip. Supplied in a blister pack. Black nylon carrying case available separately Lamp Type = Krypton Torch Style = Straight Batteries = AA Luminosity = 14 lm Hazardous
- # of Batteries: 2
- Battery Size: AA
- Lamp Type: HID
- Lumen: 14 lm
-
Supplier: Linde North America, Inc.
Description: Argon is used because of its inert properties for protection against the oxidizing effect of air. Argon is widely used as a blanketing or shielding gas in metallurgy and arc welding and cutting. Argon is also used to fill incandescent and fluorescent lamps and windows. Argon is a
- Applications: Electronic and Semiconductor, Laser Gas, Welding / Thermal Process Gas, Other
- Composition: Pure Gas
- Concentration: 100 to 100 %
- Noble Gases: Argon
Find Suppliers by Category Top
More Information Top
-
Overview Of Flashlamps And Arc Lamps
A higher percentage of the input power is radiated into the portion of the spectrum useful for pumping these materials in a krypton lamp than in a xenon lamp.
-
Solid-State Laser Engineering
Combining the absorption spectra of Nd:YAG with the emission spectra of the krypton lamp , the spectral utilization as a function of sample thickness has been calculated.
-
Advances In Pump Source Technology
However a mixture of 10% xenon /90% krypton does reduce the simmer voltage from that of a pure krypton lamp to the simmer level of a pure xenon lamp while largely retaining the radiation characteristics of krypton.20 .
-
Solid-State Lasers
Fractional utilization of krypton lamp output by Nd : YAG.
-
Characteristics and performance of high-power CW krypton arc lamps for Nd:YAG laser pumping
Radiative efficiencyof krypton lamps .
-
Measurements of the intensities of vacuum ultraviolet radiation sources using the flow ionization chamber
СaF2 win dows were used for cutting short wavelength lines off, namely, 116.5 nm for the krypton lamp and 119.2 nm line, possibly available in the xenon lamp spectrum.
-
RITMOS: a micromirror-based multi-object spectrometer
Wavelength calibration was to be provided through an onboard krypton lamp subsystem.
-
Measurement of the particulate and water vapor contamination environments of the Midcourse Space Experiment (MSX) spacecraft
VUV radiation from an array of RF-excited krypton lamps photodissociates HO in the fields of view of a filtered radiometer and one of the UVISI Spectrographic Imagers.
-
1.05-1.44 µm tunability and performance of the CW Nd3+:YAG laser
Krypton lamp excitation current (amperes .
-
Measurements of inductively-coupled RF fluorescent lamp lumen properties
Figures 6 and 7 show the averaged lumen and LPW data respectively for the krypton lamp fills of 0.1 torr, 0.3 torr and 0.5 torr.