Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trilion Quality Systems
Description: The 3D Laser ESPI System (laser holography) measures in and out-of-plane displacements and strain very precisely using laser interferometry. It is used in a broad variety of applications from fatigue tests to general strain measurement and analysis. The
-
Supplier: Trilion Quality Systems
Description: strain gauge and an appropriately applied stress is used to locate strain concentrations caused by internal defects. As an example, a composite helicopter blade can be inspected in production with vacuum excitation, while it can be rapidly inspected in the field with thermal
-
Supplier: ZwickRoell LP
Description: The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens
- Standard: ISO
- Stroke / Travel: 1.97 inch
- Test Applications: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile, Specialty / Other
- Type: Extensometer
-
-
Supplier: Integrated Device Technology
Description: maximum analog gain of 420 and two offset compensation features. These fit the requirements of ceramic thick-film-based sensor elements as well as strain gauges perfectly. The high amplification in combination with the offset compensation offers the capability to set up
- Features: Temperature Compensation
- Input Type: Other
- Interface: I2C, Other
- Supply Voltage: Other
-
Supplier: E-Labs, Inc.
Description: square feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure
- Capabilities: Testing / Simulation, Component / Product Comparison, Consulting / Training, Field Evaluation / On-site Inspection, Qualification / Commissioning, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Witness / Review, Specialty / Other
- Industry Applications: Aerospace / Avionics, Automotive, Alternative / Renewable Energy, Building & Construction, Combustion Equipment, Consumer Products, Electrical Distribution, Fuels / Gas & Oil, Industrial / Machinery, Instrument & Sensors / Laboratory, Lighting / Lasers, Marine, Materials, Motors and Control
- Materials: Components / Parts, Products, Samples
- Services Offered: Back Flow, Explosive Atmosphere / Intrinsic Safety, Fire Characteristics / Flammability Testing, Specialty
-
Supplier: Tinius Olsen, Inc.
Description: size Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Furnaces and
- Application Software: Yes
- Force / Load Capacity: 67440 lbs
- Mechanical Test: Tensile, Compressive, Shear / Torsion, Universal
-
Supplier: Tinius Olsen, Inc.
Description: can be extended by up to 254mm/10in to increase test area size Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder,
- Application Software: Yes
- Force / Load Capacity: 225 lbs
- Mechanical Test: Tensile, Compressive, Shear / Torsion, Universal
-
Supplier: Tinius Olsen, Inc.
Description: , laser, encoder, strain gauge and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low temperatures Safety enclosures with interlocks can be installed to protect operators from violent specimen breaks Tinius Olsen’s Horizon software
- Application Software: Yes
- Force / Load Capacity: 1124 lbs
- Mechanical Test: Tensile, Compressive, Shear / Torsion, Universal
-
Supplier: Tinius Olsen, Inc.
Description: increase test area size Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT
- Application Software: Yes
- Force / Load Capacity: 22480 lbs
- Mechanical Test: Tensile, Compressive, Shear / Torsion, Universal
-
Supplier: PI (Physik Instrumente) L.P.
Description: highly stiff design with zero wear. Closed-loop control with highly temperature stable metal foil strain gauges allows fast and linear motion. The unit is driven with Mars-rover tested high performance PICMA® piezo actuators guarded by all-ceramic insulation for longer lifetime
- Adjustment Type: Kinematic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Mount Type: Mirror Mount
- Mounted Object Shape: Circular
-
Supplier: NOSHOK, Inc.
Description: display unit via a cable Display unit carries the voltage supply for the transducer; optionally the supply can be taken from a PLC Sensor is laser welded, giving it all the advantages of the conventional bonded foil strain gauges, but without having their substantial
- Accuracy: 0.2000 ±% Full Scale
- Application: Other
- Category of Device: Sensor / Transducer, Instrument / Meter, Recorder / Totalizer
- Force / Load Rating: 0.0 to 2240 lbs
-
Supplier: Piezosystem Jena, Inc.
Description: measurement devices (strain gauge) that overcome the effect of hysteresis. Dynamic operation is possible and the PXY 200 elements are very well suited for solving scanning problems.
- Capacitance: 5200 nF
- Diameter or Height: 25 mm
- Electrical Connectors: LEMO™ Connector
- Length: 70 mm
-
Supplier: Piezosystem Jena, Inc.
Description: measurement devices (strain gauge) that overcome the effect of hysteresis. Dynamic operation is possible and the PXY 100 elements are very well suited for solving scanning problems.
- Diameter or Height: 20 mm
- Electrical Connectors: LEMO™ Connector
- Length: 40 mm
- Mass: 102 to 300 g
-
Supplier: Piezosystem Jena, Inc.
Description: measurement devices (strain gauge) that overcome the effect of hysteresis. Dynamic operation is possible and the PXY 38 elements are very well suited for solving scanning problems.
- Capacitance: 700 nF
- Diameter or Height: 16 mm
- Electrical Connectors: LEMO™ Connector
- Length: 25 mm
-
Supplier: Trilion Quality Systems
Description: strain gauge and an appropriately applied stress is used to locate strain concentrations caused by internal defects. As an example, a composite helicopter blade can be inspected in production with vacuum excitation, while it can be rapidly inspected in the field with thermal
-
Supplier: Piezosystem Jena, Inc.
Description: resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of
- Capacitance: 700 nF
- Diameter or Height: 18 mm
- Electrical Connectors: LEMO™ Connector
- Length: 25 mm
-
Supplier: Analog Devices, Inc.
Description: . The AD8293G80/AD8293G160 are specified over the industrial temperature range from -40°C to +85°C. The AD8293G80/AD8293G160 are available in a halogen-free, Pb-free, 8-lead SOT-23. Applications Current sensing Strain gauges Laser diode control loops Portable medical instruments
- CMRR: 94 dB
- Gain Setting Method: Fixed
- Input Bias Current (IBIAS): 0.0020 µA
- Minimum Closed-Loop Gain (AVCL): 80 V/V
-
Supplier: Linemaster Switch Corporation
Description: for configurations using multiple switches Heavy gauge steel guard available Custom connectivity options including Universal Serial Bus (USB) Custom cabeling available 3A 125-250 VAC & 5A 125-250 VAC ratings available Applications Dental Scaler X-ray Equipment Laser
- Certification: CE Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 5 amps
-
Supplier: Linemaster Switch Corporation
Description: for configurations using multiple switches Heavy gauge steel guard available Custom connectivity options including Universal Serial Bus (USB) Custom cabeling available 3A 125-250 VAC & 5A 125-250 VAC ratings available Applications Dental Scaler X-ray Equipment Laser
- Certification: CE Certified
- Function: Momentary Contact, Two Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 5 amps
-
Supplier: Linemaster Switch Corporation
Description: configurations using multiple switches Heavy gauge steel guard available Custom connectivity options including Universal Serial Bus (USB) Custom cabeling available 3A 125-250 VAC & 5A 125-250 VAC ratings available Applications Dental Scaler X-ray Equipment Laser
- Certification: CE Certified
- Function: Momentary Contact, Two Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 10 amps
-
Supplier: Linemaster Switch Corporation
Description: available for configurations using multiple switches Heavy gauge steel guard available Custom connectivity options including Universal Serial Bus (USB) Custom cabeling available 3A 125-250 VAC & 5A 125-250 VAC ratings available Applications Dental Scaler X-ray Equipment Laser
- Certification: CE Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 10 amps
-
Supplier: Analog Devices, Inc.
Description: amplifier applications. Applications Bridge Amplifiers Strain Gauge Amplifiers Thermocouple Amplifiers Differential to Single-Ended Converters Differential Voltage to Current Converters Data Acquisition Battery-Powered and Portable Equipment Medical Instrumentation Scales
- CMRR: 126 dB
- Gain Setting Method: Resistor
- Input Bias Current (IBIAS): 2.50E-4 µA
- Minimum Closed-Loop Gain (AVCL): 1 to 10000 V/V
Find Suppliers by Category Top
Featured Products Top
-
These require an external power supply to operate. Resistive, inductive, and capacitive sensors fall under this category. An example is a strain gauge, which alters its electrical resistance with applied force (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
Conduct Research Top
-
Impact of 3D Laser Data Resolution and Accuracy on Pipeline Dents Strain Analysis
techniques such as pit gauging and ultrasounds. Different plain dents will be used in a case study to clearly show the differences between inspection techniques. Depth based and strain based analysis of dents will be discussed. We will see the impact of data point density and interpolation on the ability
More Information Top
-
Influence of thermoelastic and baric processes on measurements of lithosphere deformations by means of a baksan laser interferometer
For a number of years, the Shternberg State Astronomical Institute has conducted high-precision process observa- tions of lithosphere deformations near Elbrus (northern Caucasus) with the use of a Baksan laser strain gauge interferometer.
-
Society News
He presented a paper co-authored by himself, Neil Halliwell and Jeremy Couplandentitled ' The laser strain gauge - a practical hand held instrument.
-
Compensation for thermoelastic and baric processes in measurements of lithospheric strains by the Baksan laser interferometer
For a number of years, researchers at the Shternberg State Astronomical Institute of the Moscow State University have conducted procedure observations of lithospheric strains by means of the Baksan laser strain gauge – interferometer [2–5].
-
DFB fiber laser sensor for simultaneous strain and temperature measurements in concrete structures
with the readings from the remaining functional DFB fibre laser strain gauge (gauge 1).
-
Principles of integrated analysis of modern stresses and strains in the outer crust of the Amurian plate
…complex roof; 7—structurally isolated internal ring structure with modern arching mode; 8—the most elevated block of the modern daylight surface relief; 9—area of integrated geodynamic control in mines in Antey and Streltsovsk ore fields; 10— laser strain gauge location; 11—ore deposits: An—Antey…
-
40 Years of Strain : A Retrospective Review *
New optical techniques based on a laser Doppler system (22.1), laser anemometry (23.1), digital image analysis (26.2), retrographic imaging (28.1) and a laser strain gauge (30.1) were also introduced.
-
Tensile Testing
With the two types of laser strain gages and the high-temperature clip gage, there is now lit- tle difficulty in making direct and precise mea- surements of strain in high-temperature tensile specimens.
-
Rotation and torsional stress sensing via coherent optics
[46] P. Wileman et. al., "The Laser Strain Gauge : Micro machining of diffraction gratings using an Excimer laser", Strain, February 1994 .
-
Use of diffracting optics in metrology and sensing
Halliwell, "The laser strain gauge : micro-machining of diffraction gratings using an excimer laser", Strain, 30(1), 1 5-1 8 (1994).
-
High Energy Physics division semiannual report of research activities.
A Laser Strain Gauge for Accelerator Targets A. Hassanein, J. Norem In: Conference Proceedings - Particle Accelerator Conference, Chicago, IL, June 18-22, 2001, (PAC2001) TPAH121 pp. 1494.