-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift, Screw Lift
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and
- Capacity: 8000 lbs
- Length: 64 to 88 inch
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift, Screw Lift
-
Supplier: Autoquip Corporation
Description: Scissors Lifts are designed and manufactured in America's heartland and are intended to satisfy customers that demand the very best in reliable and programmable custom-built mechanical scissors lifts. The Autoquip sales and design team excells in providing specialized, custom
- Capacity: 8000 lbs
- Length: 56 to 80 inch
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift, Screw Lift
-
-
Description: . Positional Repeatablilty to 1 µm ±15 arcs. travel straightness throughout range of motion Precision Ground Ball-Screw Drive Encoder and Travel Limit Sensors Multi-axis compatibility with XR and LXR tables Laser tested and certified with calibrated lead value
- Capacity: 33.08 to 165 lbs
- Length: 7.87 inch
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Screw Lift, Other
-
Supplier: igus® inc.
Description: SHT lift table with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Aluminum version For fast format adjustments Brake by interlocking included Freely selectable stroke lengths Recommended only for horizontal applications Max. stat.
- Axis Configuration: X Axis Only
- Drive Specifications: Lead Screw/ACME Screw
- Orientation: Horizontal
- Stroke or X-Axis Travel: 29.53 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: and linear rail covers Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Mounting / End Configuration: Collar, Inside Flange
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear
- Base Height: 1.5 inch
- Base Length: 8.27 inch
- Base Width: 2.06 inch
- Bearing Type: Crossed Roller Slide
-
Supplier: TiMOTION Technology
Description: TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: ATLANTA Drive Systems, Inc.
Description: , hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Self-locking
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Adjustable Stroke, Integrated Overload Slip Clutch / Torque Limiter, Thermal Overload Protection, Water Resistant (Sealed)
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – SDP/SI (ISO 9001 + AS9100D Registered) now carries all former Techno, Inc. stock of ACME lead screws and nuts. The lead screw selection is vast, with many different diameters, lengths, and number of starts available, as well (read more)
Browse Ball Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-backlash lead screws and multi-beam couplings with high speed misalignment capability and standard NEMA motor mounts. Available in one, two or three axis configurations these tables travel up to 12”. The crossed roller slide option increases load capacity up to 180 lbs. and 100 million inches (read more)
Browse Datasheets for Isotech, Inc. -
hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment. Why (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle (read more)
Browse Vises Datasheets for Jergens, Inc. -
Mississippi, both companies will be able to increase manufacturing capability, diversify their labor force, and gain greater accessibility into Texas and the Southeast. This allows for quicker service, decreased lead times and less costly freight to industrial, OEM and aftermarket customers (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Subcritical crack growth in sintered materials
In our work testing by this method was performed in an apparatus based on a KhPO-250 hardness meter [2], in which load was applied through the lead screw of a lifting table , set in motion by a motor with a reductor.
-
Design and Prototype of an Automated System for
Commercially Viable Production Using
Micro Contact Printing
…by 10 inches and the z lead screw moves down by 11 inches i32 doMove3(u8& bID);//inking roller goes back by 18 inches & rotary table rotates by 180 degrees … doMove4(u8& bID);//z lead screw lifts up by 11 inches .
-
High-resolution large-acceptance analyzer for x-ray fluorescence and Raman spectroscopy
A combination of three gear boxes distributes the rotational movement to four precision screws which are all aligned in phase leading to a lift of 1mm per 2000 half steps … not detect any angular tilt ofthe table during a 200 mm…
-
A high-resolution large-acceptance analyzer for X-ray fluorescence and Raman spectroscopy
A combination of three gear boxes distributes the rotational movement to four precision screws which are all aligned in phase leading to a lift of 1mm per 2000 half steps … detect any angular tilt of the table during a 200 mm…