Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 5/8" Diameter x 2-3/4" Long Barrel
- Configuration: Syringe
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1-1/8" Diameter x 5-1/4" Long Barrel
- Configuration: Syringe
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1-13/32" Diameter x 6-1/2" Long Barrel
- Configuration: Syringe
-
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1-1/8" Diameter x 4-5/8" Long Barrel
- Configuration: Syringe
-
Supplier: Restek
Description: Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time. The central port is supplied with a luer-lock fitting; the secondary port is supplied with a
- Configuration: Syringe
- Injection Method: Manual
- Material: Other
- Syringe Volume: 500 to 2000 cc
-
Supplier: Restek
Description: Reinforcing extends the life of fragile, small diameter plungers. Economical because of longer life—even in rugged applications. Hand-lapped plunger ensures a perfect seal with the barrel. For syringe basics, including tips on handling & cleaning, needle
- Configuration: Syringe and Needle Combo
- Injection Method: Manual
- Needle Configuration: Removable, Fixed
- Needle Inner Diameter: 0.0051 inch
-
Supplier: Restek
Description: Reinforcing extends the life of fragile, small diameter plungers. Economical because of longer life—even in rugged applications. Hand-lapped plunger ensures a perfect seal with the barrel.
- Configuration: Syringe and Needle Combo
- Injection Method: Manual
- Needle Configuration: Removable
- Needle Gauge: 26
-
Supplier: Hamilton Company
Description: Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger
- Configuration: Syringe
- Injection Method: Manual
- Material: Glass
- Pressure Rating: 200 psig
-
Supplier: Hamilton Company
Description: Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger
- Configuration: Syringe
- Injection Method: Manual
- Material: Glass
- Pressure Rating: 1000 psig
-
Supplier: Hamilton Company
Description: Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger
- Configuration: Syringe
- Injection Method: Manual
- Material: Glass
- Pressure Rating: 200 psig
-
Supplier: RS Components, Ltd.
Description: Medical quality, graduated white translucent polyethylene syringe. 103mm long, 13.7mm diameter. Rubber plunger. Sterilised via gamma radiation. Luer lock fitting takes standard dispensing needles Product Capacity = 5ml Length = 103mm Diameter = 13.7mm Product Material = PE
- Configuration: Syringe
- Material: Plastic
- Needle Length: 4.06 inch
- Needle Outer Diameter: 0.5394 inch
-
Supplier: Hamilton Company
Description: Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center depression which guides the syringe needle to the same injection point, extending septa life,
- Fits Diameter: Up to 0.3543 inch
- Material: Rubber - Silicone
- Plug / Insert Shape or Application: Round
-
Supplier: RS Components, Ltd.
Description: not stressed. Medium strength cured bond allows removal of components for reworking. Colour Red. Consistency Thixotropic paste . Dielectric constant 3.5 @ 1kHz. Filler diameter <10 microns. Hardness (shore) 85. Suitable dispensing needles stock nos. 690-811 Package Type = Syringe
- Chemical / Polymer System Type: Silicone
- Industry: Semiconductors / IC Packaging
- Use Temperature: 284 F
-
Supplier: Instech Laboratories, Inc.
Description: VAH tether to the harness. Flush or inject directly into the harness as needed using a syringe fitted with an SN22 septum needle or the male VAHLS22/30 connector with needlestick protection. Use the new SIP22P plug to seal off the tether connector while the animal is not connected. The
Find Suppliers by Category Top
Featured Products Top
-
of specialty syringes with various terminations and plunger material types providing long life for the most precise and reliable fluid handling. Our instrument syringes meet the needs for the most demanding applications and are designed for Hamilton instrumentation and other OEM components (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
, animal applications. Reduce injection site damage with complete control of microliter injections for small, discrete volume dispenses or long, slow dispensing over an extended time period to optimize research needs and conditions. Built on the Hamilton 800 Series Syringe platform, the injector syringe is ready to perform at a high level of accuracy for years of laboratory use. (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
– Hamilton Company, world leader in fluid measurement, introduces a new family of durable syringes specially designed for optimal performance and long life when used with autosamplers from CTC Analytics AG. The new C-Line Syringes incorporate several unique design features that ensure (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
entire flow path: pumps, valves, syringes and needles. Read More... Our products include: Precision syringe drive pumps in 30 mm and 60 mm stroke lengths to meet all applications Superior (read more)
Browse Syringe Pumps Datasheets for Hamilton Company -
Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the (read more)
Browse Needle Roller Bearings Datasheets for Pacific International Bearing, Inc. -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
takes. a long time relative to the typical operating timescale of. these microdevices. To address this limitation, various. techniques for enhancing mixing in microdevices have been. proposed, including both active and passive techniques [5]. that are based on phenomena such as chaotic advection [13
More Information Top
-
Why 5cm syringe needles for capillary GC? / Chromatography Information / Restek.com
…an example of a parameter which has never received proper attention.
Many years ago, the manufacturers of GC syringes looked upon their customers and noticed that there was no agreement on how long syringe needles should be for conventional…
-
Prefire probability of the switch type Fast LTD
The delay between the trigger pulse and the load voltage in tests of the first standard switch with 6- mm- long syringe needles (±100 kV charge, p=3.0 ata).
-
Immunocytochemistry
Removing coverslips from the well requires practice with a Dumont 3C forceps and a long syringe needle bent at a right angle.
-
TREATABILITY TEST REPORT ON MENDING THE IN SITU REDOX MANIPULATION BARRIER USING NANO-SIZE ZERO VALENT IRON
A 4-inch long syringe needle will be installed in the septum to provide means to draw a ZVI fluid sample.
-
Are GC Techniques Really Optimized? / Chromatography Information / Restek.com
However, this would require a very long syringe needle to allow the release of the sample near the bottom of the chamber.
-
Chemomechanics of self-oscillating gels
6 Next, using a long syringe needle purged of air with nitrogen gas, the pre-polymer liquid was transfered from the vial to the polymeriza- tion vessel.
-
Analyzing Microbes
Butyl rubber overflows tubes (5 mm) with Luer Lock adapters at both ends and long syringe needles (10–15 cm in length) l .
-
A peroxynitrite complex of copper: formation from a copper–nitrosyl complex, transformation to nitrite and exogenous phenol oxidative coupling or nitration
Then, with use of a long syringe needle , O2(g) was bubbled directly into the solution (5–10 s), leading to the formation .
-
Reduction of Selenite to Elemental Red Selenium by Rhizobium sp. Strain B1
Liquid samples (10 mL) for dissolved oxygen (DO), NO3 – , and NO2 – analysis were collected through a 20- cm- long syringe needle that remained inserted through the septa throughout the study.
-
Characterization of arachnoid cysts using clinical
chemistry, qualitative and quantitative proteomics
Briefly, AC fluid was collected during elective surgery for AC (craniotomy with fenestration and extirpation of the cyst) by puncturing the dura with a 23G, 25 mm long syringe needle using an Optidynamic® spinal fluid man- ometer (Mediplast AB, Malmo, Sweden) by…