-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable
- Accuracy: 1 ± % of Full Scale
- Analog Input Type: AC Voltage, DC Voltage, AC Current, DC Current, Single Phase AC Power, DC Power, Strain Gauge, Resistance
- Center Scale Zero: Yes
- Depth: 72 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30R2 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily
- Accuracy: 1 ± % of Full Scale
- Center Scale Zero: Yes
- Depth: 72 mm
- Display Technology: LED
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30R1 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily
- Accuracy: 1 ± % of Full Scale
- Center Scale Zero: Yes
- Depth: 72 mm
- Display Technology: LED
-
-
Supplier: RS Components, Ltd.
Description: These InfoVueâ?¢ LED displays utilise Lumexâ??s QuasarBriteâ?¢ technology providing a bright, crisp display with a high temperature range of up to +105 °C. These SMD seven-segment LED displays are compatible with standard drivers and are
- Character Height: 7.6 mm
- Common Terminal: Common Anode
- Depth: 7.2 mm
- Display Type: Segmented Display
-
Supplier: RS Components, Ltd.
Description: These InfoVueâ?¢ LED displays utilise Lumexâ??s QuasarBriteâ?¢ technology providing a bright, crisp display with a high temperature range of up to +105 °C. These SMD seven-segment LED displays are compatible with standard drivers and are
- Character Height: 7.6 mm
- Common Terminal: Common Anode
- Depth: 7.2 mm
- Display Type: Segmented Display
-
Supplier: RS Components, Ltd.
Description: These InfoVueâ?¢ LED displays utilise Lumexâ??s QuasarBriteâ?¢ technology providing a bright, crisp display with a high temperature range of up to +105 °C. These SMD seven-segment LED displays are compatible with standard drivers and are
- Character Height: 7.6 mm
- Common Terminal: Common Cathode
- Display Type: Segmented Display
- Height: 15 mm
-
Supplier: RS Components, Ltd.
Description: These InfoVueâ?¢ LED displays utilise Lumexâ??s QuasarBriteâ?¢ technology providing a bright, crisp display with a high temperature range of up to +105 °C. These SMD seven-segment LED displays are compatible with standard drivers and are
- Character Height: 7.6 mm
- Common Terminal: Common Cathode
- Depth: 7.2 mm
- Display Type: Segmented Display
-
Supplier: ValueTronics International, Inc.
Description: Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration
- Bandwidth: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) Built-in Function and Arbitrary Waveform Generator comes standard on all models Large 8” widescreen display with 256-level color gradient 60,000 wfms/s maximum waveform capture rate
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) Built-in Function and Arbitrary Waveform Generator comes standard on all models Large 8” widescreen display with 256-level color gradient 60,000 wfms/s maximum waveform capture rate
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) Built-in Function and Arbitrary Waveform Generator comes standard on all models Large 8” widescreen display with 256-level color gradient 60,000 wfms/s maximum waveform capture rate
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
-in signal isolation, guaranteeing reliable operation. It has heat-resistant toughened glass window and various enclosure options. The DS4000 display within the Exd unit has 4 front panel key functions. Access to change alarms, and engineering units. The 5-digit, seven-segment LED (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
ease. This connector is LEMO’s response to the fast-paced technology evolution and market requirements towards high transmission rate, lighter structure, low latency demand in live events for the AVB market segments as well as other market segments for medical imaging platforms like (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
-paced technology evolution and market requirements towards high transmission rate, lighter structure, low latency demand in live events for the AVB market segments as well as other market segments for medical imaging platforms like endoscopy and laparoscopy amongst others. This connector is (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
in live events for the AVB market segments as well as other market segments for medical imaging platforms like endoscopy and laparoscopy amongst others. This connector is optimized to allow a smooth transmission with high accuracy, reliability, low return loss, and can replace a dual 6G or (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Learn Electronics with Arduino
… gate IC (74LS32 or 7432) NAND logic gate IC (74LS00 or 7400) Hex inverter IC (74LS04 or 7404) 4-bit DIP switch 16×2 LCD 20×4 LCD 2×8 330: DIP resistor pack MAN72 common anode seven - segment LED display 2 (two) 10K: resistors …
-
Arduino Electronics Blueprints
MAN72 is the name used to reference a common anode seven the individual resistors to aid in the wiring of a common cathode seven segment LED display project.
-
Computations with Modular Forms
The twenty- seven matrices describing the Hecke operator T(1+w)2 are as follows: ⎧ ⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎪⎨ … … In 1981 Cremona [Cre84] adopted the modular symbols method, developed by Manin (see [ Man72 , Maz73, Cre97]) for … The set D(p) is a closed, connected, and hyper- bolically convex domain whose boundary consists of finitely many geodesic seg- ments . Then we obtain the errors displayed in Table 1.
-
Non-Linear Mechanics of Materials
For Prager’s model, the initial yield is defined by the segment [−σy , σy], and the current location … A mesh containing three linear elements A, B, C and seven nodes 1...7 is represented in … MAN72 ]: The plots displayed are obtained for the case of a face-centered cubic material, assuming that only …
-
The Mystery of Personality
… remembered being captivated by the charm and the conve- nience of Lewin’s broad conceptualizations and graphic displays . Mirror for Man72 and Culture: A Critical Review of Concepts and Definitions73 allowed him to make generalizations … By the end of the decade he was drawing on seven major approaches: the organic and biological … … psychoanalytic concepts, beginning in the 1920s, became a veritable cottage industry among one segment of personal- ity …