-
Supplier: MagicRAM, Inc.
Description: MagicRAM SRAM memory cards are high speed, re-programmablesolid state memory devices based on advanced CMOS technology. MagicRAM SRAM memory cards are available with rechargeable or replaceablebattery design in standard or industrial temperature (-40C to 85C). The
- PCMCIA Product: Memory Card
-
Supplier: ACCES I/O Products, Inc.
Description: and Socket services must be loaded on the host computer system before using the PCM485 card and is typically supplied by the PCMCIA slot provider (the laptop or adaptor manufacturer) to provide the software interface to the card slot drive. In addition, our TSR
- Card Form Factor: Type II Card
- Operating Temperature: 32 to 140 F
- PCMCIA Product: Serial Adapter Card
-
Supplier: MagicRAM, Inc.
Description: MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports
- PCMCIA Product: Memory Card
-
-
Supplier: MagicRAM, Inc.
Description: card life. MagicRAM ATA Flash is available with standard and extendedtemperature range from -40C to +85C. Features: Compliant with PC Card standard and PCMCIA V.2.1 Compatible with PC ATA/ATAPI-6 standard PCMCIA Type II form-factor Standard or rugged
- Card Form Factor: Type II Card
- PCMCIA Product: Memory Card
-
Supplier: Xoxide
Description: Logisys USB 2.0 Embedded Card Reader is designed to be part of the desktop PC with the advancement of multimedia and digital applications. It uses a four slotted design that supports all memory cards and functions as a multi-task transfer media between different types of
- PCMCIA Product: Card Reader / Writer
-
Supplier: Xoxide
Description: Install on the external 3.5" bay of your desktop PC to read and write 75 types of flash cards. Features: Supports high speed USB 2.0 Easy plug and play and hot-swappable for memory cards Install on the external 3.5" bay of standard PC chassis
- PCMCIA Product: Card Reader / Writer
-
Supplier: Xoxide
Description: Lian-Li 50 in 1 Card reader is the smart way to quickly transfer your pictures, MP3s, or any data files between your computer and your memory cards. Specifications: Fits 3.5" Drive Bays Connection: USB2.0, USB1.1 Transfer Rate: 480Mbit/sec USB2.0, 12Mbit
- PCMCIA Product: Card Reader / Writer
-
Supplier: Microchip Technology, Inc.
Description: The MIC2562A PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2562A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages
- SSPC Type: AC/DC Controller
-
Supplier: Sealevel Systems, Inc.
Description: accidentally bent or broken. The CF-PCMCIA supports Sealevel CompactFlash serial interface cards as well as IBM MicroDrives, Bluetooth cards, Wireless LAN cards, GPS cards, CompactFlash memory cards, and more.
- Coupling / Adapter: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MIC2563A dual-slot PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2563A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP
- SSPC Type: AC/DC Controller
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear Flash
- Product Type: Bus Interface / Adapter Module
-
Supplier: Maxim Integrated
Description: The MAX606/MAX607 are the smallest CMOS, step-up DC-DC converters available for flash memory and PC (PCMCIA) cards. They switch at up to 1MHz, permitting the entire circuit to fit in 0.25in², yet remain under 1.35mm high to fit Type 1, 2, and 3 card standards. These
- IC Package Type: SOIC / SOP, Other
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 0.1800 amps
- Regulated Output Voltage (Volt): 12.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1011441-146020-1 Packaging: Bulk Connector Type: Ejector Mounting: Snap-In Card Type: PCMCIA Insertion, Removal Method: Push In, Push Out Ejector Side: Left Categories: Connectors, Interconnects
-
Supplier: MagicRAM, Inc.
Description: Version 3.x, 4.x, 5.x and 6.x Compliant with PC Card Standard Release 8.0 Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7) SLC, pSLC or
- Memory Type: CompactFlash®
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348512-IC11SA-BUR-F EJL Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Series: IC11S Connector Type: Ejector Package: Bulk Standard Package: 15 Card Type: PCMCIA - CardBus, Type I, II, III Insertion, Removal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349923-IC11SA-BUR-F EJR Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Series: IC11S Connector Type: Ejector Package: Bulk Standard Package: 15 Card Type: PCMCIA - CardBus, Type I, II, III Insertion, Removal
-
Supplier: Win Source Electronics
Description: Board: 0.398" (10.10mm) Mounting: Card Edge Header Card Type: PCMCIA - CardBus, Type I, II, III Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Reverse - Bottom Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity:
-
Supplier: Campbell Scientific, Inc.
Description: card combination can be used to expand the datalogger’s memory, transport data/programs from field site to the office, and store JPEG images when the CC640 digital camera is connected to the datalogger. You can retrieve data stored on the CompactFlash card through a
- Memory Size: 2 GB
- Memory Type: CompactFlash®
- Transfer Speed: 0.0250 to 0.0500 MB/sec
-
Supplier: TapeOnline.com
Description: ) NAND flash memory. In MLC NAND Flash Memory each cell holds two bits of data. While offering more data and reducing the unit per byte, it offers fewer overwrites and a shorter life cycle.CompatibilityThe "E" series 16GB card is fully compatible with all P2 HD camcorders,
-
Supplier: TapeOnline.com
Description: cards.CompatibilityThe new "E" cards still have the PCMCIA form factor to ensure compatibility. They are compatible with all existing P2 cameras, recorders, and workflow tools, as well as the newer P2 products. The AJ-PCD35 will require a firmware and driver upgrade that can be
-
Supplier: Rochester Electronics
Description: MAX606 Low-Profile, 5V/12V Or Adjustable, Step-Up DC-DC Converter For Flash Memory/Pcmcia Card
- IC Package Type: SOP, Other
- Memory Category: Flash
-
Supplier: Rochester Electronics
Description: MAX607 Low-Profile, 5V/12V Or Adjustable, Step-Up DC-DC Converter For Flash Memory/Pcmcia Card
- IC Package Type: SOP, Other
- Memory Category: Flash
-
Supplier: Rochester Electronics
Description: MAX607 Low-Profile, 5V/12V Or Adjustable, Step-Up DC-DC Converter For Flash Memory/Pcmcia Card
- IC Package Type: Other
- Memory Category: Flash
-
Supplier: Rochester Electronics
Description: MAX606 Low-Profile, 5V/12V Or Adjustable, Step-Up DC-DC Converter For Flash Memory/Pcmcia Card
- IC Package Type: SOP, SSOP, TSSOP, Other
- Memory Category: Flash
-
Supplier: DigiKey
Description: - Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output 8-uMAX/uSOP
- Operating Temperature: -40 to 85 C
- Package: TSSOP, Other
-
Supplier: DigiKey
Description: - Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output 8-SOIC
- Operating Temperature: -40 to 85 C
- Package: SOIC, Other
-
Supplier: DigiKey
Description: - Converter, PCMCIA Card Flash Memory Voltage Regulator IC Output 20-TSSOP
- Package: TSSOP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: - Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output 8-uMAX/uSOP
- Operating Temperature: -40 to 85 C
- Package Type: SOP, MSOP, SSOP, TSSOP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: - Converter, PCMCIA Card Flash Memory Voltage Regulator IC Output 20-TSSOP
- Package Type: SOP, SSOP, TSSOP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: - Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output 8-SOIC
- Operating Temperature: -40 to 85 C
- Package Type: SOIC, Other
-
Supplier: Quarktwin Technology Ltd.
Description: - Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output Die
- Operating Temperature: -40 to 85 C
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: Compatible with the LAN91C92 (in Local Bus Mode) and the LAN91C94 in Both Local Bus and PCMCIA Modes Dynamic Memory Allocation Between Transmit and Receive Flat Memory Structure for Low CPU Overhead Buffered Architecture, Insensitive to Bus Latencies (No Overruns
- Host Bus: Other
- Number of Ports: 1
- Operating Temperature: Up to 70 C
-
Supplier: Microchip Technology, Inc.
Description: , PCMCIA (16 Bit CardBus), and Various CPU System Interfaces Support for 16 and 8 Bit CPU Accesses Asynchronous Bus Interface 128 Kbyte External Memory Built-In Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with
- Host Bus: Other
- Number of Ports: 1
- Operating Temperature: Up to 70 C
-
Description: Low-Profile, 5V/12V or Adjustable, Step-Up DC-DC Converter for Flash Memory PCMCIA Cards
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: series Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output 8-SOIC
- IC Package Type: SOIC / SOP, Other
- Operating Temperature: -40 to 85 C
- Regulator Category: Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: series Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output Die
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Regulator Category: Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: series Converter, PCMCIA Card Flash Memory Voltage Regulator IC Output 20-TSSOP
- IC Package Type: SSOP, Other
- Regulator Category: Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: series Converter, Flash Memory PCMCIA Cards Voltage Regulator IC 1 Output 8-uMAX-EP|8-uSOP-EP
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Regulator Category: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators Low-Profile, 5V/12V or Adjustable, Step-Up DC-DC Converter for Flash Memory PCMCIA Cards
- Regulator Category: Switching Regulator
-
Supplier: RS Components, Ltd.
Description: PCMCIA memory card connectors with push, pull card insertion and withdrawal action. Stock number 718-4714 features card guides and stock number 821-8903 is keyed to accept low voltage 3.3V cards. Card Type = Memory Card Gender = Male
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: RS Components, Ltd.
Description: PCMCIA memory extension card that can be used to extend the internal RAM capacity of Modicon Premium processors. The memory card slots directly into the unit and supports application storage and additional data. Accessory Type = SRAM Memory Extension For Use
-
Supplier: RS Components, Ltd.
Description: Socket for a memory board in Compact Flash format i.e. four times smaller than that of a PCMCIA board. Guide available to make inserting and extracting the board easier, in the same way as a PCMCIA header. Socket is completely compatible with the PCMCIA standard from an
- Connector Type: Board Mount Connector
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: RS Components, Ltd.
Description: Socket for a memory board in Compact Flash format i.e. four times smaller than that of a PCMCIA board. Guide available to make inserting and extracting the board easier, in the same way as a PCMCIA header. Socket is completely compatible with the PCMCIA standard from an
-
Supplier: Interface Displays & Controls
Description: PCMCIA memory cards (in the PCMCIA version), and can be custom-programmed to communicate with an array of aircraft systems. The unit is part of a family of Display and Transfer Systems (DTS) products for use on both military and commercial aircraft.
- Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Configuration or Mounting Style: Other Mounting Style
- Display Type: Flat Panel Display (FPD)
- I/O Interfaces: RS422
-
Supplier: Aaeon Systems Inc.
Description: The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one
- Display Size: 10.2 inch
- Operating System: Microsoft®
- Operating Temperature: -4 to 140 F
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash? slot. The 80
- Display Size: 10.2 inch
- Operating System: Microsoft®
- Operating Temperature: -4 to 140 F
- Processor: Intel®
-
Supplier: Moxa Inc.
Description: addition, the DA-661 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to add more memory. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.
- Operating System: Linux, Other
- Processor: Intel®
- RAM: 0.1280 GB
- Speed: 533 MHz
-
Supplier: AAEON Electronics, Inc.
Description: ) SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional) USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1 PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size) +12V Only Option With Optional ATX Optional TPM1.2
- Chipset Type: Intel® Chipset
- Memory Capacity: 2 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for
- Display Size: 10.2 inch
- Operating System: Microsoft®
- Operating Temperature: -4 to 140 F
- Processor: Intel®
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Don't Get NIC'd
December 2001 Vol.7 Issue 12 Page(s) 92-95 in print issue Add To My Personal Library Upgrading Your Network Interface Card Is Easy & Beneficial Upgrading a NIC (network interface card) for a notebook computer is normally a simple operation. Most notebooks use the PCMCIA (Personal Computer Memory
More Information Top
-
Cutting-edge digital storage for portable imaging systems
PCMCIA memory cards can be formatted to accept DOS files, making it easy to move files to a PC for archiving and image processing.
-
http://www.cisco.com/en/US/docs/routers/12000/12012/installation/guide/bfricgbc.pdf
Also, view the Flash memory PCMCIA card in slot 0 or slot 1 using the following command: .
-
Page 3. Semiconductor parts with 606 in root number
Low-Profile, 5V/12V or Adjustable, Step-Up DC-DC Converter for Flash Memory PCMCIA Cards .
-
Ambulatory Impedance Cardiography
Flash Memory CARD PCMCIA EPROM 27C64 .
-
Sixty-four channel wearable acquisition system for long-term surface electromyogram recording with electrode arrays
Type ii PCMCIA memory cards (Flash Disk) represented the cheapest and most flexible solution for mass storage, being available in sizes exceeding 1 Gbyte (enough to store more than 1h of 64-channel EMG data sampled at 2048 samples s-l); they …
-
Validity and reliability of triaxial accelerometers for inclinometry in posture analysis
data logger system for work load measurements - based on PCMCIA memory cards '.
-
Scout™ , a portable MCA system
The View mode enables the user to display previously stored spectra on the HP 100/200LX/PC's disks or PCMCIA memory card .
-
Portable computer camera with a color image play-back LCD
The images are compressed with a JPEG IC, and are stored in a PCMCIA memory card .
-
High resolution spectroscopy in the far UV: Observations of the interstellar medium by IMAPS on ORFEUS-SPAS
The new, long term IMAPS data storage incorporates the Intel 40 Mbyte capacity linear flash memory PCMCIA cards designed for the laptop computer market.
-
The AirStar-a precision GPS parallel swath guidance and tracking system
The SATLOC AirStar software resides on the PCMCIA memory card and provides a user control interface for pattern based spray operations.