Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qioptiq
Description: HBO lamps are short-arc lamps with a discharge arc that burns in a mercury vapor atmosphere under high pressure. Typical ares of application include fluorescence microscopy, fluorescence endoscopy, schlieren photography and hologram reduction. The HBO 50 W/AC is
- High Intensity Discharge (HID) Lamp Type: Mercury Lamp
- Lamp Bases: Other Lamp Bases
- Lamp Power: 50 watts
- Light Center Length: 0.8661 inch
-
Supplier: Ushio America, Inc.
Description: Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. USHIO’s USH and UXM short-arc mercury and mercury-xenon lamps are characterized by
- High Intensity Discharge (HID) Lamp Type: Mercury Lamp
- Lamp Power: 100 watts
- Light Center Length: 1.69 inch
- Maximum Overall Length: 3.54 inch
-
Supplier: Solar Light Company, Inc.
Description: We carry a selection of pre-tested xenon arc lamps. Our standard xenon lamps range from 150, 300, 500, and 1000 watts. Solar Light tests all its xenon arc lamps to make sure that they meet stringent laboratory standards for uniformity and stability. Our line of
- Lamp Power: 150 to 1000 watts
- Lamp Type: High Intensity Discharge Lamps
-
-
Supplier: Ushio America, Inc.
Description: Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. Features & Benefits Enhanced electrode design for precise positioning and high arc stability
- Lamp Power: 100 watts
- Maximum Overall Length: 3.54 inch
- Rated Average Life: 300 hours
-
Supplier: Ushio America, Inc.
Description: Short-arc mercury/xenon lamps characterized by unique spectral wavelength outputs particularly in the deep ultraviolet regions. These lamps may be used for special analytical and industrial applications.
- High Intensity Discharge (HID) Lamp Type: Mercury Lamp, Xenon Lamp
- Lamp Power: 200 watts
- Rated Average Life: 600 hours
-
Supplier: Ushio America, Inc.
Description: USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm (UV-C). Designed by experienced engineers, and by using quality material in combination with a tightly controlled manufacturing process, we provide high quality lamps free of
- Lamp Power: 2.3 to 39 watts
- Maximum Overall Length: 2.42 to 61.18 inch
- Rated Average Life: 3000 to 9000 hours
-
Supplier: bulbs.com
Description: Ushio brand Short-Arc Mercury Lamp. 65 Watts and 12.5 volts. Used in Critical Optical Application Such As: Microscope, Surgical Illumination, Spectroscopy, and Analytical and Measurement Equipment Like Metallographs and Reprography
- Lamp Power: 65 watts
- Lamp Type: Projection Lamps
- Rated Average Life: 400 hours
-
Supplier: Excelitas Technologies Corp.
Description: The CEP301 power supply is designed to run Mercury arc lamps (in a constant-power mode (default) or constant current mode (by factory request only). The output power is adjustable from 100 Watts (default) or from 100 to 300 Watts (by factory request only) in power mode with a
- AC Input Current: 5.3 amps
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 4 to 10 amps
- DC Output Power: 100 to 300 watts
-
Supplier: Excelitas Noblelight America LLC
Description: . Because a lamp is not just a lamp. Mercury UV lamps for curing applications Mercury arc lamps are most commonly used for curing applications. The Heraeus Amba® product range includes lamps from a 12 mm arc length up to 3.9 meters and
- High Intensity Discharge (HID) Lamp Type: Mercury Lamp, Metal Halide Lamps
- Maximum Overall Length: 154 inch
-
Supplier: Lumina Power, Inc.
Description: sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 50 amps
- DC Output Power: 1000 watts
- DC Output Voltage: 15 to 150 volts
-
Supplier: Lumina Power, Inc.
Description: sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from
- AC Input Voltage: 200 to 440 volts
- DC Output Current: 170 amps
- DC Output Power: 5000 watts
- DC Output Voltage: 50 volts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE COATED COLOR 8.31 INCH OVERALL LENGTH COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION 6 PER CASE STANDARD PACKAGE 250 W WATTAGE E39 MOGUL
- Color Temperature: 4000 K
- Lamp Power: 250 watts
- Lamp Type: High Intensity Discharge Lamps
- Maximum Overall Length: 8.31 inch
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE COATED COLOR 7.5 INCH OVERALL LENGTH COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION 20 PER CASE STANDARD PACKAGE 100 W WATTAGE E39 MOGUL
- Color Temperature: 4000 K
- Lamp Power: 100 watts
- Lamp Type: High Intensity Discharge Lamps
- Maximum Overall Length: 7.5 inch
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE COATED COLOR 11.5 INCH OVERALL LENGTH GENERAL LIGHTING, STREET LIGHTING, INDUSTRIAL HI-BAY, PARKING LOT LIGHTING AND GENERAL FLOOD LIGHTING APPLICATION 288 PER PALLET STANDARD PACKAGE 400 WATT WATTAGE E39 MOGUL BASE
- Color Temperature: 4000 K
- Lamp Power: 400 watts
- Lamp Type: High Intensity Discharge Lamps
- Maximum Overall Length: 11.5 inch
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE COATED COLOR 8.31 INCH OVERALL LENGTH COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION 6 PER CASE STANDARD PACKAGE 175 W WATTAGE E39 MOGUL
- Color Temperature: 4000 K
- Lamp Power: 175 watts
- Lamp Type: High Intensity Discharge Lamps
- Maximum Overall Length: 8.31 inch
-
Supplier: TapeOnline.com
Description: Christie - LX1500 Replacement Lamp - 003-120338-01Key Features 330 Watts User-replaceable Lasts 1500 hours For use with LX1500 Using an NSH lamp allows the Christie LX1500 to run cooler, be smaller and more lightweight, and more economical to maintain, since this mercury
-
Supplier: Edmund Optics Inc.
Description: addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs.
- Filter Type: Bandpass / Interference Filters
-
Supplier: Edmund Optics Inc.
Description: addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs.
-
Description: Description / Abstract This standard describes a system for the designation of high-intensity discharge lamps, including compact, enclosed-arc discharge light sources such as mercury, metal halide, high-pressure sodium, and similar types of lamps. For convenience,
-
Supplier: RS Components, Ltd.
Description: White-Lux Plus® metal halide tubular upgrade lamps can be used to convert the yellow light of sodium in existing installations to clean white metal halide light or replace existing mercury lamps. Operate on both SON and mercury ballasts. Formed body arc tube for
- Color Temperature: 4000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Lamp Bases: Other Lamp Bases
- Lamp Power: 250 watts
-
Supplier: RS Components, Ltd.
Description: White-Lux Plus® metal halide elliptical upgrade lamps can be used to convert the yellow light of sodium in existing installations to clean white metal halide light or replace existing mercury lamps. Operate on both SON and mercury ballasts. Formed body arc tube for
- Color Temperature: 3700 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Lamp Bases: Other Lamp Bases
- Lamp Power: 250 watts
-
Supplier: RS Components, Ltd.
Description: White-Lux Plus® metal halide tubular upgrade lamps can be used to convert the yellow light of sodium in existing installations to clean white metal halide light or replace existing mercury lamps. Operate on both SON and mercury ballasts. Formed body arc tube for
- Color Temperature: 4000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Lamp Bases: Other Lamp Bases
- Lamp Power: 70 watts
-
Supplier: RS Components, Ltd.
Description: White-Lux Plus® metal halide tubular upgrade lamps can be used to convert the yellow light of sodium in existing installations to clean white metal halide light or replace existing mercury lamps. Operate on both SON and mercury ballasts. Formed body arc tube for
- Color Temperature: 4000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Lamp Bases: Other Lamp Bases
- Lamp Power: 150 watts
-
Supplier: Excelitas Technologies Corp.
Description: -Cite Optical Power Measurement System, light output can also be calibrated in absolute power units (watts), ensuring truly repeatable fluorescence illumination for imaging experiments. The X-Cite exacte offers the convenience of pre-aligned, long-life lamps and easy installation combined
- Lifetime: 2000 to 2500 hours
- Light Source: Lamp
- Wavelength: 340 to 675 nm
-
Supplier: Hernon Manufacturing, Inc.
Description: 100 watt mercury curing lamp unit 220V, 50/60Hz internal power supply 4" lamp arc length Compact and lightweight, excellent portability instructions included
-
Supplier: ASTM International
Description: process. This practice is not applicable to mercury vapor, gas-discharge, arc or luminescent (fluorescent) lamps or light guides (for example, borescope light sources). 1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are
-
Supplier: ASTM International
Description: process. This practice is not applicable to mercury vapor, gas-discharge, arc or luminescent (fluorescent) lamps or light guides (for example, borescope light sources). 1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are
-
Supplier: Hernon Manufacturing, Inc.
Description: 1000 watt, 200wpi mercury UV curing lamp unit 120V, 60Hz, 12 amp remote power supply 5" lamp arc length, non-focused, half-round reflector Instructions included
-
Supplier: Visual Sound, Inc.
Description: your demands. Solid state LEDs - no high voltage arc lamp to ignite, degrade and maintain over time 60,000 hours rated life on illumination - versus mercury based lamps at only 10,000 hours Instant brightness - LEDs turn on immediately, unlike arc lamps
-
Supplier: Excelitas Technologies Corp.
Description: The CEP301 power supply family is designed to run CermaxTM xenon arc lamps (default) or other xenon, mercury and metal halide lamps (by factory request only) in a constant-power mode (default) or constant current mode (by factory request only). The output power is
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 9 to 22 amps
- DC Output Power: 100 to 300 watts
- DC Output Voltage: 10 to 25 volts
-
Supplier: ASTM International
Description: 1.1 This test method defines test conditions to evaluate ultraviolet germicidal irradiation (UVGI) light devices (mercury vapor bulbs, light-emitting diodes, or xenon arc lamps) that are designed to kill/inactivate influenza virus deposited on inanimate carriers. 1.2 This test
-
Supplier: ASTM International
Description: 1.1 This practice will define test conditions to evaluate ultraviolet germicidal irradiation (UVGI) light devices (mercury vapor bulbs, light-emitting diodes, or xenon arc lamps) that are designed to kill/inactivate microorganisms deposited on inanimate carriers. 1.2 This
-
Supplier: SPIE - Education
Description: essential chemical principles. We will examine and show how electrons mediate the photo- and radiation chemistry of exposure processes of resists (be they organic, organometallic, polymeric or inorganic), as well as exposure tool sources (be they mercury arc lamp, laser,
- Modality: On-site / In Plant
- Technology / Subject: Chemistry / Chemical Analysis, Photonics / Optics, Specialty / Other
- Type: Course
-
Description: -vapor arc lamps, a controllable, economical source of germicidal, short wavelength, 253,7 nm UVR became available. Systematic study of UVR impacts on biological systems across several disciplines began, using germicidal UVR lamps. UVR impacts on biological systems have been
-
Description: severe, abnormal pathological photosensitivity. The same dose delivered from an unfiltered mercury arc lamp or fluorescent sun-lamp would result in marked violaceous erythema in most white skinned individuals. Consequently, photobiologists have long recognised the need to
Find Suppliers by Category Top
Featured Products Top
-
processes are converting from medium pressure mercury arc lamp to UV LED curing technology, it’s time to equip your lab with UV LED curing capability. Academics, industry chemists, and research and development professionals testing UV curable inks (read more)
Browse UV Light Systems Datasheets for Excelitas Noblelight America LLC
Conduct Research Top
-
UV LED Conformal Coating: Top Considerations for Upgrading from Mercury Arc to UV LED Curing
mercury arc lamp UV curing with UV LED curing for conformal coating PCB applications.
-
UV LED Conformal Coating: Top Considerations for Upgrading from Mercury Arc to UV LED Curing
mercury arc lamp UV curing with UV LED curing for conformal coating PCB applications.
More Information Top
-
Principles of Lithography
This must be done while keeping in mind that most sources of light, such as mercury arc lamps , produce a broad spectra of light.
-
Thermal response of optical reticles: experimental verification of finite element models
One source was an oval-shaped xenon lamp producing light at 172 nm with a narrow bandwidth 20 nm ; the other light source was a serpentine-style mercury arc lamp operating at 254 nm 90% and 185 nm 5% .
-
Optical Lithography: Here is Why
5.1.1 Mercury arc lamp ...
-
The Minimal Instrumentation Requirements for Hoechst Side Population Analysis: Stem Cell Analysis on Low‐Cost Flow Cytometry Platforms
Furthermore, Hoechst SP could also be adequately resolved on this epifluorescence‐based cytometer platform using two nonlaser UV sources, a mercury arc lamp with a UV bandpass filter and a UV‐emitting light‐emitting diode.
-
Optically stabilized mercury short-arc lamp as UV light source for microscopy
But the temporal and spatial variations in light intensity that are also observed with mercury arc lamps ' are detrimental for quantitative microscopy.
-
The Dissertation Committee for Wei-Lun Kane Jen certifies that this is the
approved version of the following dissertation:
Materials and Processes for Advanced...
In contact lithography, a quartz photomask with an opaque chromium pattern is placed in direct contact with the photoresist film and exposed to ultraviolet light from a mercury arc lamp .
-
Far Infrared Reflectance Along the C-axis of the
Charge Stripe Superconductor La1.875Bao.125CU04
The Bruker uses a rapid scan Michelson interferometer and a broadband light source (either a Globar™ or a mercury arc lamp ) to measure reflectance.
-
Pathways of a Cell Biologist
Using a mercury arc lamp that I picked up from a surplus store to gain enough brightness, a Glan-Thompson prism donated by Professor Koana of the Physics Department of Toh-Dai to generate pure polarized light, and a Dichrome analyzer attached…
-
Light source selection and optical design of a UV absorption based detector for liquid chromatography
We will examine the relative merits and shortcomings of deuterium arc lamps, mercury arc lamps , xenon flash lamps, quartz tungsten halogen lamps, and UVC LEDs to compare their suitability for adsorption spectroscopy.
-
Terahertz Techniques
In 1911, Rubens and Baeyer showed that the mercury arc lamp in a quartz envelope was an excellent long-wavelength IR source [14].